- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G4010H12B1-RSR-WS Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.220A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.250 in H2O (62.3 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 10.30mm | RoHS Compliant | ||
![]() F6025H12B4-RH Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F6025-H | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.140A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.260 in H2O (64.8 Pa) | Thermal Overload Protector (TOP), Thermistor | - | - | ||
![]() G9225E12B2-FSR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.370A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 39.0 dB(A) | 0.210 in H2O (52.3 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025M24B-RS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F6025 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.055A | - | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 27.0 dB(A) | 0.130 in H2O (32.4 Pa) | Auto Restart, Locked Rotor Protection | - | - | ||
![]() G9225H12B-FGR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.218lb 98.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G9225-G | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.280A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 26.0 dB(A) | 0.100 in H2O (24.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MA1751E12B1+6-FSR-EM Mechatronics Fan Group | 42 |
| Datasheet | 12 Weeks | 1.7lbs 771.1g | Aluminum | Polybutylene Terephthalate (PBT) | 12VDC | - | MA1751 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 4 Wire Leads | 2.20A | IP57 - Dust Protected, Waterproof | cUL, TUV, UL | 3150 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.670 in H2O (166.9 Pa) | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F8025M12B-FHR Mechatronics Fan Group | 34 |
| Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F8025-H | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() E1225E48B1-FSR-WS Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025X12B-RH (3.5 LEADS) Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F6025-H | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.330A | - | CE, cUL, TUV, UL | 5800 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.370 in H2O (92.2 Pa) | Thermal Overload Protector (TOP) | - | - | ||
![]() F8025H24B4-FSR Mechatronics Fan Group | 145 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Protection, Thermistor | 25.00mm | RoHS Compliant | ||
![]() G6015E24B-RHR-EM Mechatronics Fan Group | 139 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.260 in H2O (64.8 Pa) | - | 15.00mm | RoHS Compliant | ||
![]() B6012M12D-BSR Mechatronics Fan Group | 224 |
| Datasheet | 13 Weeks | 0.057lb 25.85g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | B6012 | Square/Rounded - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.200A | - | - | 3600 RPM | Sleeve | Blower | 34.0 dB(A) | 0.300 in H2O (74.7 Pa) | Thermal Overload Protector (TOP) | 12.00mm | RoHS Compliant | ||
![]() MR4020M12B-RSR Mechatronics Fan Group | 63 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.100A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 29.8 dB(A) | 0.240 in H2O (59.8 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() G6015H24B-AGR-EM Mechatronics Fan Group | 255 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.950A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.210 in H2O (52.3 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() MR1225M24B-FSR Mechatronics Fan Group | 194 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | 2017 | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.380A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.380 in H2O (94.6 Pa) | Auto Restart | 25.00mm | RoHS Compliant | ||
![]() F8025X24B-FSR-TEF Mechatronics Fan Group | 243 |
| Datasheet | 12 Weeks | 0.174lb 78.93g | - | - | 24VDC | - | F8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.260A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.180 in H2O (44.8 Pa) | Auto Restart, Locked Rotor Protection | - | RoHS Compliant | ||
![]() G6015X24B-AGR-EM Mechatronics Fan Group | 194 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 5800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.290 in H2O (72.2 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() MR1238E48B1+6-FSR Mechatronics Fan Group | 544 |
| Datasheet | 12 Weeks | 0.838lb 380.11g | Plastic | - | 48VDC | 2017 | MR1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 0.950A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 67.9 dB(A) | 1.325 in H2O (330.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MQ8038E12B-FSR Mechatronics Fan Group | 127 |
| Datasheet | 14 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | MQ8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.80A | - | CE, cUL, TUV, UL | 9000 RPM | Ball | Tubeaxial | 67.0 dB(A) | 1.970 in H2O (490.7 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() MR9232M24B-FSR Mechatronics Fan Group | 58 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 24VDC | 2017 | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.230A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 48.8 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart | - | RoHS Compliant |