- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G4020E12B2-RS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.160A | - | CE, cUL, TUV, UL | 160A | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | DC FAN | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 40mm | 20mm | - | ||
![]() F1238E48B1-FHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 48VDC | 2014 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.210A | - | CE, cUL, TUV, UL | - | 3300 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.330 in H2O (82.2 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | 38.00mm | RoHS Compliant | ||
![]() G6015X24B1+6-RGR-WS Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 5 Wire Leads | 0.130A | - | CE, cUL, TUV, UL | - | 5800 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.290 in H2O (72.2 Pa) | - | Alarm Sensor, PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 15.00mm | RoHS Compliant | ||
![]() G4028M12B1-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 8V~14VDC | 0.370 in H2O (92.2 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 28.00mm | RoHS Compliant | ||
![]() E1225E12B1+6-FSR Mechatronics Fan Group | 2860 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.580A | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | - | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() MR8025E24B1+6-FSR Mechatronics Fan Group | 442 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 44.2 dB(A) | - | 0.370 in H2O (92.2 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | RoHS Compliant | ||
![]() G1238M24B-FSR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.330A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | - | Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() G1225H12B1-FSR-TTL Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.480A | - | CE, cUL, TUV, UL | - | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G6015H12B1-RHR-TTL Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | - | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | Speed Sensor (Tach) | - | 15.00mm | RoHS Compliant | ||
![]() F8025S12B2-FHR-TTL Mechatronics Fan Group | 43 |
| Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F8025-H | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.075A | - | CE, cUL, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | 22.0 dB(A) | - | 0.070 in H2O (17.4 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G8015X24B1-RGR-L40 Mechatronics Fan Group | 66 |
| Datasheet | 12 Weeks | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G8015-G | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.250A | - | CE, cUL, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 40.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G5015M05B-RSR Mechatronics Fan Group | 44 |
| Datasheet | 12 Weeks | 0.077lb 34.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | - | G5015 | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Wire Leads | 0.300A | - | CE, cUL, TUV, UL | - | 4500 RPM | Ball | Tubeaxial | 24.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MQ1238E48B-FSR Mechatronics Fan Group | 47 |
| Datasheet | 14 Weeks | 0.772lb 350.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2014 | MQ1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.60A | - | CE, cUL, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 65.0 dB(A) | - | 1.350 in H2O (336.3 Pa) | - | Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() F8025E24B-FHR-EM-L19 Mechatronics Fan Group | 12 |
| Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F8025-H | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.140A | - | CE, cUL, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() F8025E24B-FHR-EM3-L19 Mechatronics Fan Group | 158 |
| Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F8025-H | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.140A | - | CE, cUL, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MB8025X24B3-FSR Mechatronics Fan Group | 62 |
| Datasheet | 12 Weeks | - | - | - | 24VDC | - | MB8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | cUL, UL | - | - | Ball | - | - | - | - | - | Thermistor | - | - | RoHS Compliant | ||
![]() G1238M48B1-FSR-L22 Mechatronics Fan Group | 87 |
| Datasheet | 12 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | - | G1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() F1238H12B3-FSR Mechatronics Fan Group | 46 |
| Datasheet | 12 Weeks | 0.536lb 243.13g | - | - | 12VDC | - | F1238-S | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 0.440A | - | CE, cUL, TUV, UL | - | 2500 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | - | Auto Restart, Thermistor | - | - | RoHS Compliant | ||
![]() F6025H24B-RSR-L19 Mechatronics Fan Group | 75 |
| Datasheet | 12 Weeks | 0.156lb 70.76g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F6025-H | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | - | 3800 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G4015M24B-RSR-CC Mechatronics Fan Group | 115 |
| Datasheet | 12 Weeks | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G4015 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.070A | - | CE, cUL, TUV, UL | - | 6000 RPM | Ball | Tubeaxial | 23.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | Conformal Coating, Thermal Overload Protector (TOP) | - | - | RoHS Compliant |