- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8025H12B2-RSR Mechatronics Fan Group | 38 |
| Datasheet | 12 Weeks | - | - | - | 12VDC | - | - | G8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | CE, cUL, TUV, UL | - | Ball | - | - | - | Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MM22580H24B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | - | 2014 | MM22580H | Square - 225mm Lx225mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 4.20A | - | UL | 3600 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.400 in H2O (348.7 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MM2072H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | 2014 | MM2072 | Square - 208mm Lx208mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 2.80A | - | UL | 3600 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.200 in H2O (298.9 Pa) | Thermal Overload Protector (TOP) | 72.00mm | Non-RoHS Compliant | ||
![]() MM28080H24B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | - | 2014 | MM28080H | Round - 280mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 5.20A | - | cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.000 in H2O (249.1 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MM28080H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | 2014 | MM28080H | Round - 280mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 2.60A | - | cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.000 in H2O (249.1 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MM2260H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.1lbs 1.4kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | 2014 | MM2260 | Round - 222mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 1.70A | - | UL | 4000 RPM | Ball | Tubeaxial | 67.0 dB(A) | 1.500 in H2O (373.6 Pa) | Thermal Overload Protector (TOP) | 60.00mm | Non-RoHS Compliant | ||
![]() MM2280H24B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | -40~158°F -40°C~70°C | 2014 | MM2280 | Round - 222mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 2.50A | - | cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.097 in H2O (24.3 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MB7020U12B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 12VDC | - | - | MB7020 | Square - 70mm Lx70mm H | Active | Not Applicable | 2 Wire Leads | - | - | cUL, UL | - | Ball | - | - | - | - | - | RoHS Compliant | ||
![]() MB8020E12B1-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.137lb 62.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | - | MB8020 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | cUL, UL | - | Ball | Tubeaxial | - | - | Speed Sensor (Tach) | - | - | ||
![]() MM22580H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | 2014 | MM22580H | Square - 225mm Lx225mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 2.10A | - | UL | 3600 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.400 in H2O (348.7 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MM2072H24B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | - | 2014 | MM2072 | Square - 208mm Lx208mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 5.00A | - | UL | 3600 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.200 in H2O (298.9 Pa) | Thermal Overload Protector (TOP) | 72.00mm | Non-RoHS Compliant | ||
![]() MM2280H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | -40~158°F -40°C~70°C | 2014 | MM2280 | Round - 222mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 1.40A | - | cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.097 in H2O (24.3 Pa) | Thermal Overload Protector (TOP) | 80.00mm | Non-RoHS Compliant | ||
![]() MA8025E24D-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 24VDC | - | - | MA8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | cUL, UL | - | Sleeve | - | - | - | - | - | RoHS Compliant | ||
![]() MM2589H48B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | 2014 | MM2589 | Round - 255mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 2.70A | - | CSA, cULus, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 1.100 in H2O (274.0 Pa) | Thermal Overload Protector (TOP) | 89.00mm | Non-RoHS Compliant | ||
![]() F1238X24B1-FSR-TTL Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 24VDC | - | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.500A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | 0.300 in H2O (74.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() F6025E24B2-FSR-TTL Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.125A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | RoHS Compliant | ||
![]() G9225H12B-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | - | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.280A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.160 in H2O (39.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025X12B1+3-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.330A | - | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() LPC17KM99-BTLR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D9225H12B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 12VDC | - | - | D9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | Ball | Tubeaxial | - | - | Thermal Overload Protector (TOP) | - | RoHS Compliant |