- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3006H05D-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5VDC | D3006 | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | Sleeve | Tubeaxial | - | - | Thermal Overload Protector (TOP) | RoHS Compliant | ||
![]() MS2507H05B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 5VDC | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.230A | - | CE, cUL, TUV, UL | 14000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.150 in H2O (37.3 Pa) | Locked Rotor Sensor | RoHS Compliant | ||
![]() MS6038H12B1+6-FSR Mechatronics Fan Group | 62 |
| Datasheet | 14 Weeks | 0.231lb 104.78g | Plastic | - | 12VDC | MS6038-S | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 1.30A | - | - | 11000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 1.600 in H2O (398.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS8038H24B1+6-FHR-2EM Mechatronics Fan Group | 163 |
| Datasheet | 14 Weeks | 0.391lb 177.35g | Plastic | - | 24VDC | MS8038-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 1.07A | IP68 - Dust Tight, Waterproof | - | 10000 RPM | Ball | Tubeaxial | 77.0 dB(A) | 1.550 in H2O (385.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS1225H24B1+6-FHR-2EM Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.267lb 121.11g | Plastic | - | 24VDC | MS1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.300A | IP68 - Dust Tight, Waterproof | - | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.180 in H2O (44.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS9238L24B1+6-FHR-2EM Mechatronics Fan Group | 40 |
| Datasheet | 14 Weeks | 0.446lb 202.3g | Plastic | - | 24VDC | MS9238-H | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.160A | IP68 - Dust Tight, Waterproof | - | 4000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS9238L48B1+6-FHR-2EM Mechatronics Fan Group | 40 |
| Datasheet | 14 Weeks | 0.446lb 202.3g | Plastic | - | 48VDC | MS9238-H | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.080A | IP68 - Dust Tight, Waterproof | - | 4000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS8038L24B1+6-FHR-2EM Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.391lb 177.35g | Plastic | - | 24VDC | MS8038-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.280A | IP68 - Dust Tight, Waterproof | - | 6000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 0.740 in H2O (184.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() G1238M24B1-FSR-TTL Mechatronics Fan Group | 217 |
| Datasheet | 12 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | G1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.330A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.320 in H2O (79.7 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | RoHS Compliant | ||
![]() G1238E24B1-FSR-TTL Mechatronics Fan Group | 122 |
| Datasheet | 12 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | G1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.600A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 0.490 in H2O (122.1 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | RoHS Compliant | ||
![]() MS1751H48B1+6-FHR-2EM Mechatronics Fan Group | 22 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 48VDC | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 4 Wire Leads | 1.56A | IP68 - Dust Tight, Waterproof | - | 5500 RPM | Ball | Tubeaxial | 71.0 dB(A) | 1.640 in H2O (408.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS1238E12B1+6-FHR-2EM Mechatronics Fan Group | 40 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 12VDC | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 3.40A | IP68 - Dust Tight, Waterproof | - | 5000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.190 in H2O (296.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MH4028X12B-RSR Mechatronics Fan Group | 134 |
| Datasheet | 14 Weeks | 0.089lb 40.37g | Plastic | - | 12VDC | MH4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.600A | - | - | 16500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 1.325 in H2O (330.0 Pa) | Auto Restart, Thermal Overload Protector (TOP) | RoHS Compliant | ||
![]() MS8025H24B-FHR-2EM Mechatronics Fan Group | 131 |
| Datasheet | 14 Weeks | 0.172lb 78.02g | Plastic | - | 24VDC | MS8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.360A | IP68 - Dust Tight, Waterproof | - | 5000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 0.550 in H2O (137.0 Pa) | Auto Restart | RoHS Compliant | ||
![]() MS9238H48B-FHR-2EM Mechatronics Fan Group | 91 |
| Datasheet | 14 Weeks | 0.446lb 202.3g | Plastic | - | 48VDC | MS9238-H | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.470A | IP68 - Dust Tight, Waterproof | - | 8000 RPM | Ball | Tubeaxial | 65.0 dB(A) | 1.450 in H2O (361.2 Pa) | Auto Restart | RoHS Compliant | ||
![]() MS1238E12B1+6-FHR Mechatronics Fan Group | 251 | - | Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 12VDC | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 3.40A | - | - | 5000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MS1238E48B1+6-FHR-2EM Mechatronics Fan Group | 223 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 48VDC | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.850A | IP68 - Dust Tight, Waterproof | - | 5000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.190 in H2O (296.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MH4028X12B1+6-RSR-PC Mechatronics Fan Group | 41 |
| Datasheet | 14 Weeks | 0.089lb 40.37g | Plastic | - | 12VDC | MH4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.600A | - | - | 16500 RPM | Ball | Tubeaxial | 63.0 dB(A) | 1.325 in H2O (330.0 Pa) | Auto Restart, Parylene Coating, PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | RoHS Compliant | ||
![]() MS8038H12B1+6-FHR Mechatronics Fan Group | 100 |
| Datasheet | 14 Weeks | 0.391lb 177.35g | Plastic | - | 12VDC | MS8038-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 2.24A | - | - | 10000 RPM | Ball | Tubeaxial | 77.0 dB(A) | 1.550 in H2O (385.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | RoHS Compliant | ||
![]() MH4028E12B-RSR Mechatronics Fan Group | 65 |
| Datasheet | 14 Weeks | 0.089lb 40.37g | Plastic | - | 12VDC | MH4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.480A | - | - | 15000 RPM | Ball | Tubeaxial | 55.0 dB(A) | 1.180 in H2O (294.0 Pa) | Auto Restart, Thermal Overload Protector (TOP) | RoHS Compliant |