- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8032L12B-RSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 34.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() F6025H12B1-FHR-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.140A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Conformal Coating, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G5015H05B-RSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.077lb 34.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2006 | G5015 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.400A | - | CE, cUL, TUV, UL | 5500 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() E9225X24B-FSR Mechatronics Fan Group | 196 |
| Datasheet | 13 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.300A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G4020L24B-RSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.070A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 23.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | Thermal Overload Protector (TOP) | 20.00mm | RoHS Compliant | ||
![]() G9232H24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() G8020L12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.185lb 83.91g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G8020 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.110A | - | CE, cUL, TUV, UL | 2500 RPM | Ball | Tubeaxial | 25.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | Thermal Overload Protector (TOP) | 20.80mm | RoHS Compliant | ||
![]() E9225E24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.255A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F8025M05B1-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.290A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MA3010H12C1-RSR Mechatronics Fan Group | 45 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MA3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.140A | - | cUL, TUV, UL | 9000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 28.0 dB(A) | 3V~6.5VDC | 0.150 in H2O (37.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MR8025H24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025H24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() F8025H05B1-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2005 | F8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.420A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | - | - | ||
![]() G6015X24B-RHR Mechatronics Fan Group | 127 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 5800 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | 15.00mm | RoHS Compliant | ||
![]() MR9238H48B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.400A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | - | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR3010L12B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 12VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.050A | - | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 20.5 dB(A) | - | 0.110 in H2O (27.4 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() G6015M12B1-RHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 30.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Speed Sensor (Tach) | 15.00mm | RoHS Compliant | ||
![]() MS2507L12D1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.050A | - | CE, cUL, TUV, UL | 7000 RPM | Sleeve | Tubeaxial | 20.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() G8015H24B1-AGR-WS-EM Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.150A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 15.30mm | RoHS Compliant | ||
![]() MS2507M05D1+6-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | Plastic | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 4 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 10000 RPM | Sleeve | Tubeaxial | 24.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | PWM Control, Speed Sensor (Tach) | 7.40mm | RoHS Compliant |