- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS1238E48B-FHR Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 48VDC | - | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.850A | - | - | 5000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.190 in H2O (296.4 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1238E24B-FHR Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 24VDC | - | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.70A | - | - | 5000 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.190 in H2O (296.4 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1238H12B-FHR Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 12VDC | - | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.85A | - | - | 4000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.590 in H2O (147.0 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1238H48B1-FHR Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 48VDC | - | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.450A | - | - | 4000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.590 in H2O (147.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS9238M24B-FHR-2EM Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.446lb 202.3g | Plastic | - | 24VDC | - | MS9238-H | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.480A | IP68 - Dust Tight, Waterproof | - | 6000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.870 in H2O (216.7 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS9238L48B-FHR-2EM Mechatronics Fan Group | 10 |
| Datasheet | 14 Weeks | 0.446lb 202.3g | Plastic | - | 48VDC | - | MS9238-H | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.080A | IP68 - Dust Tight, Waterproof | - | 4000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 0.400 in H2O (99.6 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1238H24B1+6-FHR-2EM Mechatronics Fan Group | 40 |
| Datasheet | 14 Weeks | 0.667lb 302.55g | Plastic | - | 24VDC | - | MS1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.910A | IP68 - Dust Tight, Waterproof | - | 4000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.590 in H2O (147.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS1751M48B-FHR Mechatronics Fan Group | 22 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 48VDC | - | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.950A | - | - | 4500 RPM | Ball | Tubeaxial | 66.0 dB(A) | 1.000 in H2O (249.1 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1751H24B-FHR Mechatronics Fan Group | 22 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 24VDC | - | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.10A | - | - | 5500 RPM | Ball | Tubeaxial | 71.0 dB(A) | 1.640 in H2O (408.5 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MS1751L24B1+6-FHR Mechatronics Fan Group | 39 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 24VDC | - | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.520A | - | - | 3000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 0.630 in H2O (156.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS1751M24B1+6-FHR Mechatronics Fan Group | 22 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 24VDC | - | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 4 Wire Leads | 1.85A | - | - | 4500 RPM | Ball | Tubeaxial | 66.0 dB(A) | 1.000 in H2O (249.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS1751H12B-FHR Mechatronics Fan Group | 22 |
| Datasheet | 14 Weeks | 1.5lb 670.0g | Aluminum | Plastic | 12VDC | - | MS1751-H | Rectangular/Rounded - 171mm Lx153mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6.30A | - | - | 5500 RPM | Ball | Tubeaxial | 71.0 dB(A) | 1.640 in H2O (408.5 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MM1865H24B1+6-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | -40~158°F -40°C~70°C | MM1865 | Square - 180mm Lx180mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | 3.90A | - | cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 65.0 dB | 1.200 in H2O (298.9 Pa) | PWM Control, Speed Sensor (Tach) | 65.00mm | - | ||
![]() MM2589H48B1-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | MM2589 | Round - 255mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | 2.70A | - | CSA, cULus, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 1.100 in H2O (274.0 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 89.00mm | - | ||
![]() MM1865M24B1+6-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | -40~158°F -40°C~70°C | MM1865 | Square - 180mm Lx180mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | 3.90A | - | cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 65.0 dB | 0.970 in H2O (241.6 Pa) | PWM Control, Speed Sensor (Tach) | 65.00mm | - | ||
![]() MS5010H12B1+6-RSR-CC Mechatronics Fan Group | In Stock | - | - | - | - | - | - | 12VDC | - | MS5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | Ball | - | - | - | Conformal Coating, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MM1865M24B-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | -40~158°F -40°C~70°C | MM1865 | Square - 180mm Lx180mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 3.90A | - | cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 65.0 dB | 0.970 in H2O (241.6 Pa) | - | 65.00mm | - | ||
![]() MM2589H48B1+6-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 48VDC | - | MM2589 | Round - 255mm Dia | Obsolete | 1 (Unlimited) | 4 Wire Leads | 2.70A | - | CSA, cULus, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 1.100 in H2O (274.0 Pa) | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 89.00mm | - | ||
![]() MM2280H24B1+6-FSR Mechatronics Fan Group | In Stock | - | - | - | 3.5lbs 1.6kg | Magnesium Alloy | Magnesium Alloy | 24VDC | -40~158°F -40°C~70°C | MM2280 | Round - 222mm Dia | Obsolete | 1 (Unlimited) | 4 Wire Leads | 2.50A | - | cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.097 in H2O (24.3 Pa) | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 80.00mm | - | ||
![]() G1238E12B1+6-FSR-WS-2681 Mechatronics Fan Group | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |