- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Diameter - Inner
- Outer Diameter
- Type
- Width
- Series
- Features
- Material
- Static Load Rating
Attribute column
Manufacturer
Mechatronics Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Outer Diameter | Features | Static Load Rating | Dynamic Load Rating | Width | Diameter - Inner | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GEZ19ES Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | Load | Active | Not Applicable | Spherical Bearing | 1.250 (31.75mm) | - | 20927 lbs | 7089 lbs | 0.656 16.66mm 21/32 | 0.750 (19.05mm) 3/4 | RoHS Compliant | ||
![]() R8-2RS-XE Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Bearing Steel | R | Active | Not Applicable | Ball Bearing | 1.125 (28.58mm) | Contact Seal (2) | 500 lbs | 885 lbs | 0.313 7.94mm 5/16 | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() GEZ25ES Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | Load | Active | Not Applicable | Spherical Bearing | 1.625 (41.28mm) | - | 37359 lbs | - | - | 1.000 (25.40mm) 1 | RoHS Compliant | ||
![]() GEZ38ES-2RS Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | Load | Active | Not Applicable | Spherical Bearing | 2.438 (61.91mm) | Contact Seal | 84379 lbs | 28129 lbs | 1.312 33.33mm | 1.500 (38.10mm) | RoHS Compliant | ||
![]() B36 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | - | Active | Not Applicable | Roller Bearing | 0.344 (8.74mm) 11/32 | - | - | - | 0.375 9.53mm 3/8 | 0.188 (4.78mm) 3/16 | RoHS Compliant | ||
![]() 12FNU12 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Polytetrafluoroethylene (PTFE) | INCH | Active | Not Applicable | Sleeve Bearing | 0.876 (22.24mm) | Self Lubricating | - | - | 1.130 28.58mm | 0.753 (19.14mm) | RoHS Compliant | ||
![]() R16 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Bearing Steel | R | Active | Not Applicable | Ball Bearing | 2.000 (50.80mm) | Open | 1110 lbs | 1735 lbs | 0.375 9.53mm | 1.000 (25.40mm) 1 | RoHS Compliant | ||
![]() COM10T Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Polytetrafluoroethylene (PTFE) | COM | Active | Not Applicable | Spherical Bearing | 1.188 (30.16mm) | - | 21280 lbs | - | 0.625 15.88mm 5/8 | 0.625 (15.88mm) 5/8 | RoHS Compliant | ||
![]() 6202ZZ Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Bearing Steel | 6200 | Active | Not Applicable | Ball Bearing | 1.378 (35.00mm) | Shield (2) | 675 lbs | 1180 lbs | 0.433 11.00mm | 0.591 (15.00mm) | RoHS Compliant | ||
![]() 08DU08 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Polytetrafluoroethylene (PTFE) | INCH | Active | Not Applicable | Sleeve Bearing | 0.594 (15.09mm) 19/32 | Self Lubricating | - | - | 0.500 12.70mm 1/2 | 0.500 (12.70mm) 1/2 | RoHS Compliant | ||
![]() GEZ38ES Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | Load | Active | Not Applicable | Spherical Bearing | 2.438 (61.91mm) | - | 84379 lbs | 28129 lbs | 1.312 33.33mm | 1.500 (38.10mm) | RoHS Compliant | ||
![]() B45 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | - | Active | Not Applicable | Roller Bearing | 0.437 (11.10mm) | - | - | - | 0.312 7.93mm | 0.250 (6.35mm) 1/4 | RoHS Compliant | ||
![]() 16NU20 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Polytetrafluoroethylene (PTFE) | INCH | Active | Not Applicable | Sleeve Bearing | 1.126 (28.59mm) | Self Lubricating | - | - | 1.250 31.75mm | 1.003 (25.46mm) | RoHS Compliant | ||
![]() 16NU12 Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | Polytetrafluoroethylene (PTFE) | INCH | Active | Not Applicable | Sleeve Bearing | 1.126 (28.59mm) | Self Lubricating | - | - | 0.750 19.05mm 3/4 | 1.003 (25.46mm) | RoHS Compliant | ||
![]() GEZ12ES Mechatronics Bearing Group | In Stock | - | Datasheet | 3 Weeks | - | Load | Active | Not Applicable | Spherical Bearing | 0.875 (22.23mm) 7/8 | - | 9337 lbs | 3156 lbs | 0.437 11.10mm 7/16 | 0.500 (12.70mm) 1/2 | RoHS Compliant |