- RoHS
- Packaging
- Series
- Tolerance
- Composition
- Manufacturer
- Resistance
- Temperature Coefficient
- Color
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
MEC switches Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Capacitance | Subcategory | Shielding | Current Rating | Termination Style | Failure Rate | Lead Spacing | Inductance | Ripple Current | Test Frequency | DC Resistance (DCR) | Q @ Freq | Illumination Type | Current - Saturation | Product Type | ESR | Number of Gangs | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1ZZ MEC switches | In Stock | - | - | - | - | - | - | Steel | UL;CSA | - | - | - | - | Hubbell | SS34 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Metallic | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() AQN2.5 MEC switches | 68 | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | - | 3MHz | 790kHz | - | - | Ferrite | - | - | - | - | -55°C ~ 125°C | Bulk | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | - | - | Wirewound | - | - | - | - | - | - | Unshielded | 62mA | - | - | - | 470µH | - | - | 26 Ohm Max | 40 @ 790kHz | - | -- | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | -- | ||
![]() AQC11-26.2 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3E-F69JH MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1F096135 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1804469 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1808369 MEC switches | In Stock | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | 50 | - | - | Cornell Dubilier | - | - | + 105 C | - 40 C | Details | 80 VDC | - | Bulk | SLP | - | 20 % | - | - | - | - | - | - | - | - | 2700 uF | Capacitors | - | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 30 mm | - | ||
![]() 1805569 MEC switches | In Stock | - | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | 100 | - | - | Cornell Dubilier | - | - | + 85 C | - 40 C | Details | 250 VDC | - | Bulk | SLPX | - | 20 % | - | - | - | 85 deg C, Snap-In Aluminum Electrolytic Capacitor | - | - | - | - | 330 uF | Capacitors | - | - | Snap In | - | 10 mm | - | 1.61 A | 120 Hz | - | - | - | - | Electrolytic Capacitors | 603 mOhms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 25 mm | - | ||
![]() 1ZB16LM136 MEC switches | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1ZC09123 MEC switches | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 275°C | Bulk | CP | 1.890 L x 0.492 W (48.00mm x 12.50mm) | ±5% | Active | 2 | ±400ppm/°C | - | 15 Ohms | Wirewound | - | 15W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | -- | - | - | ||
![]() 1642700 MEC switches | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 14 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | ||
![]() 3E-A60CD MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS11-10.4 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS11-09.5 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1ZC16LM123 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS038-15.0 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS081-15.0 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS002-12.0 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS118-10.4 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1LS031-15.0 MEC switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |