- Series
- Ingress Protection
- Mounting Type
- Operating Force
- Operating Temperature
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
MEC switches Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Hole Diameter | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FSH9 MEC Switches | 1641 | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | 10000000 Cycle(s) | -40°C~160°C | Tube | 2003 | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.31 | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | PUSHBUTTON SWITCH | 50mA | 300gf | - | - | - | Top Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.1mm | 8.4mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH93582 MEC Switches | 1506 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | Silver | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | - | IP67 - Dust Tight, Waterproof | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Red | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5ETH965 MEC Switches | 865 |
| - | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 650gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FTH98020 MEC Switches | 599 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | 10000000 Cycle(s) | -40°C~160°C | Bulk | 2015 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.31 | IP67 - Dust Tight, Waterproof | - | PC Pin | 12.5mm | 9.6 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | 2.0 2.1VDC | LED, Red/Green | SPST | Illuminated | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | 300gf | Illuminated, LED | - | - | Top Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | - | 8.2mm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FTH942 MEC Switches | 185 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GSH93501 MEC Switches | 609 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Silver | - | -40°C~160°C | Tube | 2012 | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.35VDC | LED, Blue | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FSH942 MEC Switches | 513 |
| Datasheet | 29 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Yellow | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GSH93561 MEC Switches | 11 | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyphenylene Sulfide (PPS) | Silver | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.05VDC | LED, White | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5ETH935 MEC Switches | 23 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | Silver | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | - | IP67 - Dust Tight, Waterproof | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | 50mA | 350gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FTH961 MEC Switches | 8 |
| Datasheet | 29 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 3.05VDC | LED, White | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | White | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5ETH920 MEC Switches | 3137 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH935NCNO MEC Switches | 1420 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | - | - | -40°C~160°C | Tube | 2016 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | KEYPAD SWITCH | - | 350gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FSH922 MEC Switches | 1180 |
| Datasheet | 29 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 2.2VDC | LED, Green | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Green | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ETL9-10.4 MEC Switches | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Silver | - | -40°C~115°C | Tube | - | Multimec® 3 | Obsolete | 1 (Unlimited) | PC Pin, Through Hole | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 30mOhm | 10mOhm | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | 900 μm | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | 10.4mm | 10.1mm | - | 5.3mm | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ESH9-10.4 MEC Switches | 802 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | -40°C~160°C | Tube | - | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing, SMD/SMT | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | - | - | 5.3mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FSH982 MEC Switches | 72 | - | Datasheet | 29 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -30°C | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 2VDC | LED, Red | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Red | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FTL645 MEC Switches | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | -40°C~115°C | Tube | 2006 | Multimec® 3 | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.3VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FTH98222 MEC Switches | 358 | - | Datasheet | 29 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 2.0 2.2VDC | LED, Red/Green | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Green, Red | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.3mm | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FTL680 MEC Switches | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Gold, Silver | 10000000 Cycle(s) | -40°C~115°C | Tube | 2004 | Multimec® 3 | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | Red | 8536.50.90.31 | IP67 - Dust Tight, Waterproof | - | PC Pin | 12.5mm | 9.6 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | 2VDC | LED, Red | SPST | Illuminated | 10,000,000 Cycles | PUSHBUTTON SWITCH | 50mA | 300gf | Illuminated, LED | - | - | Top Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | 10.1mm | 8.2mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FSH9R MEC Switches | 57807 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | -40°C~160°C | Tape & Reel (TR) | 2011 | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 10.40mm | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |