- Series
- Ingress Protection
- Mounting Type
- Operating Force
- Operating Temperature
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
MEC switches Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Hole Diameter | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Test Voltage | Features | Height | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FTH9RAS MEC Switches | 859 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Polybutylene Terephthalate (PBT) | - | - | 10000000 Cycle(s) | - | -40°C~160°C | Bulk | 2015 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Black | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 17.8mm | 10 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | Side Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | - | 1 | - | Sealed - Flux Protection | - | - | 12mm | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ASH942 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -30°C | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ASH982 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Red | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ATH942 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ATH982 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Red | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ATH922 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.2VDC | LED, Green | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4ASH98222 MEC Switches | In Stock | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -30°C | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.0 2.2VDC | LED, Red/Green | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ESH9-09.5 MEC Switches | 9534 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C~160°C | Tube | - | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing, SMD/SMT | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 9.50mm | - | - | Sealed - Flux Protection | - | - | - | - | 4.4mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ATH9Q MEC Switches | 45 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C~160°C | Tube | 2006 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | - | 160°C | -40°C | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | Non-Illuminated | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3CTL9 MEC switches | In Stock | - | - | - | Silver | - | - | - | - | - | - | Silver | - | Compliant | - | - | - | - | - | - | Through Hole | - | 115 °C | -40 °C | Black | - | - | 50 mA | - | - | - | - | - | - | 30 mΩ | 10 mΩ | - | - | - | SPST | - | - | - | 50 mA | 3 N | - | - | 900 µm | - | - | - | - | - | - | - | - | - | - | 6.4 mm | 10.1 mm | - | - | 1.3 mm | No SVHC | - | IP67 | ||
![]() 3CSH9 MEC Switches | 4995 | - | Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | Silver | 10000000 Cycle(s) | - | -40°C~160°C | Tube | 2002 | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing | - | - | - | Black | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | 10.1092mm | 10.1092 mm | Standard | SPST-NO | Off-Mom | 30mOhm | 10mOhm | 0.05A | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | 900 μm | Top Actuated | 0.05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | OFF-(ON) | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | 6.4mm | 10.1mm | - | - | 1.3mm | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH93522 MEC Switches | 358 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | - | Silver | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.2VDC | LED, Green | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5ESH920 MEC Switches | 30390 |
| - | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ETH9-10.4 MEC Switches | 4679 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | -40°C~160°C | Tube | - | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | 10.4mm | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FSH901 MEC Switches | 1652 |
| Datasheet | 29 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | Gold, Silver | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 3.35VDC | LED, Blue | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Blue | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | 10.3mm | - | - | - | Unknown | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH93542 MEC Switches | 112 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | - | Silver | - | - | -40°C~160°C | Tube | 2012 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ATL6 MEC Switches | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Plastic | Polybutylene Terephthalate (PBT) | WHITE | Gold, Silver | 10000000 Cycle(s) | - | -40°C~115°C | Tube | 2002 | Multimec® 3 | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | IP67 - Dust Tight, Waterproof | unknown | 50mA | PC Pin | 12.4968mm | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | - | Top Actuated | 0.05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | OFF-(ON) | 1.00mm | 6.40mm | - | 250V | Sealed - Flux Protection | - | 12.5mm | 6.4008mm | 0.157 inch | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GSH93542 MEC Switches | 996 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | Silver | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Yellow | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH93561 MEC Switches | 55 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C~160°C | Tube | 2009 | Multimec® 5 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.05VDC | LED, White | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 350gf | Illuminated, LED | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 6CJ1NOPR MEC Switches | 50 | - | Datasheet | 29 Weeks | - | - | Surface Mount | - | - | Silicon Rubber | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Ultramec™6C | Active | 1 (Unlimited) | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | J Lead | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | 3,000,000 Cycles | - | 50mA | 370gf | - | - | - | Top Actuated | - | 8.00mm x 8.00mm | 0.05A @ 24VDC | - | 0.30mm | 2.50mm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |