- Series
- Ingress Protection
- Mounting Type
- Operating Force
- Operating Temperature
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
MEC switches Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Material | Actuator Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FTH9 MEC Switches | 28397 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | Plastic | Polybutylene Terephthalate (PBT) | Silver | 10000000 Cycle(s) | 24V | -40°C~160°C | Tube | 2014 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.31 | 24V | - | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | - | 9.6 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | PUSHBUTTON SWITCH | 50mA | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 4 | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | 10mm | 10mm | - | 4mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4FTH901 MEC Switches | 721 |
| Datasheet | 29 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | Gold, Silver | - | - | -30°C~85°C | Tube | 2006 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | 10MOhm | - | 3.35VDC | LED, Blue | - | SPST | Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | Illuminated, LED | Blue | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | 10.3mm | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ATH9 MEC Switches | 875 | - | Datasheet | 29 Weeks | Silver | Through Hole | Through Hole | - | Plastic | Polyphenylene Sulfide (PPS) | Silver | - | - | -40°C~160°C | Tray | 2006 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | - | 2 | 160°C | -40°C | Black | - | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | Non-Illuminated | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ESH9 MEC Switches | 7174 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | Plastic | Polyphenylene Sulfide (PPS) | Silver | 10000000 Cycle(s) | - | -40°C~160°C | Tube | 2006 | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Black | - | - | TR | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | 10.1mm | 10.1 mm | Plunger for Cap | SPST-NO | Off-Mom | 30mOhm | - | 0.05A | - | - | IP67; MOISTURE PROOF | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | 50mA | 300gf | - | - | Top Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | - | 1 | 2ms | Sealed - Flux Protection | - | - | 5.1mm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FTL624 MEC Switches | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~115°C | Tube | 2011 | Multimec® 3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Green | - | - | Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 5GSH935 MEC Switches | 168 | - | - | 31 Weeks | - | Surface Mount | Surface Mount | - | Plastic | Polyphenylene Sulfide (PPS) | Silver | 1000000 Cycle(s) | - | -40°C~160°C | Bulk | 2012 | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 24V | - | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | 10.0076mm | 10.0076 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | 50mA | 350gf | - | - | Top Actuated | 0.05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | No SVHC | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ESH9-08.0 MEC Switches | 8840 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | Tube | - | Multimec® 3 | Active | 1 (Unlimited) | Gull Wing, SMD/SMT | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | - | 50mA | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.00mm | - | - | Sealed - Flux Protection | - | - | - | 2.9mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3ATL6Q MEC Switches | In Stock | - | - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~115°C | Tube | - | Multimec® 3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 3FTH987 MEC Switches | 107 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~160°C | Tube | 2015 | Multimec® 3 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Red | - | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 3FTL689 MEC Switches | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~115°C | Tube | 2011 | Multimec® 3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2VDC | LED, Red | - | - | Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 5GSH920 MEC Switches | 3159 |
| - | 29 Weeks | Silver | - | Surface Mount | NO | - | Polyphenylene Sulfide (PPS) | - | 1000000 Cycle(s) | - | -40°C~160°C | Bulk | - | Multimec® 5 | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 24V | - | IP67 - Dust Tight, Waterproof | - | 50mA | Gull Wing | 10mm | 10 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | Top Actuated | .05A@24VDC | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | 1 | - | Sealed - Flux Protection | - | - | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() 5ETH955NCNO MEC Switches | In Stock | - | - | - | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | Tube | 2015 | Multimec® 5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 550gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 5ETH920NCNO MEC Switches | In Stock | - | - | - | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | Tube | 2015 | Multimec® 5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 3ETL9-09.5 MEC Switches | 590 | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~115°C | Tube | - | Multimec® 3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 9.50mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() 4ATH961 MEC Switches | In Stock | - | - | 29 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -30°C~85°C | Tray | 2012 | Multimec® 4 | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.05VDC | LED, White | - | SPST | Illuminated | 10,000,000 Cycles | - | - | 300gf | Illuminated, LED | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 8.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 5GTH920Q MEC Switches | 34 |
| - | 29 Weeks | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | Tube | 2017 | Multimec® 5 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | - | - | 200gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5GSH93529 MEC Switches | 41 |
| - | - | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | - | - | 5G | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, Green | - | - | Illuminated | 10,000,000 Cycles | - | - | 350gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3FTH945 MEC Switches | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -40°C~160°C | Tube | 2015 | Multimec® 3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.3VDC | LED, Yellow | - | - | Illuminated | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 10.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | ||
![]() SM000299 MEC Switches | 41 |
| - | 29 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5GSH965 MEC Switches | 41 |
| - | 29 Weeks | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -40°C~160°C | Tray | - | Multimec® 5 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | KEYPAD SWITCH | - | 650gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | 6.40mm | - | - | Sealed - Flux Protection | - | - | - | - | - | ROHS3 Compliant | - |