- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- Drop-out Value-Min
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Pull-in Value-Max
Attribute column
Manufacturer
MEDER Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | HTS Code | Reach Compliance Code | Body Length or Diameter | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Pull-in Value-Max | Pull-in Value-Min | Drop-out Value-Min | Resonant Frequency-Nom | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ORD213 Standex-Meder Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | MEDER ELECTRONIC AG | - | - | Obsolete | EAR99 | 8536.50.70.00 | unknown | 1.8 mm | SPST | 0.1 A | HERMETICALLY SEALED | 24 V | SOLDER | DRY REED SWITCH | 0.1 A | .1A@24VAC | .1A@24VDC | 24 V | 40 AT | 10 AT | 5 AT | 11 kHz | 7 mm | ||
![]() ORD324 Standex-Meder Electronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | MEDER ELECTRONIC AG | 125 °C | -40 °C | Obsolete | EAR99 | 8536.50.70.00 | unknown | 2.2 mm | - | 0.5 A | - | 200 V | SOLDER | DRY REED SWITCH | - | - | .5A@200VDC | - | 50 AT | 10 AT | 5 AT | 5 kHz | 14 mm |