- Inductance
- Shielding
- Series
- Type
- Packaging
- RoHS
- Applications
- Height
- Length
- Maximum DC Current
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
MEDER Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Subcategory | Shielding | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Product Type | Self Resonant Frequency | Product | Saturation Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ2007-4R4-15-G Meder | In Stock | - | - | - | - | - | - | 25 | - | - | - | 18 A | 3.6 mOhms | + 125 C | - 30 C | PCB Mount | 8020074415 | - | Details | - | - | Bulk | PQ20 | - | - | - | Standard | Planar Inductor | Power | - | Unshielded | - | SMD/SMT | 4.4 uH | - | - | - | - | - | Power Inductors | 16 A | - | - | 7.06 mm | - | 21.25 mm | 14 mm | - | ||
![]() CIR4R7MCT MEDER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Unshielded | 500 mA | - | 4.7 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ2006-1R0-30-G MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 25 | - | Standex Electronics | - | 83 A | 1 mOhms | + 125 C | - 30 C | PCB Mount | 8020061030 | - | Details | - | - | Bulk | PQ20 | - | - | - | Standard | Planar Inductor | Power | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 1 uH | - | - | - | Fixed Inductors | - | Power Inductors | 35 A | Power Inductors - SMD | - | 6.06 mm | - | 21.25 mm | 14 mm | - | ||
![]() PQ3218-3R3-70-T MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 600 | - | Standex Electronics | - | 80 A | 1.1 mOhms | + 125 C | - 30 C | PCB Mount | 8032183370 | - | Details | - | - | Bulk | PQ32 | - | - | - | Standard | Planar Inductor | Power | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | 3.3 uH | - | - | - | Fixed Inductors | - | Power Inductors | - | Power Inductors - SMD | - | 18 mm | - | 32 mm | 22.5 mm | - | ||
![]() PQ2006-1R0-40-G Meder | In Stock | - | - | - | - | - | - | - | - | - | - | 40 A | - | + 125 C | - 30 C | PCB Mount | - | - | Details | - | - | - | PQ20 | - | - | - | Standard | Planar Inductor | Power | - | Unshielded | - | SMD/SMT | 1 uH | - | - | - | - | - | Power Inductors | - | - | - | 6 mm | - | 21.25 mm | 14 mm | - | ||
![]() PQ2613-1R0-80-G STANDEXMEDER | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | -- | - | Ferrite | - | - | - | - | - | - | - | - | - | -30°C ~ 125°C | Bulk | PQ | 1.043" L x 0.748" W (26.50mm x 19.00mm) | -- | Obsolete | - | Planar | - | - | Unshielded | 80A | - | 1µH | 1.2 mOhm | -- | 120A | - | - | - | - | - | - | - | 0.520" (13.20mm) | - | - | -- | ||
![]() PQ3218-6R0-50-T STANDEXMEDER | In Stock | - | - | Through Hole | Nonstandard | -- | MEDER electronic (Standex) | 600 | -- | Standex Electronics | Ferrite | 57 A | 1.5 mOhms | + 125 C | - 30 C | PCB Mount | 8032186050 | - | Details | 2.110353 oz | -30°C ~ 125°C | Bulk | PQ | 1.260" L x 0.886" W (32.00mm x 22.50mm) | -- | Active | Standard | Planar | Power | Inductors, Chokes & Coils | Unshielded | 50A | SMD/SMT | 6µH | 1.5 mOhm | -- | 57A | Fixed Inductors | - | Power Inductors | 51 A | Power Inductors - SMD | - | 18 mm | 0.728" (18.50mm) | 32.5 mm | 22.5 mm | -- | ||
![]() PQ2007-0R4-70-G STANDEXMEDER | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | -- | - | Ferrite | - | - | - | - | - | - | - | - | - | -30°C ~ 125°C | Bulk | PQ | 0.837" L x 0.551" W (21.25mm x 14.00mm) | -- | Obsolete | - | Planar | - | - | Unshielded | 70A | - | 400nH | 0.7 mOhm | -- | 83A | - | - | - | - | - | - | - | 0.286" (7.26mm) | - | - | -- |