- Coil Voltage
- CoilResistance
- Series
- Contact Form
- Switching Voltage
- Maximum Switched Current
- Features
- Factory Pack QuantityFactory Pack Quantity
- Maximum Switched Power
- RoHS
- Brand
- Manufacturer
Attribute column
Manufacturer
MEDER Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | AC Voltage Rating (Max) | Brand | CoilResistance | Contact Materials | Contact Resistance Max | Current Carry(Max) | DC Voltage Rating (Max) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Glass Length | Manufacturer | Maximum Operating Temperature | Maximum Switched Current | Maximum Switched Power | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operating Time(Max) | Part # Aliases | Product Diameter (mm) | Proximity Sensor Switching Mode | Proximity Sensor Type | Rad Hardened | Release Time(Max) | RoHS | Switch Configuration | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Depth | Frequency | Base Part Number | Pin Count | Termination Style | Operating Supply Voltage | Contact Resistance | Operating Supply Current | Output Configuration | Number of Poles | Current - Supply | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Sensing Distance | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Sensing Method | Current Rating (Max) | Contact Configuration | Features | Coil Suppression Diode | Product Category | Count | Product Length (mm) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP05-1A72-11D STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 VDC | 3.5 VDC | - | -20°C ~ 70°C | Tube | DIP | Active | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 0.5ms | 5VDC | Non Latching | - | 200VAC, 200VDC - Max | 10.0mA | 0.1ms | 1A | 50 mW | - | - | - | Diode | - | - | - | - | - | - | - | ||
![]() BE05-2A88-P STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 VDC | 3.5 VDC | - | -- | Tube | BE | Obsolete | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | 5VDC | Non Latching | - | 1000VAC, 1000VDC - Max | 71.4mA | - | 1A | -- | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() H24-1A69 STANDEXMEDER | In Stock | - | - | Chassis Mount | - | - | - | MEDER electronic (Standex) | 700 Ohms | -- | - | - | - | 54 x 18 x 30mm | - | - | Standex Electronics | +70°C | 3 A | 50 W | -20°C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.6 VDC | 16.8 VDC | 2 oz | -20°C ~ 70°C | Bulk | H | Active | - | Relays | - | 18mm | - | - | - | Wire Leads | - | 150 mΩ | - | - | 1 | - | SPST-NO (1 Form A) | Through Hole | Reed Relays | -20 → +70°C | 3ms | 24VDC | Non Latching | - | 10000VAC, 10000VDC - Max | 34.3mA | 1.5ms | 3A | 822 mW | - | - | SPST | -- | - | Reed Relays | - | - | 30mm | 54mm | - | ||
![]() HE12-1A83-03 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | MEDER electronic (Standex) | 250 Ohms | -- | - | - | - | - | 25 | - | Standex Electronics | - | 3 A | 50 W | - | - | - | - | - | - | 8512183003 | - | - | - | - | - | Details | - | 1 VDC | 9 VDC | 1.330199 oz | -20°C ~ 70°C | Bulk | HE | Active | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | 3ms | 12VDC | Non Latching | - | 7500VAC, 7500VDC - Max | 46.2mA | 1.5ms | 3A | 575 mW | - | - | - | -- | No | Reed Relays | - | - | - | - | - | ||
![]() DIP05-1A72-12D STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | MEDER electronic (Standex) | 500 Ohms | -- | - | - | - | - | 25 | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | 3205100112 | - | - | - | - | - | Details | - | 0.75 VDC | 3.5 VDC | 0.124799 oz | -20°C ~ 70°C | Tube | DIP | Active | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | 0.5ms | 5VDC | Non Latching | - | 200VAC, 200VDC - Max | 10.0mA | 0.1ms | 1A | 50 mW | - | - | - | Diode | - | Reed Relays | - | - | - | - | - | ||
![]() SIL12-1A72-71L STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | MEDER electronic (Standex) | 1 kOhms | -- | - | - | - | - | 25 | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | 3312100071 | - | - | - | - | - | Details | - | 1.8 VDC | 8.4 VDC | 0.056438 oz | -20°C ~ 70°C | Tube | SIL | Active | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | 0.7ms | 12VDC | Non Latching | - | 200VAC, 200VDC - Max | 12.0mA | 0.1ms | 500mA | 145 mW | - | - | - | -- | No | Reed Relays | - | - | - | - | - | ||
![]() SIL12-1A85-76D3K STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | 500 Ohms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 VDC | 8.4 VDC | - | -20°C ~ 70°C | Tube | SIL HV | Obsolete | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | 1.1ms | 12VDC | Non Latching | - | 1000VAC, 1000VDC - Max | 24.0mA | 0.1ms | 1A | 288 mW | - | - | - | Diode | - | - | - | - | - | - | - | ||
![]() DIP05-1A72-12L STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | MEDER electronic (Standex) | 500 Ohms | -- | - | - | - | - | 25 | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | 3205100012 | - | - | - | - | - | Details | - | 0.75 VDC | 3.5 VDC | 0.052205 oz | -20°C ~ 70°C | Tube | DIP | Active | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | 0.5ms | 5VDC | Non Latching | - | 200VAC, 200VDC - Max | 10.0mA | 0.1ms | 1A | 50 mW | - | - | - | -- | No | Reed Relays | - | - | - | - | - | ||
![]() ORD311-1015 STANDEXMEDER | In Stock | - | Datasheet | - | - | - | 100 | - | - | - | 200(mohm) | 0.5(A) | 100 | - | - | 7(mm) | - | - | - | - | - | - | Through Hole | - | - | 0.3(ms) | - | 1.8(mm) | - | - | No | 0.05(ms) | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | - | - | 35.8(mm) | - | - | - | ||
![]() MK06-10-E STANDEXMEDER | In Stock | - | Datasheet | - | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | - | 500 | - | Standex Electronics | + 85 C | - | - | - 20 C | Through Hole | Through Hole | -20C to 85C | Commercial | - | 2261071700 MK6-10-E | - | NC | REED | No | - | Details | - | - | - | 0.252297 oz | - | Bulk | MK06 | - | - | Sensors | - | - | - | - | 2 | - | 200 V | - | 500 mA | SPST-NO | - | - | - | - | - | - | - | - | - | 30 mm | - | - | - | - | - | Magnetic | - | - | - | - | Proximity Sensors | - | - | 5.72 mm | 25.4 mm | 3.81 mm | ||
![]() HM24-1A83-26 MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 1 kOhms | - | - | - | - | - | 24 | - | Standex Electronics | - | 3 A | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | HM | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | 24 VDC | - | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | - | ||
![]() MRE12-1A79-HI MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | - | - | - | Standex Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.272192 oz | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() SIL05-1A72-71LHR MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | - | - | - | Standex Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.055733 oz | - | - | SIL | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() SHV05-1A85-78L4K MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 140 Ohms | - | - | - | - | - | 24 | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | - | 3305185478 | - | - | - | - | - | Details | - | - | - | 0.210427 oz | - | Tube | SHV | - | - | Relays | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | 5 VDC | - | - | 1 kV | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() CRR03-1AS MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | 70 Ohms | - | - | - | - | - | 1000 | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026973 oz | - | MouseReel | CRR | - | Ultra Miniature | Relays | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | SPST (1 Form A) | - | Reed Relays | - | - | 3 VDC | - | - | 170 VDC | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() CRR05-1B MEDER | In Stock | - | - | - | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | - | 1000 | - | Standex Electronics | - | 500 mA | - | - | - | - | - | - | - | 9605180112 | - | - | - | - | - | Details | - | - | - | 0.033312 oz | - | MouseReel | CRR | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | Reed Relays | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | - | ||
![]() MRE24-1A66 MEDER | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | MEDER electronic (Standex) | - | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | Active | VCXO | Relays | 2.375 V ~ 2.625 V | - | 24.576MHz | IDT8N3SV75FC | - | - | - | - | - | - | - | 120mA | - | - | Reed Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | -- | - | - | - | - | ||
![]() BE12-2A66-P STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | 445 Ohms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 VDC | 8.4 VDC | - | -20°C ~ 70°C | FOAM | BE | Active | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 0.5ms | 12VDC | Non Latching | - | 200VAC, 200VDC - Max | 27.0mA | 0.1ms | 500mA | 324 mW | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() H24-1B69 Meder | In Stock | - | - | - | - | - | - | - | 700 Ohms | - | - | - | - | - | - | - | - | - | 3 A | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | - | 24 VDC | - | - | 10 kVDC | - | - | - | - | - | - | - | Sealed relay | - | - | - | - | - | - | - | ||
![]() DIP12-1A72-12D STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | MEDER electronic (Standex) | 1 kOhms | -- | - | - | - | - | 25 | - | Standex Electronics | - | 500 mA | 15 W | - | - | - | - | - | - | 3212100112 | - | - | - | - | - | Details | - | 1.8 VDC | 8.4 VDC | 0.122154 oz | -20°C ~ 70°C | Tube | DIP | Active | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | - | Reed Relays | - | 0.5ms | 12VDC | Non Latching | - | 200VAC, 200VDC - Max | 12.0mA | 0.1ms | 1A | 145 mW | - | - | - | Diode | Yes | Reed Relays | - | - | - | - | - |