- Coil Voltage
- CoilResistance
- Series
- Contact Form
- Switching Voltage
- Maximum Switched Current
- Features
- Factory Pack QuantityFactory Pack Quantity
- Maximum Switched Power
- RoHS
- Brand
- Manufacturer
Attribute column
Manufacturer
MEDER Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | AC Voltage Rating (Max) | Brand | CoilResistance | Contact Materials | Contact Resistance Max | Current Carry(Max) | DC Voltage Rating (Max) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Glass Length | Illuminated | Manufacturer | Maximum Operating Temperature | Maximum Switched Current | Maximum Switched Power | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part # Aliases | Product Diameter (mm) | Rad Hardened | Release Time(Max) | RoHS | Switch Configuration | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Current Rating | Termination Style | Contact Resistance | Number of Poles | Throw Configuration | Switch Type | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Coil Voltage (DC) | Current Rating (Max) | Contact Configuration | Operate Range | Lamp Type | Features | Coil Suppression Diode | Product Category | Product Length (mm) | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS05-1A31-75L STANDEXMEDER | In Stock | - | - | Through Hole | Through Hole | - | - | 100 Ohms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.75 VDC | 3.5 VDC | - | -20°C ~ 70°C | Tube | MS | Obsolete | PC Pin | 70 °C | -20 °C | - | - | - | PC Pin | - | - | SPST | - | 2 A | SPST-NO (1 Form A) | Reed | - | - | - | - | 1ms | 5VDC | Non Latching | 1000VAC, 1000VDC - Max | 50.0mA | 0.7ms | 2A | 250 mW | 5 V | - | - | - | - | -- | - | - | - | - | - | Lead Free | ||
![]() MS12-1A87-75L STANDEXMEDER | In Stock | - | - | - | Through Hole | - | MEDER electronic (Standex) | 700 Ohms | -- | - | - | - | 15.2 x 3.81 x 6.8mm | 32 | - | - | Standex Electronics | +70°C | 500 mA | 10 W | -20°C | - | - | - | - | 4212187075 | - | - | - | Details | - | 1.8 VDC | 8.4 VDC | 0.031747 oz | -20°C ~ 70°C | Tube | MS | Active | - | - | - | Relays | 3.81mm | - | PC Pin | 150 mΩ | - | - | - | - | SPST-NO (1 Form A) | - | Through Hole | Reed Relays | -20 → +70°C | - | 0.5ms | 12VDC | Non Latching | 200VAC, 200VDC - Max | 17.1mA | 0.1ms | 500mA | 205 mW | - | - | SPST | - | - | -- | No | Reed Relays | - | 6.8mm | 15.2mm | - | ||
![]() BE05-1A66-P STANDEXMEDER | In Stock | - | - | - | Through Hole | - | MEDER electronic (Standex) | 140 Ohms | -- | - | - | - | - | 39 | - | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | 8805171100 | - | - | - | Details | - | 0.75 VDC | 3.5 VDC | - | -20°C ~ 70°C | Tube | BE | Active | - | - | - | Relays | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | Reed Relays | - | - | 0.5ms | 5VDC | Non Latching | 200VAC, 200VDC - Max | 35.8mA | 0.1ms | 500mA | 179 mW | - | - | - | - | - | Sealed - Fully | No | Reed Relays | - | - | - | - | ||
![]() BT05-2A66 STANDEXMEDER | In Stock | - | - | - | Through Hole | - | - | 900 Ohms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 VDC | 3.8 VDC | - | -20°C ~ 85°C | Tube | BT | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | 0.5ms | 5VDC | Non Latching | 200VAC, 200VDC - Max | 5.6mA | 0.1ms | 500mA | 30 mW | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() DIP24-2A72-21D STANDEXMEDER | In Stock | - | - | - | Through Hole | - | MEDER electronic (Standex) | 2 kOhms | -- | - | - | - | - | 25 | - | - | Standex Electronics | - | 500 mA | 15 W | - | - | - | - | - | 3224200121 | - | - | - | Details | - | 3.6 VDC | 16.8 VDC | 0.112594 oz | -20°C ~ 70°C | Tube | DIP | Active | - | - | - | Relays | - | - | PC Pin | - | - | - | - | - | DPST-NO (2 Form A) | - | - | Reed Relays | - | - | 0.5ms | 24VDC | Non Latching | 200VAC, 200VDC - Max | 12.0mA | 0.1ms | 1A | 290 mW | - | - | - | - | - | Diode | Yes | Reed Relays | - | - | - | - | ||
![]() KSK-1A83-100150 STANDEXMEDER | In Stock | - | Datasheet | - | - | 7500V VAC | MEDER electronic (Standex) | - | - | 250 mohm | 5 A | 7500V VDC | - | 100 | 53.4 mm | Non-Illuminated | Standex Electronics | - | - | - | - | Through Hole | -20C to 130C | 130C | -20C | 2118300150 | 0.54 mm | No | 1.5 ms | Details | N.O. | - | - | - | - | Bulk | KSK-1A83 | - | - | - | - | Switches | - | 3 A | Axial | - | - | - | Reed | - | Form A | - | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | 100 At to 150 At | - | - | - | Magnetic / Reed Switches | 81.6 mm | - | - | - | ||
![]() KT24-1A-40L-SMD MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 1.8 kOhms | - | - | - | - | - | 250 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 9024185401 | - | - | - | Details | - | - | - | 0.164024 oz | - | MouseReel | KT | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 24 VDC | - | 1 kVAC, 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() DIL12-2C90-63L MEDER | In Stock | - | - | - | PCB Mount | - | MEDER electronic (Standex) | 680Ω | - | - | - | - | 20.1 x 10.2 x 10.2mm | - | - | - | Standex Electronics | +70°C | 500 mA | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIL | - | - | - | - | Relays | 10.2mm | - | - | 150 mΩ | 2 | - | - | - | - | - | Through Hole | Reed Relays | -20 → +70°C | - | - | 12V dc | - | - | - | - | - | 210mW | - | - | DPDT | - | - | - | - | Reed Relays | - | 10.2mm | 20.1mm | - | ||
![]() HM12-1B69-06 MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 150 Ohms | - | - | - | - | - | 12 | - | - | Standex Electronics | - | 3 A | 50 W | - | - | - | - | - | 8412569006 | - | - | - | Details | - | - | - | 2.429419 oz | - | - | HM | - | - | - | - | Relays | - | - | - | - | - | - | - | - | SPST (1 Form B) | - | - | Reed Relays | - | - | - | 12 VDC | - | 10 kVAC, 10 kVDC | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | ||
![]() KT12-1A-40L-THT MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 475 Ohms | - | - | - | - | - | 15 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 9012185400 | - | - | - | Details | - | - | - | 0.164024 oz | - | Bulk | KT | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 12 VDC | - | 1 kVAC, 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() DIP24-1A72-11D MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 2 kOhms | - | - | - | - | - | - | - | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | DIP | - | - | - | - | Relays | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 24 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | ||
![]() SIL24-1A72-71D MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 2 kOhms | - | - | - | - | - | 25 | - | - | Standex Electronics | - | 1 A | 15 W | - | - | - | - | - | 3324100171 | - | - | - | Details | - | - | - | 0.056438 oz | - | Tube | SIL | - | - | - | - | Relays | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Reed Relays | - | - | - | - | ||
![]() DIP12-1C90-51F MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 500 Ohms | - | - | - | - | - | 25 | - | - | Standex Electronics | - | 500 mA | 20 W | - | - | - | - | - | 3212190751 | - | - | - | Details | - | - | - | - | - | - | DIP | - | - | - | - | Relays | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | Reed Relays | - | - | - | 12 VDC | - | 175 VAC, 175 VDC | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | ||
![]() SIL05-1A72-71D MEDER | In Stock | - | - | - | PCB Mount | - | MEDER electronic (Standex) | 500Ω | - | - | - | - | 19.8 x 5.08 x 7.8mm | 25 | - | - | Standex Electronics | +70°C | 1 A | 15 W | -20°C | - | - | - | - | 3305100171 | - | - | - | Details | - | - | - | 0.056438 oz | - | Tube | SIL | - | - | - | - | Relays | 5.08mm | - | - | 150 mΩ | - | - | - | - | SPST (1 Form A) | - | Through Hole | Reed Relays | -20 → +70°C | - | - | 5V dc | - | - | - | - | - | 50mW | - | - | SPST | - | - | - | - | Reed Relays | - | 7.8mm | 19.8mm | - | ||
![]() SHV05-1A85-78D3K MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 180 Ohms | - | - | - | - | - | 24 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 3305185678 | - | - | - | Details | - | - | - | 0.053264 oz | - | Tube | SHV | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 5 VDC | - | 1 kV | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() KT12-1A-40L-SMD MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 475 Ohms | - | - | - | - | - | 250 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 9012185401 | - | - | - | Details | - | - | - | 0.164024 oz | - | MouseReel | KT | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 12 VDC | - | 1 kVAC, 1 kVDC | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() SHV12-1A85-78D3K MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 500 Ohms | - | - | - | - | - | 24 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 3312185678 | - | - | - | Details | - | - | - | 0.224448 oz | - | Tube | SHV | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 12 VDC | - | 1 kV | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() SHV05-1A85-78L2K MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 180 Ohms | - | - | - | - | - | 24 | - | - | Standex Electronics | - | 1 A | 100 W | - | - | - | - | - | 3305185278 | - | - | - | Details | - | - | - | 0.293923 oz | - | Tube | SHV | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 5 VDC | - | 1 kV | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - | ||
![]() HM24-1A83-08 MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 1 kOhms | - | - | - | - | - | 12 | - | - | Standex Electronics | - | 3 A | 50 W | - | - | - | - | - | 8424183008 | - | - | - | Details | - | - | - | 2 oz | - | - | HM | - | - | - | - | Relays | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 24 VDC | - | 7.5 kVAC, 7.5 kVDC | - | - | - | - | - | - | - | - | - | Sealed relay | - | Reed Relays | - | - | - | - | ||
![]() DIP24-1A72-13L MEDER | In Stock | - | - | - | - | - | MEDER electronic (Standex) | 2 kOhms | - | - | - | - | - | 1 | - | - | Standex Electronics | - | 500 mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.504594 oz | - | Tube | DIP | - | - | - | - | Relays | - | - | Solder Pin | - | - | - | - | - | SPST (1 Form A) | - | - | Reed Relays | - | - | - | 24 VDC | - | 200 VAC, 200 VDC | - | - | - | - | - | - | - | - | - | - | - | Reed Relays | - | - | - | - |