- Series
- Termination Style
- Packaging
- RoHS
- Operate Range
- Factory Pack QuantityFactory Pack Quantity
- Type
- Mounting Styles
- Part # Aliases
- Brand
- Manufacturer
- Product Category
Attribute column
Manufacturer
MEDER Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Connections | Contact Materials | Description/Function | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Part # Aliases | Resistance (coil) | RoHS | Switching current (max.) | Switching voltage (max.) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Capacitance | Subcategory | Current Rating | Termination Style | Operating Supply Voltage | Circuit | Operating Supply Current | Output Configuration | Switch Type | Contact Form | Product Type | Illumination Color | Operate Time | Sensing Distance | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Lamp Type | Features | Release Range | Product Category | Height | Length | Width | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK15-C-1 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 2500 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9151710013 | - | Details | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK15 | Active | Molded Body | 0.3pF | Sensors | - | Axial, Flat | 200 V | SPST-NO | 500 mA | - | - | - | - | - | 0.5ms | - | 0.05ms | Magnetic | 10W | 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 180V | 180V | - | - | -- | Proximity Sensors | 2.5 mm | 16 mm | 2.5 mm | 0.768" (19.50mm) | -- | ||
![]() MK23-35-B-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | - | - | 2500 | - | Standex Electronics | - | - | + 125 C | - | - 20 C | SMD/SMT | - | 9231350022 | - | Details | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | 0.3pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 1 A | - | - | - | - | - | 0.5ms | - | 0.1ms | Magnetic | 15W | 0.087" Dia x 0.413" L (2.20mm x 10.50mm) | 1A (AC/DC) | 10 ~ 15AT | 1.25A (AC/DC) | 200V | 200V | - | - | -- | Proximity Sensors | 2.2 mm | 10.5 mm | 2.2 mm | 0.620" (15.75mm) | 0.077" (1.95mm) | ||
![]() MK02/7-0 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 50 | - | Standex Electronics | - | - | - | - | - 20 C | PCB Mount | - | 2227000000 | - | Details | - | - | - | -20°C ~ 80°C | Bulk | MK02 | Active | Molded Body | 0.2pF | Sensors | - | PC Pin | 170 V | SPST-NO | 500 mA | - | - | - | - | - | 0.6ms | - | 0.05ms | Magnetic | 10W | 1.594" L x 0.343" W x 0.500" H (40.50mm x 8.70mm x 12.70mm) | 400mA (AC/DC) | 7 ~ 10mm | 500mA (AC/DC) | 200V | 200V | - | - | 8 ~ 15mm | Proximity Sensors | - | - | - | 1.594" (40.50mm) | 0.500" (12.70mm) | ||
![]() MK24-C-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 2000 | - | Standex Electronics | - | - | - | - | - | - | - | 9240000022 | - | Details | - | - | 0.003210 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK24 | Active | Molded Body | 0.1pF | Sensors | - | Gull Wing | - | SPST-NO | 300 mA | - | - | - | - | - | 0.2ms | - | 0.15ms | Magnetic | 3W | 0.197" L x 0.087" W x 0.067" H (5.00mm x 2.20mm x 1.70mm) | 300mA (AC/DC) | 50 ~ 86AT | 500mA (AC/DC) | 30V | 30V | - | - | -- | Proximity Sensors | - | - | - | 0.272" (6.91mm) | 0.071" (1.80mm) | ||
![]() MK01-B STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 2000 | - | Standex Electronics | - | - | + 130 C | - | - 20 C | SMD/SMT | - | 2201171000 | - | Details | - | - | 0.041274 oz | -20°C ~ 130°C | Tape & Reel (TR) | MK01 | Active | Molded Body | 0.3pF | Sensors | - | J Lead | 200 V | SPST-NO | 500 mA | - | - | - | - | - | 0.5ms | - | 0.05ms | Magnetic | 10W | 0.709" L x 0.146" W x 0.134" H (18.00mm x 3.70mm x 3.40mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 180V | 180V | - | - | -- | Proximity Sensors | 3 mm | 18 mm | 3.7 mm | 0.740" (18.80mm) | 0.134" (3.40mm) | ||
![]() MK17-B-2 STANDEXMEDER | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK17 | Active | Molded Body | 0.4pF | - | - | Gull Wing | - | SPST-NO | - | - | - | - | - | - | 0.6ms | - | 0.05ms | - | 10W | 0.335" L x 0.083" W x 0.083" H (8.50mm x 2.10mm x 2.10mm) | 500mA (AC/DC) | 10 ~ 15AT | 500mA (AC/DC) | 170V | 170V | - | - | -- | - | - | - | - | 0.484" (12.30mm) | 0.083" (2.10mm) | ||
![]() MK06-7-B STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | + 85 C | - | - 20 C | Through Hole | - | 2206070001 | - | Details | - | - | 0.035014 oz | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | 0.3pF | Sensors | - | PC Pin | 200 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | 15 mm | 0.05ms | Magnetic | 10W | 0.779" L x 0.130" W x 0.165" H (19.79mm x 3.30mm x 4.20mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 200V | 200V | - | - | -- | Proximity Sensors | 4.2 mm | 19.78 mm | 3.3 mm | 0.779" (19.79mm) | 0.165" (4.20mm) | ||
![]() MK24-B-3-OE STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | - | - 40 C | SMD/SMT | - | 9240100031 | - | Details | - | - | 0.017231 oz | -40°C ~ 115°C | Tape & Reel (TR) | MK24 | Active | Molded Body | 0.1pF | Sensors | - | J Lead | - | SPST-NC | 300 mA | SPST-NO | - | - | - | - | 0.25ms | - | 0.15ms | Magnetic | 3W | 0.197" L x 0.087" W x 0.102" H (5.00mm x 2.20mm x 2.60mm) | 300mA (AC/DC) | 20 ~ 40AT | 500mA (AC/DC) | 30V | 30V | - | - | 10 ~ 35AT | Proximity Sensors | - | - | - | 0.217" (5.51mm) | 0.102" (2.60mm) | ||
![]() MK06-4-C STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | + 85 C | - | - 20 C | Through Hole | - | 2206040002 | - | Details | - | - | - | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | 0.3pF | Sensors | - | PC Pin | 170 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | 15 mm | 0.05ms | Magnetic | 10W | 0.475" L x 0.130" W x 0.130" H (12.06mm x 3.30mm x 3.30mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 200V | 200V | - | - | -- | Proximity Sensors | 3.3 mm | 12.06 mm | 3.3 mm | 0.475" (12.06mm) | 0.130" (3.30mm) | ||
![]() MK17-B-3 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 2000 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9171000032 | - | Details | - | - | 0.009327 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK17 | Active | Molded Body | 0.4pF | Sensors | - | J Lead | - | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.6ms | - | 0.05ms | Magnetic | 10W | 0.335" L x 0.083" W x 0.083" H (8.50mm x 2.10mm x 2.10mm) | 500mA (AC/DC) | 10 ~ 15AT | 500mA (AC/DC) | 170V | 170V | - | - | -- | Proximity Sensors | 2.1 mm | 8.5 mm | 2.1 mm | 0.382" (9.70mm) | 0.083" (2.10mm) | ||
![]() 3205200021 STANDEXMEDER | In Stock | - | - | - | - | Iridium | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | - | - | - | 10W | 70°C | - | -20°C | - | - | 5V DC | - | 200Ω | - | 0.5A | 200V DC | - | - | - | - | - | DIP05-2A72-21L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o protection diode | - | - | 7.5mm | 19.3mm | 7mm | - | - | |||
![]() 3312100171 STANDEXMEDER | In Stock | - | - | - | - | Iridium | - | (L x W x H) 19.8 x 5.08 x 7.8 mm | SIL 4 | - | - | - | 10W | 70°C | - | -20°C | - | - | 12V DC | - | 1000Ω | - | 0.5A | 200V DC | - | - | - | - | - | SIL12-1A72-71D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | |||
![]() ORD324H-1520 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Obsolete | Glass Body | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | 10VA | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 150V | 200V | - | - | -- | - | - | - | - | 2.232" (56.70mm) | -- | ||
![]() KSK-1C90F-2025 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 500 | Non-Illuminated | Standex Electronics | - | - | - | - | - | PCB Mount | - | 2112902025 | - | Details | - | - | 0.019245 oz | -40°C ~ 130°C | Bulk | KSK | Active | Glass Body | 1pF | Switches | 500 mA | Axial | - | SPDT | - | - | Dry Reed | SPDT | Reed Switches | - | 0.7ms | - | 1.5ms | - | 10W | 0.100" Dia x 0.551" L (2.54mm x 14.00mm) | 500mA (AC/DC) | 20 ~ 25AT | 1A (AC/DC) | 175V | 175V | - | - | -- | Magnetic / Reed Switches | - | - | - | 2.169" (55.10mm) | -- | ||
![]() GP501202501 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GP501 | Obsolete | Glass Body | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.5ms | - | 0.1ms | - | 10W | 0.091" Dia x 0.500" L (2.30mm x 12.70mm) | 500mA (AC/DC) | 7 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | - | 4 ~ 9AT | - | - | - | - | 2.126" (54.00mm) | -- | ||
![]() MK23-90-D-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form C (SPST NC) | - | - | 2500 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9231292025 | - | Details | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | 1.5pF | Sensors | - | Gull Wing | 175 V | SPDT | 500 mA | SPDT | - | - | - | - | 0.7ms | - | 1.5ms | Magnetic | 10W | 0.100" Dia x 0.551" L (2.54mm x 14.00mm) | 500mA (AC/DC) | 20 ~ 25AT | 1A (AC/DC) | 175V | 175V | - | - | -- | Proximity Sensors | 1.78 mm | 14 mm | 1.78 mm | 1.000" (25.40mm) | 0.110" (2.80mm) | ||
![]() MK23-90-B-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form C (SPST NC) | - | - | 2500 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9231291015 | - | Details | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | 1.5pF | Sensors | - | Gull Wing | 175 V | SPDT | 500 mA | - | - | - | - | - | 0.7ms | - | 1.5ms | Magnetic | 10W | 0.100" Dia x 0.551" L (2.54mm x 14.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 175V | 175V | - | - | -- | Proximity Sensors | 1.78 mm | 14 mm | 1.78 mm | 1.000" (25.40mm) | 0.110" (2.80mm) | ||
![]() MK22-B-2 MEDER | In Stock | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | 2500 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9221350022 | - | Non-Compliant | - | - | - | - | MouseReel | - | - | - | - | Sensors | - | - | 200 V | - | 1.25 A | SPST-NO | - | - | - | - | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | 2.3 mm | 11.6 mm | 2.7 mm | - | - | ||
![]() MK25-1A46-BV03500 Meder | In Stock | - | - | - | - | - | - | - | - | - | 50 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | MK25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1A87-2030 MEDER | In Stock | - | - | - | MEDER electronic (Standex) | - | - | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | PCB Mount | - | 2118702030 | - | Details | - | - | - | - | Bulk | KSK-1A87 | - | - | - | Switches | 400 mA | Axial | - | - | - | - | Reed | SPST | Reed Switches | - | - | - | - | - | - | - | - | 20 At to 30 At | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - |