- Cores
- GNSS
- Max CPU Frequency
- Memory Types
- Specific Functions
- Storage Type
- Ethernet
- Max Memory Frequency
- Peak Download Speed
- Peak Upload Speed
- Bluetooth
- Sub-6GHz Performance
Attribute column
Manufacturer
MediaTek Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cores | GNSS | Max CPU Frequency | Max Memory Frequency | Memory Types | mmWave Performance | Peak Download Speed | Peak Upload Speed | Specific Functions | Storage Type | Sub-6GHz Performance | Ethernet | Bluetooth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T800 MediaTek | In Stock | - | - | One (1) | GPS L1CA+L5,BeiDou B1I+ B2a + B1C,Glonass L1OF ,Galileo E1 + E5a + E5b ,QZSS L1CA+ L5 ,NavIC | 1.5GHz | LPDDR4X @ 2133MHz | LPDDR4x | DL up to 6.47Gbps and UL up to 3.55Gbps (SA) | - | - | SA & NSA modes; SA Option2, NSA Option3 / 3A / 3X; FR1 DL 4CC up to 300 MHz; DL/UL 256QAM; FR2 DL 8CC up to 800MHz | nMCP suggested. SPI, eMMC 5.1 and ONFI supported | DL up to 7.01Gbps and UL up to 2.5Gbps (SA) | - | - | ||
![]() T750 MediaTek | In Stock | - | - | Quad (4) | Beidou, Galileo, Glonass, GPS, QZSS | 2GHz | 2133MHz | LPDDR4x | - | 4.7Gbps | 2.3Gbps | SA & NSA modes; SA Option2, NSA Option 3 / 3a / 3x, NR TDD Band, NR FDD Band, DSS, NR DL 2CC, 200 MHz bandwidth, 4x4 MIMO, 256QAM NR UL 2CC, 2x2 MIMO, 256QAM / EPS fallback | SPI, eMMC 5.1, ONFI | - | 2x 2.5Gbps SGMII | 5.1 | ||
![]() T830 MediaTek | In Stock | - | - | Quad (4) | GPS L1CA+L5,BeiDou B1I+ B2a + B1C,Glonass L1OF,Galileo E1 + E5a + E5b,QZSS L1CA+ L5,NavIC | 2.2GHz | - | LPDDR4x / LPDDR5 | - | 7.01Gbps (SA) | 2.5Gbps (SA) | SA & NSA modes; SA Option2, NSA Option3 / 3A / 3X; DL 4CC up to 300 MHz; DL/UL 256QAM | nMCP suggested. SPI, eMMC 5.1 and ONFI supported | - | 1/2.5/5/10GbE | - |