- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- Gross weight
- HTS Code
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
MediaTek Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport packaging size/quantity | Type of capacitor | Wire length | Operating temperature | Tolerance | Type | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Dielectric | Temperature Grade | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Operating voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT3052F MediaTek | In Stock | - | Datasheet | YES | brush - graphite; conductor - copper; clamp knife (F) - brass | 289 | - | - | - | 1.27 | MEDIATEK INC | - | - | 55 °C | -10 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Contact Manufacturer | Yes | 1.26 V | 1.14 V | 1.2 V | 48*32*27/2000 | - | 18 mm | - | - | graphite brush for collector motor | 8542.31.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | 16 mm | unknown | NOT SPECIFIED | S-PBGA-B289 | - | COMMERCIAL | MICROPROCESSOR CIRCUIT | 1.4 mm | - | 5 mm | 14 mm | 8 mm | ||
![]() MT8163V/B MediaTek | 506 | - | Datasheet | - | - | - | KGM | 1206 | 3216 | 0.032 g | MEDIATEK INC | MLCC | SMD | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | - | - | 1nF | - | - | - | - | - | unknown | - | - | C0G (NP0) | - | SoC | - | 100V | - | - | - | ||
![]() RT3050F MediaTek | 6154 | - | Datasheet | YES | - | 289 | - | - | - | - | MEDIATEK INC | - | - | 55 °C | -10 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Contact Manufacturer | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | - | unknown | NOT SPECIFIED | S-PBGA-B289 | - | COMMERCIAL | MICROPROCESSOR CIRCUIT | 1.4 mm | - | - | 14 mm | 14 mm | ||
![]() MT7697HN/B MediaTek | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |