- Video Encoding
- Max Display Resolution
- Cores
- GNSS
- Bluetooth
- Storage Type
- Memory Types
- Max Memory Frequency
- Max Camera ISP
- Max CPU Frequency
- Heterogeneous Multi-Processing
- Video Encoding FPS
Attribute column
Manufacturer
MediaTek Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT8390IV/KZA MediaTek | 481 |
| - | Surface Mount | 1204-VFBGA | 1204-VFBGA (15x15) | -40°C ~ 105°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 6, 2 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (1) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC3 | AES | MIPI-CSI | ||
![]() MT8390AV/AZA MediaTek | 179 |
| - | Surface Mount | 1204-VFBGA | 1204-VFBGA (15x15) | -20°C ~ 95°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 6, 2 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (1) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC3 | AES | MIPI-CSI | ||
![]() MT8395IV/ZA MediaTek | 263 |
| - | Surface Mount | 1046-VFBGA | 1046-VFBGA (15x15) | -40°C ~ 105°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 4, 4 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (2) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC5 | AES, ARM TZ, Boot Security | MIPI-CSI | ||
![]() MT8370IV/KZA MediaTek | 186 |
| - | Surface Mount | 1204-VFBGA | 1204-VFBGA (15x15) | -40°C ~ 105°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 4, 2 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (1) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC2 | AES | MIPI-CSI | ||
![]() MT8370AV/AZA MediaTek | 62 |
| - | Surface Mount | 1204-VFBGA | 1204-VFBGA (15x15) | -20°C ~ 95°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 4, 2 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (1) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC2 | AES | MIPI-CSI | ||
![]() MT8395AV/ZA MediaTek | 256 |
| - | Surface Mount | 1046-VFBGA | 1046-VFBGA (15x15) | -20°C ~ 65°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | 2GHz, 2.2GHz | ARM® Cortex®-A55, ARM® Cortex®-A78 | 1.2V, 1.8V | MII, RGMII, RMII | 4, 4 Core, 64-Bit | Yes | LPDDR4x | USB 2.0 (2), USB 3.1 (2) | I2C, I2S, MMC/SD/SDIO, PCM, SPI, UART | ARM® Mali-G57MC5 | AES, ARM TZ, Boot Security | MIPI-CSI |