- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Base Product Number | Manufacturer Series | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Static Load Rating | Dynamic Load Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSC400G1W Meled | In Stock | - | - | 10-DIP | - | CDSC400 | - | ChromeLED | Tray | 100mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Green | 2V | 10mA | 60mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Cathode | - | - | ||
![]() SDDA39A2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDA39 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.772 W x 0.148 D (13.00mm x 19.60mm x 3.75mm) | Amber | 2V | 20mA | 45mcd | 606nm | 7-Segment | 2 | 0.39 (10.00mm) | Common Anode | - | - | ||
![]() SDDA39RR1W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDA39 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.772 W x 0.148 D (13.00mm x 19.60mm x 3.75mm) | Red | 1.8V | 20mA | 20mcd | 644nm | 7-Segment | 2 | 0.39 (10.00mm) | Common Anode | - | - | ||
![]() SDDC56B2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC56 | - | ChromeLED | Tape & Reel (TR) | 120mW | Active | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | Blue | 2.8V | 5mA | 30mcd | 470nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Cathode | - | - | ||
![]() SDDC30G2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC30 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.575 W x 0.159 D (10.00mm x 14.60mm x 4.05mm) | Green | 2V | 20mA | 25mcd | 571nm | 7-Segment | 2 | 0.30 (7.62mm) | Common Cathode | - | - | ||
![]() SDDC51R2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC51 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | Red | 2V | 20mA | 40mcd | 624nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Cathode | - | - | ||
![]() SDQC39Y2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDQC39 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Yellow | 2V | 20mA | 35mcd | 590nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Cathode | - | - | ||
![]() SDDC40Y2W Meled | In Stock | - | - | 20-SMD, No Lead | - | SDDC40 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | Yellow | 2V | 20mA | 35mcd | 590nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | - | - | ||
![]() CDSC400R1W Meled | In Stock | - | - | 10-DIP | - | CDSC400 | - | ChromeLED | Tray | 70mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Red | 2V | 10mA | 70mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Cathode | - | - | ||
![]() CDSA80W2WB Meled | In Stock | - | - | 16-DIP | - | CDSA80 | - | ChromeLED | Tray | 78mW | Active | - | 1.091 H x 0.787 W x 0.330 D (27.70mm x 20.00mm x 8.40mm) | White | 3.2V | 5mA | 25mcd | - | 7-Segment | 1 | 0.80 (20.32mm) | Common Anode | - | - | ||
![]() CDSA30B1W Meled | In Stock | - | - | 10-DIP | - | CDSA30 | - | ChromeLED | Tray | 120mW | Active | - | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | Blue | 3.2V | 10mA | 8.5mcd | - | 7-Segment | 1 | 0.30 (7.65mm) | Common Anode | - | - | ||
![]() SDSA20GT2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSA20 | - | ChromeLED | Bulk | 120mW | Active | - | 0.315 H x 0.283 W x 0.118 D (8.00mm x 7.20mm x 3.00mm) | Green | 3.2V | 20mA | 50mcd | 525nm | 7-Segment | 1 | 0.20 (5.08mm) | Common Anode | - | - | ||
![]() SDDC51B2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC51 | - | ChromeLED | Tape & Reel (TR) | 120mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | Blue | 2.8V | 5mA | 30mcd | 470nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Cathode | - | - | ||
![]() SDDA30A2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDA30 | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.575 W x 0.159 D (10.00mm x 14.60mm x 4.05mm) | Amber | 2V | 20mA | 45mcd | 606nm | 7-Segment | 2 | 0.30 (7.62mm) | Common Anode | - | - | ||
![]() SDSC30G2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSC30 | - | ChromeLED | Bulk | 70mW | Active | - | 0.394 H x 0.287 W x 0.152 D (10.00mm x 7.30mm x 3.85mm) | Green | 2V | 20mA | 25mcd | 571nm | 7-Segment | 1 | 0.30 (7.62mm) | Common Cathode | - | - | ||
![]() CDSA56RR1W Meled | In Stock | - | - | 10-DIP | - | CDSA56 | - | ChromeLED | Tray | 72mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Red | 2V | 10mA | 18mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Anode | - | - | ||
![]() CDSC56B1W Meled | In Stock | - | - | 10-DIP | - | CDSC56 | - | ChromeLED | Tray | 120mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Blue | 3.2V | 10mA | 8.5mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Cathode | - | - | ||
![]() CDSC12G1W Meled | In Stock | - | - | 10-DIP | - | CDSC12 | - | ChromeLED | Tray | 65mW | Active | - | 1.602 H x 1.134 W x 0.354 D (40.70mm x 28.80mm x 9.00mm) | Green | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 1.20 (30.40mm) | Common Cathode | - | - | ||
![]() SDDA56G2W Meled | In Stock | - | - | 10-SMD, No Lead | Stainless Steel | SDDA56 | LWLF | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | Green | 2V | 20mA | 25mcd | 571nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Anode | 3810N | 2280N | ||
![]() CDSC39B2WF Meled | In Stock | - | - | 10-DIP | Stainless Steel | CDSC39 | LWL | ChromeLED | Tray | 120mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Blue | 3.2V | 20mA | 40mcd | - | 7-Segment | 1 | 0.39 (10.00mm) | Common Cathode | 9740N | 6620N |