- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Base Product Number | ESD Safe | Manufacturer Series | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Gender | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Outside Diameter | Number of Characters | Digit/Alpha Size | Common Pin | Static Load Rating | Dynamic Load Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSA30B1W Meled | In Stock | - | - | 10-DIP | - | CDSA30 | - | - | ChromeLED | Tray | 120mW | Active | - | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | Blue | - | 3.2V | 10mA | 8.5mcd | - | 7-Segment | - | 1 | 0.30 (7.65mm) | Common Anode | - | - | ||
![]() SDDA56G2W Meled | In Stock | - | - | 10-SMD, No Lead | Stainless Steel | SDDA56 | - | LWLF | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | Green | - | 2V | 20mA | 25mcd | 571nm | 7-Segment | - | 2 | 0.56 (14.20mm) | Common Anode | 3810N | 2280N | ||
![]() CDSC39B2WF Meled | In Stock | - | - | 10-DIP | Stainless Steel | CDSC39 | - | LWL | ChromeLED | Tray | 120mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Blue | - | 3.2V | 20mA | 40mcd | - | 7-Segment | - | 1 | 0.39 (10.00mm) | Common Cathode | 9740N | 6620N | ||
![]() CDSA400B2W Meled | In Stock | - | - | 10-DIP | Stainless Steel | CDSA400 | - | LWLF | ChromeLED | Tray | 120mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Blue | - | 3.2V | 10mA | 200mcd | - | 7-Segment | - | 1 | 4.00 (101.60mm) | Common Anode | 1510N | 849N | ||
![]() CDSA56G2WF Meled | In Stock | - | - | 10-DIP | - | CDSA56 | No | - | ChromeLED | Tray | 70mW | Active | Sprint | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Green | Unisex | 2V | 20mA | 12mcd | - | 7-Segment | - | 1 | 0.56 (14.20mm) | Common Anode | - | - | ||
![]() CDSA36R1W Meled | In Stock | - | - | 10-DIP | - | CDSA36 | No | - | ChromeLED | Tray | 75mW | Active | Sprint | 0.551 H x 0.295 W x 0.335 D (14.00mm x 7.50mm x 8.50mm) | Red | Unisex | 2V | 10mA | 1.9mcd | - | 7-Segment | - | 1 | 0.36 (9.20mm) | Common Anode | - | - | ||
![]() CDSA30RR1W Meled | In Stock | - | - | 10-DIP | - | CDSA30 | No | - | ChromeLED | Tray | 72mW | Active | Sprint | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | Red | Unisex | 2V | 10mA | 26mcd | - | 7-Segment | - | 1 | 0.30 (7.65mm) | Common Anode | - | - | ||
![]() SDDC30Y2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC30 | - | MLG | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.575 W x 0.159 D (10.00mm x 14.60mm x 4.05mm) | Yellow | - | 2V | 20mA | 35mcd | 590nm | 7-Segment | - | 2 | 0.30 (7.62mm) | Common Cathode | 6200N | 4310N | ||
![]() CDSC30R2W Meled | In Stock | - | - | 10-DIP | - | CDSC30 | - | - | ChromeLED | Tray | 75mW | Active | - | 0.500 H x 0.299 W x 0.240 D (12.70mm x 7.60mm x 6.10mm) | Red | - | 2V | 20mA | 20mcd | - | 7-Segment | 210mm | 1 | 0.30 (7.65mm) | Common Cathode | - | - | ||
![]() CDSC300R2WBF-C Meled | In Stock | - | - | 10-DIP | - | CDSC300 | - | ML | ChromeLED | Tray | 70mW | Active | - | 2.760 H x 1.890 W x 0.470 D (109.70mm x 70.00mm x 13.00mm) | Red | - | 2V | 20mA | 250mcd | - | 7-Segment | - | 1 | 3.00 (76.20mm) | Common Cathode | 4290N | 3330N | ||
![]() SDDA56Y2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDA56 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | Yellow | - | 2V | 20mA | 35mcd | 590nm | 7-Segment | - | 2 | 0.56 (14.20mm) | Common Anode | - | - | ||
![]() SDTC40Y2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTC40 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.093 W x 0.148 D (13.00mm x 27.75mm x 3.75mm) | Yellow | - | 2V | 20mA | 35mcd | 590nm | 7-Segment | - | 3 | 0.40 (10.16mm) | Common Cathode | - | - | ||
![]() SDDA40Y2W Meled | In Stock | - | - | 20-SMD, No Lead | - | SDDA40 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | Yellow | - | 2V | 20mA | 35mcd | 590nm | 7-Segment | - | 2 | 0.40 (10.16mm) | Common Anode | - | - | ||
![]() SDSCN40GT2W Meled | In Stock | - | - | 16-SMD, No Lead | - | SDSCN40 | - | - | ChromeLED | Tape & Reel (TR) | 114mW | Active | - | 0.748 H x 0.366 W x 0.157 D (19.00mm x 9.30mm x 4.00mm) | Green | - | 3.2V | 20mA | 112mcd | 525nm | 14-Segment, Alphanumeric | - | 1 | 0.40 (10.16mm) | Common Cathode | - | - | ||
![]() SDSA28R2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSA28 | - | - | ChromeLED | Bulk | 70mW | Active | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | Red | - | 2V | 20mA | 40mcd | 624nm | 7-Segment | - | 1 | 0.28 (7.00mm) | Common Anode | - | - | ||
![]() CDSC40G1W Meled | In Stock | - | - | 14-DIP | - | CDSC40 | - | - | ChromeLED | Tray | 65mW | Active | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | Green | - | 2V | 10mA | 10.5mcd | - | 7-Segment | - | 1 | 0.40 (10.16mm) | Common Cathode | - | - | ||
![]() SDDC20G2W Meled | In Stock | - | - | 20-SMD, No Lead | - | SDDC20 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.315 H x 0.567 W x 0.118 D (8.00mm x 14.40mm x 3.00mm) | Green | - | 2V | 20mA | 6mcd | 570nm | 7-Segment | - | 2 | 0.20 (5.08mm) | Common Cathode | - | - | ||
![]() SDTA40A2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA40 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.093 W x 0.148 D (13.00mm x 27.75mm x 3.75mm) | Amber | - | 2V | 20mA | 45mcd | 606nm | 7-Segment | - | 3 | 0.40 (10.16mm) | Common Anode | - | - | ||
![]() SDTA39A2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA39 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.169 W x 0.148 D (13.00mm x 29.70mm x 3.75mm) | Amber | - | 2V | 20mA | 45mcd | 606nm | 7-Segment | - | 3 | 0.39 (10.00mm) | Common Anode | - | - | ||
![]() SDDC40A2W Meled | In Stock | - | - | 20-SMD, No Lead | - | SDDC40 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | Amber | - | 2V | 20mA | 45mcd | 606nm | 7-Segment | - | 2 | 0.40 (10.16mm) | Common Cathode | - | - |