- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Core Material | Base Product Number | Base/Housing Material | Dimensions | ESD Safe | For Use With | Manufacturer Series | Maximum Bundle Diameter | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Package | Power Dissipation (Max) | Product Status | Switching Speed | Operating Temperature | Series | Size / Dimension | Tolerance | Connector Type | Type | Color | Gender | Depth | Number of Contacts | Contact Gender | Inductance | Voltage - Forward (Vf) (Typ) | Current - Test | Shielded | Millicandela Rating | Wavelength - Peak | Display Type | Tensile Strength | Outside Diameter | Quantity | Number of Characters | Digit/Alpha Size | Common Pin | Static Load Rating | Dynamic Load Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSA56B1WF Meled | In Stock | - | - | 10-DIP | - | - | CDSA56 | Thermoplastic | - | - | ECO-MATE Series Circular Connectors | - | - | - | - | - | ChromeLED | - | - | Tray | 120mW | Active | - | -40 to 125 °C | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | - | - | Jam Nut | Blue | Receptacle | - | 19 | Pin | - | 3.2V | 10mA | - | 8.5mcd | - | 7-Segment | - | - | - | 1 | 0.56 (14.20mm) | Common Anode | - | - | - | - | - | ||
![]() SDDC56R2W Meled | In Stock | - | - | 10-SMD, No Lead | - | - | SDDC56 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | 15000000ns | - | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | - | SMA Female | - | Red | - | - | - | - | - | 2V | 20mA | - | 40mcd | 624nm | 7-Segment | - | - | - | 2 | 0.56 (14.20mm) | Common Cathode | - | - | - | - | - | ||
![]() SDDC39R2W Meled | In Stock | - | - | 10-SMD, No Lead | Plastic | - | SDDC39 | - | (L) 50 x (H) 105mm | - | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | - | Commercial | 0.512 H x 0.772 W x 0.148 D (13.00mm x 19.60mm x 3.75mm) | - | - | - | Red | - | - | - | - | - | 2V | 20mA | - | 40mcd | 624nm | 7-Segment | - | - | - | 2 | 0.39 (10.00mm) | Common Cathode | - | - | 105mm | - | - | ||
![]() CDSA15R21W Meled | In Stock | - | - | 10-DIP | Stainless Steel | - | CDSA15 | - | - | - | - | LWLF | - | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | - | - | - | 1.732 H x 1.205 W x 0.315 D (44.00mm x 30.60mm x 8.00mm) | - | - | - | Red | - | - | - | - | - | 2V | 20mA | - | 80mcd | - | 7-Segment | - | - | - | 1 | 1.50 (38.10mm) | Common Anode | 3810N | 2280N | - | - | - | ||
![]() CDQA56R2WF-A Meled | In Stock | - | - | 2220 (5650M) | - | Ferrite | CDQA56 | - | 5.6 x 5 x 5mm | - | - | - | - | 330mA | 2.21Ω | +150°C | ChromeLED | -55°C | 20 | Tray | 70mW | Active | - | - | SIMID | 0.673 H x 1.980 W x 0.315 D (17.10mm x 50.40mm x 8.00mm) | ±10% | - | - | Red | - | 5mm | - | - | 220 μH | 2V | 20mA | No | 30mcd | 624nm | 7-Segment | - | - | - | 4 | 0.56 (14.20mm) | Common Anode | - | - | 5mm | 5.6mm | - | ||
![]() CDSC10B1W Meled | In Stock | - | - | 10-DIP | - | - | CDSC10 | - | - | - | - | MLF | - | - | - | - | ChromeLED | - | - | Tray | 65mW | Active | - | - | - | 1.340 H x 0.945 W x 0.413 D (34.00mm x 24.00mm x 10.50mm) | - | - | - | Blue | - | - | - | - | - | 3.2V | 10mA | - | 7.5mcd | - | 7-Segment | - | - | - | 1 | 1.00 (25.40mm) | Common Cathode | 5300N | 2870N | - | - | - | ||
![]() CDQC56Y1W Meled | In Stock | - | - | 2220 (5650M) | - | Ferrite | CDQC56 | - | 5.6 x 5 x 5mm | - | - | - | - | 350mA | 1.96Ω | +150°C | ChromeLED | -55°C | 20 | Tray | 75mW | Active | - | - | SIMID | 0.748 H x 1.980 W x 0.315 D (19.00mm x 50.40mm x 8.00mm) | ±10% | - | - | Yellow | - | 5mm | - | - | 180 μH | 2V | 10mA | No | 4.7mcd | 588nm | 7-Segment | - | - | - | 4 | 0.56 (14.20mm) | Common Cathode | - | - | 5mm | 5.6mm | - | ||
![]() CDSA36G1W Meled | In Stock | - | - | 2220 (5650M) | - | Ferrite | CDSA36 | - | 5.6 x 5 x 5mm | - | - | - | - | 130mA | 14.9Ω | +150°C | ChromeLED | -55°C | 30 | Tray | 65mW | Active | - | - | SIMID | 0.551 H x 0.295 W x 0.335 D (14.00mm x 7.50mm x 8.50mm) | ±10% | - | - | Green | - | 5mm | - | - | 1.5 mH | 2V | 10mA | No | 1.9mcd | - | 7-Segment | - | - | - | 1 | 0.36 (9.20mm) | Common Anode | - | - | 5mm | 5.6mm | - | ||
![]() SDSC56G1W Meled | In Stock | - | - | 10-SMD, No Lead | Stainless Steel | - | SDSC56 | - | - | - | - | LWL | - | - | - | - | ChromeLED | - | - | Bulk | 70mW | Active | - | - | - | 0.669 H x 0.492 W x 0.156 D (17.00mm x 12.50mm x 3.95mm) | - | - | - | Green | - | - | - | - | - | 2V | 20mA | - | 9mcd | 570nm | 7-Segment | - | - | - | 1 | 0.56 (14.20mm) | Common Cathode | 6200N | 4310N | - | - | - | ||
![]() SDDA40R2W Meled | In Stock | - | - | 20-SMD, No Lead | - | - | SDDA40 | - | - | No | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | - | Sprint | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Red | Unisex | - | - | - | - | 2V | 20mA | - | 40mcd | 624nm | 7-Segment | - | - | - | 2 | 0.40 (10.16mm) | Common Anode | - | - | - | - | - | ||
![]() SDDC39A2W Meled | In Stock | - | - | 2220 (5650M) | - | Ferrite | SDDC39 | - | 5.6 x 5 x 5mm | - | - | - | - | 140mA | 12.6Ω | +150°C | ChromeLED | -55°C | 30 | Tape & Reel (TR) | 70mW | Active | - | - | SIMID | 0.512 H x 0.772 W x 0.148 D (13.00mm x 19.60mm x 3.75mm) | ±10% | - | - | Amber | - | 5mm | - | - | 1.2 mH | 2V | 20mA | No | 45mcd | 606nm | 7-Segment | - | - | - | 2 | 0.39 (10.00mm) | Common Cathode | - | - | 5mm | 5.6mm | - | ||
![]() CDSC56R2WF Meled | In Stock | - | - | 10-DIP | - | - | CDSC56 | - | - | No | - | - | - | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | - | - | Sprint | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | - | - | - | Red | Unisex | - | - | - | - | 2V | 20mA | - | 60mcd | - | 7-Segment | - | - | - | 1 | 0.56 (14.20mm) | Common Cathode | - | - | - | - | - | ||
![]() SDDC40G2W Meled | In Stock | - | - | 20-SMD, No Lead | - | - | SDDC40 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Green | - | - | - | - | - | 2V | 20mA | - | 25mcd | 571nm | 7-Segment | - | 150mm | - | 2 | 0.40 (10.16mm) | Common Cathode | - | - | - | - | - | ||
![]() SDSA56A1W Meled | In Stock | - | - | 10-SMD, No Lead | Polyamide 6.6 | - | SDSA56 | - | - | - | - | - | 44.45mm | - | - | +105°C | ChromeLED | -60°C | - | Bulk | 70mW | Active | - | - | Ty-Rap | 0.669 H x 0.492 W x 0.156 D (17.00mm x 12.50mm x 3.95mm) | - | - | Non-Releasable | Amber | - | - | - | - | - | 2V | 20mA | - | 10mcd | 606nm | 7-Segment | 222.4N | - | 1000 | 1 | 0.56 (14.20mm) | Common Anode | - | - | - | 185.67mm | 4.57 mm | ||
![]() SDSA20B2W Meled | In Stock | - | - | 10-SMD, No Lead | - | - | SDSA20 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Bulk | 120mW | Active | - | - | - | 0.315 H x 0.283 W x 0.118 D (8.00mm x 7.20mm x 3.00mm) | - | - | - | Blue | - | - | - | - | - | 3.2V | 20mA | - | 20mcd | 469nm | 7-Segment | - | - | - | 1 | 0.20 (5.08mm) | Common Anode | - | - | - | - | - | ||
![]() SDDCN40RR2W Meled | In Stock | - | - | 32-SMD, No Lead | - | - | SDDCN40 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | - | - | - | Red | - | - | - | - | - | 2V | 20mA | - | 4mcd | 660nm | 14-Segment, Alphanumeric | - | - | - | 2 | 0.40 (10.16mm) | Common Cathode | - | - | - | - | - | ||
![]() SDSC28B2W Meled | In Stock | - | - | 10-SMD, No Lead | - | - | SDSC28 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Bulk | 120mW | Active | - | - | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | - | - | - | Blue | - | - | - | - | - | 3.2V | 20mA | - | 30mcd | 470nm | 7-Segment | - | - | - | 1 | 0.28 (7.00mm) | Common Cathode | - | - | - | - | - | ||
![]() SDSA20A2W Meled | In Stock | - | - | 10-SMD, No Lead | - | - | SDSA20 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Bulk | 70mW | Active | - | - | - | 0.315 H x 0.283 W x 0.118 D (8.00mm x 7.20mm x 3.00mm) | - | - | - | Amber | - | - | - | - | - | 2V | 20mA | - | 12mcd | 610nm | 7-Segment | - | - | - | 1 | 0.20 (5.08mm) | Common Anode | - | - | - | - | - | ||
![]() SDSC28Y2W Meled | In Stock | - | - | 10-SMD, No Lead | - | - | SDSC28 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Bulk | 70mW | Active | - | - | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | - | - | - | Yellow | - | - | - | - | - | 2V | 20mA | - | 45mcd | 606nm | 7-Segment | - | - | - | 1 | 0.28 (7.00mm) | Common Cathode | - | - | - | - | - | ||
![]() CDSA40R1W Meled | In Stock | - | - | 14-DIP | - | - | CDSA40 | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | Tray | 75mW | Active | - | - | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | - | - | - | Red | - | - | - | - | - | 2V | 10mA | - | 8mcd | - | 7-Segment | - | - | - | 1 | 0.40 (10.16mm) | Common Anode | - | - | - | - | - |