- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Base Product Number | ESD Safe | Manufacturer Series | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Gender | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Static Load Rating | Dynamic Load Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDTA39GT2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA39 | - | - | ChromeLED | Tape & Reel (TR) | 120mW | Active | - | 0.512 H x 1.169 W x 0.148 D (13.00mm x 29.70mm x 3.75mm) | Green | - | 3.2V | 20mA | 130mcd | 525nm | 7-Segment | 3 | 0.39 (10.00mm) | Common Anode | - | - | ||
![]() SDQA39R2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDQA39 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Red | - | 2V | 20mA | 40mcd | 624nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Anode | - | - | ||
![]() CDSA52G1W Meled | In Stock | - | - | 10-DIP | - | CDSA52 | - | - | ChromeLED | Tray | 65mW | Active | - | 0.689 H x 0.490 W x 0.276 D (17.50mm x 12.40mm x 7.00mm) | Green | - | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 0.52 (13.20mm) | Common Anode | - | - | ||
![]() CDSC15Y1W Meled | In Stock | - | - | 10-DIP | - | CDSC15 | - | - | ChromeLED | Tray | 50mW | Active | - | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | Yellow | - | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Cathode | - | - | ||
![]() SDQC39R2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDQC39 | - | - | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Red | - | 2V | 20mA | 40mcd | 624nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Cathode | - | - | ||
![]() CDSC39G2WF Meled | In Stock | - | - | 10-DIP | - | CDSC39 | - | - | ChromeLED | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Green | - | 2V | 20mA | 10mcd | - | 7-Segment | 1 | 0.39 (10.00mm) | Common Cathode | - | - | ||
![]() CDSC18Y1W Meled | In Stock | - | - | 10-DIP | - | CDSC18 | - | - | ChromeLED | Tray | 75mW | Active | - | 2.205 H x 1.496 W x 0.394 D (56.00mm x 38.00mm x 10.00mm) | Yellow | - | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.80 (45.72mm) | Common Cathode | - | - | ||
![]() CDSA15Y1W Meled | In Stock | - | - | 10-DIP | - | CDSA15 | - | - | ChromeLED | Tray | 50mW | Active | - | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | Yellow | - | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Anode | - | - | ||
![]() CDSC23Y2W Meled | In Stock | - | - | 10-DIP | - | CDSC23 | - | - | ChromeLED | Tray | 70mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Yellow | - | 2V | 20mA | 20mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | - | - | ||
![]() CDSC23Y1W Meled | In Stock | - | - | 10-DIP | - | CDSC23 | - | - | ChromeLED | Tray | 75mW | Active | - | 2.760 H x 1.890 W x 0.470 D (70.00mm x 48.00mm x 12.00mm) | Yellow | - | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | - | - | ||
![]() CDSA23RR1W Meled | In Stock | - | - | 10-DIP | - | CDSA23 | - | - | ChromeLED | Tray | 72mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Red | - | 2V | 10mA | 190mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Anode | - | - | ||
![]() SDDCN40R2W-1 Meled | In Stock | - | - | 17-SMD, No Lead | - | SDDCN40 | - | - | ChromeLED | Tape & Reel (TR) | 48mW | Active | - | 0.630 H x 0.732 W x 0.157 D (16.00mm x 18.60mm x 4.00mm) | Red | - | 2.1V | 20mA | 40mcd | 632nm | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Cathode | - | - | ||
![]() SDSA28G2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSA28 | - | - | ChromeLED | Bulk | 70mW | Active | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | Green | - | 2V | 20mA | 25mcd | 571nm | 7-Segment | 1 | 0.28 (7.00mm) | Common Anode | - | - | ||
![]() SDSC39Y2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSC39 | - | - | ChromeLED | Bulk | 70mW | Active | - | 0.512 H x 0.386 W x 0.148 D (13.00mm x 9.80mm x 3.75mm) | Yellow | - | 2V | 20mA | 35mcd | 590nm | 7-Segment | 1 | 0.39 (10.00mm) | Common Cathode | - | - | ||
![]() SDSA56GT1W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSA56 | - | - | ChromeLED | Bulk | 120mW | Active | - | 0.669 H x 0.492 W x 0.156 D (17.00mm x 12.50mm x 3.95mm) | Green | - | 3.2V | 20mA | 200mcd | 525nm | 7-Segment | 1 | 0.56 (14.20mm) | Common Anode | - | - | ||
![]() SDSA51A2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSA51 | - | - | ChromeLED | Bulk | 70mW | Active | - | 0.610 H x 0.482 W x 0.148 D (15.50mm x 12.25mm x 3.75mm) | Amber | - | 2V | 20mA | 45mcd | 606nm | 7-Segment | 1 | 0.51 (13.00mm) | Common Anode | - | - | ||
![]() CDQA39R2WF Meled | In Stock | - | - | 14-DIP | - | CDQA39 | - | MLF | ChromeLED | Tray | 70mW | Active | - | 0.504 H x 1.582 W x 0.276 D (12.80mm x 40.18mm x 7.00mm) | Red | - | 2V | 20mA | 60mcd | 624nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Anode | 6200N | 4310N | ||
![]() CDDA30G1W Meled | In Stock | - | - | 10-DIP | Stainless Steel | CDDA30 | - | LWLF | ChromeLED | Tray | 65mW | Active | - | 0.591 H x 0.610 W x 0.283 D (15.00mm x 15.50mm x 7.20mm) | Green | - | 2V | 10mA | 3mcd | 568nm | 7-Segment | 2 | 0.30 (7.62mm) | Common Anode | 1510N | 849N | ||
![]() CDSA39Y2WF Meled | In Stock | - | - | 10-DIP | - | CDSA39 | - | MLL | ChromeLED | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Yellow | - | 2V | 10mA | 92mcd | - | 7-Segment | 1 | 0.39 (10.00mm) | Common Anode | 13600N | 8370N | ||
![]() CDTA56G1W Meled | In Stock | - | - | 28-DIP | - | CDTA56 | No | - | ChromeLED | Tray | 65mW | Active | Sprint | 0.748 H x 1.480 W x 0.319 D (19.00mm x 37.60mm x 8.10mm) | Green | Unisex | 2V | 10mA | 10.5mcd | 568nm | 7-Segment | 3 | 0.56 (14.20mm) | Common Anode | - | - |