- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Base Product Number | Dimensions | ESD Safe | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Tolerance | Color | Gender | Depth | Inductance | Voltage - Forward (Vf) (Typ) | Current - Test | Shielded | Millicandela Rating | Wavelength - Peak | Display Type | Outside Diameter | Number of Characters | Digit/Alpha Size | Common Pin | Static Load Rating | Dynamic Load Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDDC30RR1W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC30 | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.575 W x 0.159 D (10.00mm x 14.60mm x 4.05mm) | - | Red | - | - | - | 1.8V | 20mA | - | 20mcd | 644nm | 7-Segment | - | 2 | 0.30 (7.62mm) | Common Cathode | - | - | - | - | ||
![]() SDTA40B2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA40 | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 120mW | Active | - | 0.512 H x 1.093 W x 0.148 D (13.00mm x 27.75mm x 3.75mm) | - | Blue | - | - | - | 2.8V | 5mA | - | 30mcd | 470nm | 7-Segment | - | 3 | 0.40 (10.16mm) | Common Anode | - | - | - | - | ||
![]() CDSC400G2W Meled | In Stock | - | - | 10-DIP | - | CDSC400 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 120mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | - | Green | - | - | - | 2V | 20mA | - | 250mcd | - | 7-Segment | - | 1 | 4.00 (101.60mm) | Common Cathode | - | - | - | - | ||
![]() CDSA23W2W Meled | In Stock | - | - | 10-DIP | - | CDSA23 | - | - | MLF | - | - | - | ChromeLED | - | - | Tray | 78mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | - | White | - | - | - | 3.2V | 20mA | - | 160mcd | - | 7-Segment | - | 1 | 2.30 (58.42mm) | Common Anode | 3810N | 2280N | - | - | ||
![]() CDQC36G1W Meled | In Stock | - | - | 24-DIP | - | CDQC36 | - | No | - | - | - | - | ChromeLED | - | - | Tray | 65mW | Active | Sprint | 0.555 H x 1.228 W x 0.335 D (14.10mm x 31.20mm x 8.50mm) | - | Green | Unisex | - | - | 2V | 10mA | - | 9mcd | 568nm | 7-Segment | - | 4 | 0.36 (9.15mm) | Common Cathode | - | - | - | - | ||
![]() CDSA39R2WF Meled | In Stock | - | - | 10-DIP | - | CDSA39 | - | - | MLG | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | - | Red | - | - | - | 2V | 10mA | - | 10mcd | - | 7-Segment | - | 1 | 0.39 (10.00mm) | Common Anode | 9740N | 6620N | - | - | ||
![]() CDSC15G1W Meled | In Stock | - | - | 2220 (5650M) | Ferrite | CDSC15 | 5.6 x 5 x 5mm | - | - | 110mA | 19.7Ω | +150°C | ChromeLED | -55°C | 30 | Tray | 40mW | Active | SIMID | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | ±10% | Green | - | 5mm | 1.8 mH | 2V | 10mA | No | 24mcd | - | 7-Segment | - | 1 | 1.50 (38.10mm) | Common Cathode | - | - | 5mm | 5.6mm | ||
![]() CDSA400RR1W Meled | In Stock | - | - | 10-DIP | - | CDSA400 | - | - | MLF | - | - | - | ChromeLED | - | - | Tray | 150mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | - | Red | - | - | - | 2V | 10mA | - | 160mcd | - | 7-Segment | - | 1 | 4.00 (101.60mm) | Common Anode | 1510N | 849N | - | - | ||
![]() SDDA40A2W Meled | In Stock | - | - | 20-SMD, No Lead | - | SDDA40 | - | - | MLL | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | Amber | - | - | - | 2V | 20mA | - | 45mcd | 606nm | 7-Segment | - | 2 | 0.40 (10.16mm) | Common Anode | 9540N | 5820N | - | - | ||
![]() SDDC51G2W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDDC51 | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 70mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | - | Green | - | - | - | 2V | 20mA | - | 25mcd | 571nm | 7-Segment | - | 2 | 0.51 (13.00mm) | Common Cathode | - | - | - | - | ||
![]() CDTC28R2WF Meled | In Stock | - | - | 12-DIP | - | CDTC28 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | HL400 | 0.394 H x 0.890 W x 0.236 D (10.00mm x 22.60mm x 6.00mm) | - | Red | - | - | - | 2V | 20mA | - | 12mcd | 639nm | 7-Segment | - | 3 | 0.28 (7.00mm) | Common Cathode | - | - | - | - | ||
![]() SDSC28RR1W Meled | In Stock | - | - | 10-SMD, No Lead | - | SDSC28 | - | - | - | - | - | - | ChromeLED | - | - | Bulk | 70mW | Active | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | - | Red | - | - | - | 2V | 20mA | - | 20mcd | 644nm | 7-Segment | 120mm | 1 | 0.28 (7.00mm) | Common Cathode | - | - | - | - | ||
![]() CDSC52B2WF Meled | In Stock | - | - | 10-DIP | - | CDSC52 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 120mW | Active | - | 0.689 H x 0.490 W x 0.331 D (17.50mm x 12.40mm x 8.40mm) | - | Blue | - | - | - | 3.2V | 20mA | - | 60mcd | - | 7-Segment | - | 1 | 0.52 (13.20mm) | Common Cathode | - | - | - | - | ||
![]() CDSC15R21WB Meled | In Stock | - | - | 10-DIP | - | CDSC15 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | - | 1.732 H x 1.205 W x 0.315 D (44.00mm x 30.60mm x 8.00mm) | - | Red | - | - | - | 2V | 20mA | - | 80mcd | - | 7-Segment | - | 1 | 1.50 (38.10mm) | Common Cathode | - | - | - | - | ||
![]() CDSC30R1W Meled | In Stock | - | - | 10-DIP | - | CDSC30 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 75mW | Active | - | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | - | Red | - | - | - | 2V | 10mA | - | 6.4mcd | - | 7-Segment | - | 1 | 0.30 (7.65mm) | Common Cathode | - | - | - | - | ||
![]() CDSC52RR1W Meled | In Stock | - | - | 10-DIP | - | CDSC52 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 72mW | Active | - | 0.689 H x 0.490 W x 0.276 D (17.50mm x 12.40mm x 7.00mm) | - | Red | - | - | - | 2V | 10mA | - | 18mcd | - | 7-Segment | - | 1 | 0.52 (13.20mm) | Common Cathode | - | - | - | - | ||
![]() CDSA30B2WF Meled | In Stock | - | - | 10-DIP | - | CDSA30 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 120mW | Active | - | 0.500 H x 0.299 W x 0.240 D (12.70mm x 7.60mm x 6.10mm) | - | Blue | - | - | - | 3.2V | 20mA | - | 20mcd | - | 7-Segment | - | 1 | 0.30 (7.65mm) | Common Anode | - | - | - | - | ||
![]() CDSC39G2WBF Meled | In Stock | - | - | 10-DIP | - | CDSC39 | - | - | - | - | - | - | ChromeLED | - | - | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | - | Green | - | - | - | 2V | 20mA | - | 10mcd | - | 7-Segment | - | 1 | 0.39 (10.00mm) | Common Cathode | - | - | - | - | ||
![]() SDTA39W2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA39 | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 120mW | Active | - | 0.512 H x 1.169 W x 0.148 D (13.00mm x 29.70mm x 3.75mm) | - | White | - | - | - | 3.2V | 5mA | - | 85mcd | - | 7-Segment | - | 3 | 0.39 (10.00mm) | Common Anode | - | - | - | - | ||
![]() SDTA39GT2W Meled | In Stock | - | - | 12-SMD, No Lead | - | SDTA39 | - | - | - | - | - | - | ChromeLED | - | - | Tape & Reel (TR) | 120mW | Active | - | 0.512 H x 1.169 W x 0.148 D (13.00mm x 29.70mm x 3.75mm) | - | Green | - | - | - | 3.2V | 20mA | - | 130mcd | 525nm | 7-Segment | - | 3 | 0.39 (10.00mm) | Common Anode | - | - | - | - |