- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDQA39R2W Meled | In Stock | - | - | 12-SMD, No Lead | SDQA39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Red | 2V | 20mA | 40mcd | 624nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Anode | ||
![]() CDSA52G1W Meled | In Stock | - | - | 10-DIP | CDSA52 | ChromeLED | Tray | 65mW | Active | - | 0.689 H x 0.490 W x 0.276 D (17.50mm x 12.40mm x 7.00mm) | Green | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 0.52 (13.20mm) | Common Anode | ||
![]() CDSC15Y1W Meled | In Stock | - | - | 10-DIP | CDSC15 | ChromeLED | Tray | 50mW | Active | - | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Cathode | ||
![]() SDQC39R2W Meled | In Stock | - | - | 12-SMD, No Lead | SDQC39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Red | 2V | 20mA | 40mcd | 624nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Cathode | ||
![]() CDSC39G2WF Meled | In Stock | - | - | 10-DIP | CDSC39 | ChromeLED | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Green | 2V | 20mA | 10mcd | - | 7-Segment | 1 | 0.39 (10.00mm) | Common Cathode | ||
![]() CDSC18Y1W Meled | In Stock | - | - | 10-DIP | CDSC18 | ChromeLED | Tray | 75mW | Active | - | 2.205 H x 1.496 W x 0.394 D (56.00mm x 38.00mm x 10.00mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.80 (45.72mm) | Common Cathode | ||
![]() CDSA15Y1W Meled | In Stock | - | - | 10-DIP | CDSA15 | ChromeLED | Tray | 50mW | Active | - | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Anode | ||
![]() CDSC23Y2W Meled | In Stock | - | - | 10-DIP | CDSC23 | ChromeLED | Tray | 70mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Yellow | 2V | 20mA | 20mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | ||
![]() CDSC23Y1W Meled | In Stock | - | - | 10-DIP | CDSC23 | ChromeLED | Tray | 75mW | Active | - | 2.760 H x 1.890 W x 0.470 D (70.00mm x 48.00mm x 12.00mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | ||
![]() CDSA23RR1W Meled | In Stock | - | - | 10-DIP | CDSA23 | ChromeLED | Tray | 72mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Red | 2V | 10mA | 190mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Anode | ||
![]() SDSA51RR1W Meled | In Stock | - | - | 10-SMD, No Lead | SDSA51 | ChromeLED | Bulk | 75mW | Active | - | 0.610 H x 0.482 W x 0.148 D (15.50mm x 12.25mm x 3.75mm) | Red | 2V | 20mA | 20mcd | 644nm | 7-Segment | 1 | 0.51 (13.00mm) | Common Anode | ||
![]() SDSA39RR1W Meled | In Stock | - | - | 10-SMD, No Lead | SDSA39 | ChromeLED | Bulk | 75mW | Active | - | 0.512 H x 0.386 W x 0.148 D (13.00mm x 9.80mm x 3.75mm) | Red | 2V | 20mA | 20mcd | 644nm | 7-Segment | 1 | 0.39 (10.00mm) | Common Anode | ||
![]() SDTC56R2W Meled | In Stock | - | - | 11-SMD, No Lead | SDTC56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.669 H x 1.476 W x 0.152 D (17.00mm x 37.50mm x 3.85mm) | Red | 2V | 20mA | 25mcd | 625nm | 7-Segment | 3 | 0.56 (14.20mm) | Common Cathode | ||
![]() SDDC39G2W Meled | In Stock | - | - | 10-SMD, No Lead | SDDC39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.772 W x 0.148 D (13.00mm x 19.60mm x 3.75mm) | Green | 2V | 20mA | 25mcd | 571nm | 7-Segment | 2 | 0.39 (10.00mm) | Common Cathode | ||
![]() SDTC28R2W Meled | In Stock | - | - | 12-SMD, No Lead | SDTC28 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.886 W x 0.150 D (10.00mm x 22.50mm x 3.80mm) | Red | 2V | 20mA | 20mcd | 624nm | 7-Segment | 3 | 0.28 (7.00mm) | Common Cathode | ||
![]() CDSA23R2WB Meled | In Stock | - | - | 10-DIP | CDSA23 | ChromeLED | Tray | 70mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Red | 2V | 20mA | 190mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Anode | ||
![]() CDSA12R1W Meled | In Stock | - | - | 10-DIP | CDSA12 | ChromeLED | Tray | 75mW | Active | - | 1.602 H x 1.134 W x 0.354 D (40.70mm x 28.80mm x 9.00mm) | Red | 2V | 10mA | 6.4mcd | - | 7-Segment | 1 | 1.20 (30.40mm) | Common Anode | ||
![]() CDSC400RR1W Meled | In Stock | - | - | 10-DIP | CDSC400 | ChromeLED | Tray | 150mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Red | 2V | 10mA | 160mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Cathode | ||
![]() CDSC15B1W Meled | In Stock | - | - | 10-DIP | CDSC15 | ChromeLED | Tray | 65mW | Active | - | 1.846 H x 1.303 W x 0.492 D (46.90mm x 33.10mm x 12.50mm) | Blue | 3.2V | 10mA | 7.5mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Cathode | ||
![]() SDDC51A2W Meled | In Stock | - | - | 10-SMD, No Lead | SDDC51 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | Amber | 2V | 20mA | 45mcd | 606nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Cathode |