- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSA400R2WF Meled | In Stock | - | - | 10-DIP | CDSA400 | ChromeLED | Tray | 75mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Red | 2V | 10mA | 110mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Anode | ||
![]() SDSA40Y2W Meled | In Stock | - | - | 10-SMD, No Lead | SDSA40 | ChromeLED | Bulk | 70mW | Active | - | 0.512 H x 0.364 W x 0.148 D (13.00mm x 9.25mm x 3.75mm) | Yellow | 2V | 20mA | 35mcd | 590nm | 7-Segment | 1 | 0.40 (10.16mm) | Common Anode | ||
![]() SDSCN40G2W Meled | In Stock | - | - | 16-SMD, No Lead | SDSCN40 | ChromeLED | Tape & Reel (TR) | 85mW | Active | - | 0.748 H x 0.366 W x 0.157 D (19.00mm x 9.30mm x 4.00mm) | Green | 2.1V | 20mA | 5mcd | 573nm | 14-Segment, Alphanumeric | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() SDDA56R3W-1 Meled | In Stock | - | - | 20-SMD, No Lead | SDDA56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | Red | 2V | 20mA | 14mcd | 640nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Anode | ||
![]() SDQC39RR1W Meled | In Stock | - | - | 12-SMD, No Lead | SDQC39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | Red | 1.8V | 20mA | 20mcd | 644nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Cathode | ||
![]() SDDA51A2W Meled | In Stock | - | - | 10-SMD, No Lead | SDDA51 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | Amber | 2V | 20mA | 45mcd | 606nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Anode | ||
![]() SDDA51B2W Meled | In Stock | - | - | 10-SMD, No Lead | SDDA51 | ChromeLED | Tape & Reel (TR) | 120mW | Active | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | Blue | 2.8V | 5mA | 30mcd | 470nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Anode | ||
![]() CDQC36Y1W Meled | In Stock | - | - | 24-DIP | CDQC36 | ChromeLED | Tray | 75mW | Active | - | 0.555 H x 1.228 W x 0.335 D (14.10mm x 31.20mm x 8.50mm) | Yellow | 2V | 10mA | 3mcd | 588nm | 7-Segment | 4 | 0.36 (9.15mm) | Common Cathode | ||
![]() CDSC400A2W Meled | In Stock | - | - | 10-DIP | CDSC400 | ChromeLED | Tray | 70mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Amber | 2V | 20mA | 250mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Cathode | ||
![]() CDSA18Y1W Meled | In Stock | - | - | 10-DIP | CDSA18 | ChromeLED | Tray | 75mW | Active | - | 2.205 H x 1.496 W x 0.394 D (56.00mm x 38.00mm x 10.00mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.80 (45.72mm) | Common Anode | ||
![]() CDSA40A2W Meled | In Stock | - | - | 14-DIP | CDSA40 | ChromeLED | Tray | 70mW | Active | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | Amber | 2V | 20mA | 40mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Anode | ||
![]() CDSC23RR1W Meled | In Stock | - | - | 10-DIP | CDSC23 | ChromeLED | Tray | 72mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Red | 2V | 10mA | 190mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | ||
![]() CDSA400G1WF Meled | In Stock | - | - | 10-DIP | CDSA400 | ChromeLED | Tray | 40mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Green | 2V | 10mA | 60mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Anode | ||
![]() CDSC30Y1W Meled | In Stock | - | - | 10-DIP | CDSC30 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | Yellow | 2V | 10mA | 3mcd | - | 7-Segment | 1 | 0.30 (7.65mm) | Common Cathode | ||
![]() CDSA10R1W Meled | In Stock | - | - | 10-DIP | CDSA10 | ChromeLED | Tray | 50mW | Active | - | 1.340 H x 0.945 W x 0.413 D (34.00mm x 24.00mm x 10.50mm) | Red | 2V | 10mA | 16mcd | - | 7-Segment | 1 | 1.00 (25.40mm) | Common Anode | ||
![]() CDSA36Y1W Meled | In Stock | - | - | 10-DIP | CDSA36 | ChromeLED | Tray | 75mW | Active | - | 0.551 H x 0.295 W x 0.335 D (14.00mm x 7.50mm x 8.50mm) | Yellow | 2V | 10mA | 1.2mcd | - | 7-Segment | 1 | 0.36 (9.20mm) | Common Anode | ||
![]() CDSA80G1W Meled | In Stock | - | - | 16-DIP | CDSA80 | ChromeLED | Tray | 65mW | Active | - | 1.091 H x 0.787 W x 0.330 D (27.70mm x 20.00mm x 8.40mm) | Green | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 0.80 (20.32mm) | Common Anode | ||
![]() SDDAN40GT2W Meled | In Stock | - | - | 32-SMD, No Lead | SDDAN40 | ChromeLED | Tape & Reel (TR) | 114mW | Active | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | Green | 3.2V | 20mA | 100mcd | - | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() SDSC56RR1W Meled | In Stock | - | - | 10-SMD, No Lead | SDSC56 | ChromeLED | Bulk | 75mW | Active | - | 0.669 H x 0.492 W x 0.156 D (17.00mm x 12.50mm x 3.95mm) | Red | 2V | 20mA | 3mcd | 644nm | 7-Segment | 1 | 0.56 (14.20mm) | Common Cathode | ||
![]() SDSAN40G1W Meled | In Stock | - | - | 16-SMD, No Lead | SDSAN40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.748 H x 0.366 W x 0.157 D (19.00mm x 9.30mm x 4.00mm) | Green | 2.3V | 20mA | 3mcd | 568nm | 14-Segment, Alphanumeric | 1 | 0.40 (10.16mm) | Common Anode |