- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSA18Y1W Meled | In Stock | - | - | 10-DIP | CDSA18 | ChromeLED | Tray | 75mW | Active | - | 2.205 H x 1.496 W x 0.394 D (56.00mm x 38.00mm x 10.00mm) | Yellow | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 1.80 (45.72mm) | Common Anode | ||
![]() CDSA40A2W Meled | In Stock | - | - | 14-DIP | CDSA40 | ChromeLED | Tray | 70mW | Active | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | Amber | 2V | 20mA | 40mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Anode | ||
![]() CDSC23RR1W Meled | In Stock | - | - | 10-DIP | CDSC23 | ChromeLED | Tray | 72mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Red | 2V | 10mA | 190mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | ||
![]() CDSA400G1WF Meled | In Stock | - | - | 10-DIP | CDSA400 | ChromeLED | Tray | 40mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Green | 2V | 10mA | 60mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Anode | ||
![]() CDSC30Y1W Meled | In Stock | - | - | 10-DIP | CDSC30 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 0.393 W x 0.240 D (19.00mm x 10.00mm x 6.10mm) | Yellow | 2V | 10mA | 3mcd | - | 7-Segment | 1 | 0.30 (7.65mm) | Common Cathode | ||
![]() CDSA10R1W Meled | In Stock | - | - | 10-DIP | CDSA10 | ChromeLED | Tray | 50mW | Active | - | 1.340 H x 0.945 W x 0.413 D (34.00mm x 24.00mm x 10.50mm) | Red | 2V | 10mA | 16mcd | - | 7-Segment | 1 | 1.00 (25.40mm) | Common Anode | ||
![]() CDSA36Y1W Meled | In Stock | - | - | 10-DIP | CDSA36 | ChromeLED | Tray | 75mW | Active | - | 0.551 H x 0.295 W x 0.335 D (14.00mm x 7.50mm x 8.50mm) | Yellow | 2V | 10mA | 1.2mcd | - | 7-Segment | 1 | 0.36 (9.20mm) | Common Anode | ||
![]() CDSA80G1W Meled | In Stock | - | - | 16-DIP | CDSA80 | ChromeLED | Tray | 65mW | Active | - | 1.091 H x 0.787 W x 0.330 D (27.70mm x 20.00mm x 8.40mm) | Green | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 0.80 (20.32mm) | Common Anode | ||
![]() CDSA18W2W Meled | In Stock | - | - | 10-DIP | CDSA18 | ChromeLED | Tray | 78mW | Active | - | 2.205 H x 1.496 W x 0.394 D (56.00mm x 38.00mm x 10.00mm) | White | 3.2V | 5mA | 180mcd | - | 7-Segment | 1 | 1.80 (45.72mm) | Common Anode | ||
![]() CDSA52RR1W Meled | In Stock | - | - | 10-DIP | CDSA52 | ChromeLED | Tray | 72mW | Active | - | 0.689 H x 0.490 W x 0.276 D (17.50mm x 12.40mm x 7.00mm) | Red | 2V | 10mA | 18mcd | - | 7-Segment | 1 | 0.52 (13.20mm) | Common Anode | ||
![]() CDSA56B1WBF Meled | In Stock | - | - | 10-DIP | CDSA56 | ChromeLED | Tray | 120mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Blue | 3.2V | 20mA | 40mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Anode | ||
![]() CDSC23R2G2W Meled | In Stock | - | - | 10-DIP | CDSC23 | ChromeLED | Tray | - | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Green, Red | 2V | 10mA | 50mcd Green, 60mcd Red | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Cathode | ||
![]() CDSC50RR1W Meled | In Stock | - | - | 10-DIP | CDSC50 | ChromeLED | Tray | 72mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Red | 2V | 10mA | 18mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDDA56R2WB Meled | In Stock | - | - | 18-DIP | CDDA56 | ChromeLED | Tray | 70mw | Active | - | 0.750 H x 0.984 W x 0.315 D (19.05mm x 25.00mm x 8.00mm) | Red | 2V | 20mA | 35mcd | 640nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Anode | ||
![]() CDQC40R1W Meled | In Stock | - | - | 12-DIP | CDQC40 | ChromeLED | Tray | 72mW | Active | - | 0.630 H x 1.590 W x 0.276 D (16.00mm x 40.40mm x 7.00mm) | Red | 2V | 10mA | 6.4mcd | 625nm | 7-Segment | 4 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDQC28G1W Meled | In Stock | - | - | 12-DIP | CDQC28 | ChromeLED | Tray | 65mW | Active | - | 0.394 H x 1.268 W x 0.228 D (10.00mm x 32.20mm x 5.80mm) | Green | 2V | 10mA | 9mcd | 568nm | 7-Segment | 4 | 0.28 (7.11mm) | Common Cathode | ||
![]() CDTC40G1W Meled | In Stock | - | - | 24-DIP | CDTC40 | ChromeLED | Tray | 75mW | Active | - | 0.630 H x 1.185 W x 0.276 D (16.00mm x 30.10mm x 7.00mm) | Green | 2V | 10mA | 8mcd | 568nm | 7-Segment | 3 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDSC80RR1W Meled | In Stock | - | - | 16-DIP | CDSC80 | ChromeLED | Tray | 72mW | Active | - | 1.091 H x 0.787 W x 0.330 D (27.70mm x 20.00mm x 8.40mm) | Red | 2V | 10mA | 24mcd | - | 7-Segment | 1 | 0.80 (20.32mm) | Common Cathode | ||
![]() CDSA400R2WF Meled | In Stock | - | - | 10-DIP | CDSA400 | ChromeLED | Tray | 75mW | Active | - | 4.800 H x 3.540 W x 0.590 D (122.00mm x 90.00mm x 15.00mm) | Red | 2V | 10mA | 110mcd | - | 7-Segment | 1 | 4.00 (101.60mm) | Common Anode | ||
![]() SDSA28Y2W Meled | In Stock | - | - | 10-SMD, No Lead | SDSA28 | ChromeLED | Bulk | 70mW | Active | - | 0.394 H x 0.295 W x 0.150 D (10.00mm x 7.50mm x 3.80mm) | Yellow | 2V | 20mA | 45mcd | 606nm | 7-Segment | 1 | 0.28 (7.00mm) | Common Anode |