- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDDC40R1W Meled | In Stock | - | - | 16-DIP | CDDC40 | ChromeLED | Tray | 75mW | Active | - | 0.630 H x 0.795 W x 0.272 D (16.00mm x 20.20mm x 6.90mm) | Red | 2V | 10mA | 4.7mcd | 625nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDSC50G1W Meled | In Stock | - | - | 10-DIP | CDSC50 | ChromeLED | Tray | 65mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Green | 2V | 10mA | 10.5mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDSA52B2WF Meled | In Stock | - | - | 10-DIP | CDSA52 | ChromeLED | Tray | 120mW | Active | - | 0.689 H x 0.490 W x 0.331 D (17.50mm x 12.40mm x 8.40mm) | Blue | 3.2V | 20mA | 60mcd | - | 7-Segment | 1 | 0.52 (13.20mm) | Common Anode | ||
![]() CDSA30R2W Meled | In Stock | - | - | 10-DIP | CDSA30 | ChromeLED | Tray | 75mW | Active | - | 0.500 H x 0.299 W x 0.240 D (12.70mm x 7.60mm x 6.10mm) | Red | 2V | 20mA | 20mcd | - | 7-Segment | 1 | 0.30 (7.65mm) | Common Anode | ||
![]() CDSC40A2W Meled | In Stock | - | - | 14-DIP | CDSC40 | ChromeLED | Tray | 70mW | Active | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | Amber | 2V | 20mA | 40mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDSC40R1W Meled | In Stock | - | - | 14-DIP | CDSC40 | ChromeLED | Tray | 75mW | Active | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | Red | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() SDDA40RR1W Meled | In Stock | - | - | 20-SMD, No Lead | SDDA40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | Red | 1.8V | 20mA | 20mcd | 644nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() SDDC30R2W Meled | In Stock | - | - | 10-SMD, No Lead | SDDC30 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.394 H x 0.575 W x 0.159 D (10.00mm x 14.60mm x 4.05mm) | Red | 2V | 20mA | 40mcd | 624nm | 7-Segment | 2 | 0.30 (7.62mm) | Common Cathode | ||
![]() CDSC56RR1WBF Meled | In Stock | - | - | 10-DIP | CDSC56 | ChromeLED | Tray | 70mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Red | 2V | 20mA | 6mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Cathode | ||
![]() CDSC39R2WF Meled | In Stock | - | - | 10-DIP | CDSC39 | ChromeLED | Tray | 70mW | Active | - | 0.551 H x 0.295 W x 0.276 D (14.00mm x 7.50mm x 7.00mm) | Red | 2V | 10mA | 10mcd | - | 7-Segment | 1 | 0.39 (10.00mm) | Common Cathode | ||
![]() SDDCN40Y2W Meled | In Stock | - | - | 32-SMD, No Lead | SDDCN40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | Yellow | 2V | 20mA | 15mcd | 592nm | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Cathode | ||
![]() SDSCN40A2W Meled | In Stock | - | - | 16-SMD, No Lead | SDSCN40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.748 H x 0.366 W x 0.157 D (19.00mm x 9.30mm x 4.00mm) | Amber | 2V | 20mA | 7mcd | 612nm | 14-Segment, Alphanumeric | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDDA52G2WF Meled | In Stock | - | - | 16-DIP | CDDA52 | ChromeLED | Tray | 85mW | Active | - | 0.689 H x 0.984 W x 0.276 D (17.50mm x 25.00mm x 7.00mm) | Green | 2V | 20mA | 25mcd | 571nm | 7-Segment | 2 | 0.52 (13.20mm) | Common Anode | ||
![]() CDQA36R1W Meled | In Stock | - | - | 24-DIP | CDQA36 | ChromeLED | Tray | 75mW | Active | - | 0.555 H x 1.228 W x 0.335 D (14.10mm x 31.20mm x 8.50mm) | Red | 2V | 10mA | 6.4mcd | 625nm | 7-Segment | 4 | 0.36 (9.15mm) | Common Anode | ||
![]() CDQC28Y1W Meled | In Stock | - | - | 12-DIP | CDQC28 | ChromeLED | Tray | 75mW | Active | - | 0.394 H x 1.268 W x 0.228 D (10.00mm x 32.20mm x 5.80mm) | Yellow | 2V | 10mA | 3mcd | 588nm | 7-Segment | 4 | 0.28 (7.11mm) | Common Cathode | ||
![]() CDTA28R2WF Meled | In Stock | - | - | 12-DIP | CDTA28 | ChromeLED | Tray | 70mW | Active | - | 0.394 H x 0.890 W x 0.236 D (10.00mm x 22.60mm x 6.00mm) | Red | 2V | 20mA | 12mcd | 639nm | 7-Segment | 3 | 0.28 (7.00mm) | Common Anode | ||
![]() CDTA40B2WF Meled | In Stock | - | - | 24-DIP | CDTA40 | ChromeLED | Tray | 120mW | Active | - | 0.630 H x 1.185 W x 0.276 D (16.00mm x 30.10mm x 7.00mm) | Blue | 3.2V | 20mA | 40mcd | 465nm | 7-Segment | 3 | 0.40 (10.16mm) | Common Anode | ||
![]() CDDA40Y1W Meled | In Stock | - | - | 16-DIP | CDDA40 | ChromeLED | Tray | 75mW | Active | - | 0.630 H x 0.795 W x 0.272 D (16.00mm x 20.20mm x 6.90mm) | Yellow | 2V | 10mA | 3mcd | 588nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() CDTA40R1W Meled | In Stock | - | - | 24-DIP | CDTA40 | ChromeLED | Tray | 75mW | Active | - | 0.630 H x 1.185 W x 0.276 D (16.00mm x 30.10mm x 7.00mm) | Red | 2V | 10mA | 4.7mcd | 625nm | 7-Segment | 3 | 0.40 (10.16mm) | Common Anode | ||
![]() CDDA30Y1W Meled | In Stock | - | - | 10-DIP | CDDA30 | ChromeLED | Tray | 75mw | Active | - | 0.591 H x 0.610 W x 0.283 D (15.00mm x 15.50mm x 7.20mm) | Yellow | 2V | 10mA | 1.2mcd | 588nm | 7-Segment | 2 | 0.30 (7.62mm) | Common Anode |