- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDTC56Y1W Meled | In Stock | - | - | 28-DIP | CDTC56 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 1.480 W x 0.319 D (19.00mm x 37.60mm x 8.10mm) | Yellow | 2V | 10mA | 4.7mcd | 588nm | 7-Segment | 3 | 0.56 (14.20mm) | Common Cathode | ||
![]() CDQA56Y1W Meled | In Stock | - | - | 12-DIP | CDQA56 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 1.980 W x 0.315 D (19.00mm x 50.40mm x 8.00mm) | Yellow | 2V | 10mA | 4.7mcd | 588nm | 7-Segment | 4 | 0.56 (14.20mm) | Common Anode | ||
![]() CDTA56R2W Meled | In Stock | - | - | 12-DIP | CDTA56 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 1.480 W x 0.319 D (19.00mm x 37.60mm x 8.00mm) | Red | 2V | 20mA | 30mcd | 624nm | 7-Segment | 3 | 0.56 (14.20mm) | Common Anode |