- Base Product Number
- Color
- Common Pin
- Current - Test
- Digit/Alpha Size
- Display Type
- Mfr
- Millicandela Rating
- Number of Characters
- Package
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Meled Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | Series | Size / Dimension | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDQC40G1W Meled | In Stock | - | - | 12-DIP | CDQC40 | ChromeLED | Tray | 65mW | Active | - | 0.630 H x 1.590 W x 0.276 D (16.00mm x 40.40mm x 7.00mm) | Green | 2V | 10mA | 9mcd | 568nm | 7-Segment | 4 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDTC40R1W Meled | In Stock | - | - | 24-DIP | CDTC40 | ChromeLED | Tray | 75mW | Active | - | 0.630 H x 1.185 W x 0.276 D (16.00mm x 30.10mm x 7.00mm) | Red | 2V | 10mA | 4.7mcd | 625nm | 7-Segment | 3 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDQC56G1W Meled | In Stock | - | - | 12-DIP | CDQC56 | ChromeLED | Tray | 65mW | Active | - | 0.748 H x 1.980 W x 0.315 D (19.00mm x 50.40mm x 8.00mm) | Green | 2V | 10mA | 10.5mcd | 568nm | 7-Segment | 4 | 0.56 (14.20mm) | Common Cathode | ||
![]() CDQC56R1W Meled | In Stock | - | - | 12-DIP | CDQC56 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 1.980 W x 0.315 D (19.00mm x 50.40mm x 8.00mm) | Red | 2V | 10mA | 6.4mcd | 625nm | 7-Segment | 4 | 0.56 (14.20mm) | Common Cathode | ||
![]() CDDA56Y1W Meled | In Stock | - | - | 18-DIP | CDDA56 | ChromeLED | Tray | 75mW | Active | - | 0.750 H x 0.984 W x 0.315 D (19.05mm x 25.00mm x 8.00mm) | Yellow | 2V | 10mA | 4.7mcd | 588nm | 7-Segment | 2 | 0.56 (14.22mm) | Common Anode | ||
![]() SDDAN40G2W Meled | In Stock | - | - | 32-SMD, No Lead | SDDAN40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | Green | 2V | 20mA | 3mcd | 572nm | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() SDDAN40B2W Meled | In Stock | - | - | 32-SMD, No Lead | SDDAN40 | ChromeLED | Tape & Reel (TR) | 114mW | Active | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | Blue | 3.2V | 20mA | 20mcd | 470nm | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() CDSA10RR1W Meled | In Stock | - | - | 10-DIP | CDSA10 | ChromeLED | Tray | 50mW | Active | - | 1.340 H x 0.945 W x 0.413 D (34.00mm x 24.00mm x 10.50mm) | Red | 2V | 10mA | 60mcd | - | 7-Segment | 1 | 1.00 (25.40mm) | Common Anode | ||
![]() CDSA56Y1W Meled | In Stock | - | - | 10-DIP | CDSA56 | ChromeLED | Tray | 75mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Yellow | 2V | 10mA | 4.7mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Anode | ||
![]() SDSC40B2W Meled | In Stock | - | - | 10-SMD, No Lead | SDSC40 | ChromeLED | Bulk | 120mW | Active | - | 0.512 H x 0.364 W x 0.148 D (13.00mm x 9.25mm x 3.75mm) | Blue | 3.2V | 20mA | 30mcd | 470nm | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDSA23B2W Meled | In Stock | - | - | 10-DIP | CDSA23 | ChromeLED | Tray | 120mW | Active | - | 2.744 H x 1.881 W x 0.472 D (69.70mm x 47.80mm x 12.00mm) | Blue | 3.2V | 10mA | 40mcd | - | 7-Segment | 1 | 2.30 (58.42mm) | Common Anode | ||
![]() CDSC52R1W Meled | In Stock | - | - | 10-DIP | CDSC52 | ChromeLED | Tray | 75mW | Active | - | 0.689 H x 0.490 W x 0.276 D (17.50mm x 12.40mm x 7.00mm) | Red | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 0.52 (13.20mm) | Common Cathode | ||
![]() CDSA15R2W Meled | In Stock | - | - | 10-DIP | CDSA15 | ChromeLED | Tray | 70mW | Active | - | 1.732 H x 1.205 W x 0.315 D (44.00mm x 30.60mm x 8.00mm) | Red | 2V | 20mA | 300mcd | - | 7-Segment | 1 | 1.50 (38.10mm) | Common Anode | ||
![]() SDDAN40R21W Meled | In Stock | - | - | 32-SMD, No Lead | SDDAN40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | 0.748 H x 0.740 W x 0.157 D (19.00mm x 18.80mm x 4.00mm) | Red | 2V | 20mA | 7mcd | 644nm | 14-Segment, Alphanumeric | 2 | 0.40 (10.16mm) | Common Anode | ||
![]() SDSC51A2W Meled | In Stock | - | - | 10-SMD, No Lead | SDSC51 | ChromeLED | Bulk | 70mW | Active | - | 0.610 H x 0.482 W x 0.148 D (15.50mm x 12.25mm x 3.75mm) | Amber | 2V | 20mA | 45mcd | 606nm | 7-Segment | 1 | 0.51 (13.00mm) | Common Cathode | ||
![]() SDSA30RR1W Meled | In Stock | - | - | 10-SMD, No Lead | SDSA30 | ChromeLED | Bulk | 75mW | Active | - | 0.394 H x 0.287 W x 0.152 D (10.00mm x 7.30mm x 3.85mm) | Red | 2V | 20mA | 20mcd | 644nm | 7-Segment | 1 | 0.30 (7.62mm) | Common Anode | ||
![]() CDDC40G1W Meled | In Stock | - | - | 16-DIP | CDDC40 | ChromeLED | Tray | 65mW | Active | - | 0.630 H x 0.795 W x 0.272 D (16.00mm x 20.20mm x 6.90mm) | Green | 2V | 10mA | 8mcd | 568nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | ||
![]() CDDC56G1W Meled | In Stock | - | - | 18-DIP | CDDC56 | ChromeLED | Tray | 65mW | Active | - | 0.750 H x 0.984 W x 0.315 D (19.05mm x 25.00mm x 8.00mm) | Green | 2V | 10mA | 10.5mcd | 568nm | 7-Segment | 2 | 0.56 (14.22mm) | Common Cathode | ||
![]() CDDA56G1W Meled | In Stock | - | - | 18-DIP | CDDA56 | ChromeLED | Tray | 65mW | Active | - | 0.750 H x 0.984 W x 0.315 D (19.05mm x 25.00mm x 8.00mm) | Green | 2V | 10mA | 10.5mcd | 568nm | 7-Segment | 2 | 0.56 (14.22mm) | Common Anode | ||
![]() CDSA56R1WF Meled | In Stock | - | - | 10-DIP | CDSA56 | ChromeLED | Tray | 70mW | Active | - | 0.748 H x 0.500 W x 0.315 D (19.00mm x 12.70mm x 8.00mm) | Red | 2V | 10mA | 8mcd | - | 7-Segment | 1 | 0.56 (14.20mm) | Common Anode |