- Capacity
- Cut Edge
- Features
- Length - Overall
- Mfr
- Package
- Product Status
- Series
- Shape
- Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Menda Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Shape | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Subcategory | Current Rating | Pitch - Mating | Contact Finish - Post | Contact Resistance | Product Type | Termination Post Length | Pitch - Post | Capacity | Cut Edge | Features | Product Category | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7121 Menda | In Stock | - | - | - | - | Oval, Relieved | - | - | - | - | - | - | - | MENDA/EasyBraid | Box | Not For New Designs | - | - | - | Tronex | - | - | Side (Diagonal) | - | - | - | - | - | - | - | - | 16-32 AWG Soft Wire | Semi Flush | Ergonomic | - | - | - | - | - | ||
![]() 5070 Menda | In Stock | - | - | - | - | Angled | - | - | - | Menda | - | 1 | Menda | MENDA/EasyBraid | Box | Active | Details | - | - | Tronex | - | - | Tip (End) | Tools | - | - | - | - | Wire Strippers & Cutters | - | - | 20-38 AWG Soft Wire | Razor Flush® | - | Wire Stripping & Cutting Tools | - | - | 5.10 (129.5mm) | - | ||
![]() 5083 Menda | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | Angled, 70° | 8 (1 x 8) | Phosphor Bronze | Phosphor Bronze | Menda | Gold | 1 | Menda | MENDA/EasyBraid | Box | Active | Details | -55°C ~ 125°C | Bulk | 700 Elevator Strip-Line™ | Active | Solder | SIP | Tools | 1.5A | 0.100 (2.54mm) | Gold | -- | Wire Strippers & Cutters | 0.150 (3.81mm) | 0.100 (2.54mm) | 22-32 AWG Soft Wire | Flush | Elevated | Wire Stripping & Cutting Tools | 10.0µin (0.25µm) | 10.0µin (0.25µm) | 4.90 (124.5mm) | UL94 V-0 |