- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Approvals
- Voltage
- Connection Type
- Composition
- Fuse Class
- Type
- RoHS
- Mounting Styles
- Voltage, Rating
Attribute column
Manufacturer
Mersen Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Body Material | Number of Terminals | Approvals | Body Orientation | Cable Types | Contact Classification | Contact Materials | Coupling Mechanism | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Range | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Part Status | Type | Composition | Gender | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Voltage | Impedance | Number of Ports | Number of Poles | Family | Mating Cycles | Contact Termination | Body Finish | Current Rating (Max) | Cable Group | Fuse Size | Fuse Class | Connection Type | Product Category | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FEBN-11-11 Mersen | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FEX-11-11-BA Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20327R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2633R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T331171 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T331171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61038 Mersen | In Stock | - | - | - | - | Threaded | - | - | UL;CSA | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61038 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | H | Box Lug | - | - | - | - | ||
![]() 61031T Mersen | In Stock | - | - | - | - | Panel Mount | - | - | CSA, UL, UR | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61031T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | T | Box Lug | - | - | - | - | ||
![]() 64033R Mersen | In Stock | - | - | - | - | Direct Screw Mount | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 64033R | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | R | Box In-Line | - | - | - | - | ||
![]() M215682 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | M215682 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62001J Mersen | 2699 |
| - | - | - | Panel Mount | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 62001J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | J | Box Side-Clip | - | - | - | - | ||
![]() 30323R Mersen | 25 |
| - | - | - | DIN Rail, Threaded | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30323R | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | CC | Pressure Connector | - | - | - | - | ||
![]() USM4 Mersen | In Stock | - | - | 12 to 14 Weeks | - | - | Brass | - | - | - | RG-142 RG-223 RG-400 RG-55 | - | Beryllium Copper | Push-on | PTFE | Mersen, formerly Ferraz Shawmu | USM4 | - | - | - | - | Individual Bag | - | - | - | - | - | - | - | - | -65C to +165C | - | Active | - | - | Plug | Straight | - | Gold | Cable - Crimp | - | - | - | 50 | - | - | - | 500 | Solder | Nickel | - | C1 | - | - | - | connectors | - | - | - | ||
![]() 61036 Mersen | In Stock | - | - | - | - | Threaded | - | - | UL;CSA | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61036 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | H | Box Lug | - | - | - | - | ||
![]() S1062708 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modulostar | - | - | - | 690V ac | - | CMC10 | - | - | - | - | - | 32A | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | ||
![]() 30315T Mersen | In Stock | - | - | - | - | Panel Mount | - | - | CSA, UL, UR | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30315T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | T | Screw Terminal | - | - | - | - | ||
![]() 1SCM8 Mersen | In Stock | - | - | - | - | DIN Rail Mount | - | - | UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 1SCM8 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | 1,000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P266G Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | P266G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC5 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | SDC5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SC375 Mersen | 38 |
| - | - | - | DIN Rail Mount | - | - | UL | Straight | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 1SC375 | Surface Mount | 1 | - | 1000V | - | 25.4(mm) | - | No | - | Yes | - | Screw | - | - | - | - | Terminal Block | Thermoplastic | SKT | - | - | - | - | 2(POS) | - | 1,000 | - | - | - | - | - | - | - | 800(A) | - | - | - | Box Lug | - | - | 53.85(mm) | 97(mm) | ||
![]() R218239 Mersen | In Stock | - | - | - | Silver | - | - | 19 | - | Straight | - | 19Signal | Copper Alloy | - | - | Mersen, formerly Ferraz Shawmut | R218239 | Cable | - | -55C to 125C | - | - | Not Required(mm) | 43.1(mm) | No | - | - | 22-14 | Crimp | 700VDC/500VAC | - | - | - | Circular | - | PL | - | - | - | - | 19(POS) | SKT | - | - | 1(Port) | - | AC | - | - | - | - | - | - | - | - | - | No | 60(mm) | Not Required(mm) |