- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Approvals
- Voltage
- Connection Type
- Composition
- Fuse Class
- Type
- RoHS
- Mounting Styles
- Voltage, Rating
Attribute column
Manufacturer
Mersen Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Current Rating | Output | Failure Rate | Lead Spacing | Voltage | Lead Style | Number of Poles | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fuse Size | Fuse Class | Connection Type | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B220617 Mersen | In Stock | - | - | - | Axial | Axial | - | RLR20 | Mersen, formerly Ferraz Shawmut | B220617 | Vishay Dale | Bulk | Active | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | 2 | ±100ppm/°C | - | 56 Ohms | Metal Film | - | 0.5W, 1/2W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() G098170 Mersen | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | Active | - | 1000V (1kV) | - | -40°C ~ 85°C | HAU | 0.492 Dia (12.50mm) | ±10% | - | N750 | - | - | - | General Purpose | - | 330 pF | - | - | - | 0.295 (7.50mm) | - | Straight | - | - | - | - | - | - | - | - | High Voltage | 0.610 (15.50mm) | - | - | ||
![]() H320006 Mersen | In Stock | - | - | - | Axial | Axial | - | RLR07 | Mersen, formerly Ferraz Shawmut | H320006 | Vishay Dale | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 2 | ±100ppm/°C | - | 750 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() J331162 Mersen | In Stock | - | - | - | Axial | Axial | - | RNC50 | Mersen, formerly Ferraz Shawmut | J331162 | Vishay Dale | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 2 | ±25ppm/°C | - | 7.15 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() 4768A99H73 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y098507 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Y098507 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T331010 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T331010 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L331141 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L331141 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J320007 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | J320007 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B331155 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B331155 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61008R Mersen | In Stock | - | - | Direct Screw Mount | - | - | CSA, UL | - | Mersen, formerly Ferraz Shawmu | 61008R | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | R | Box Lug | - | - | - | - | ||
![]() A331016 Mersen | 55 |
| - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A331016 | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | 1P | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | ||
![]() A331108 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A331108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R331169 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | R331169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61005SJ Mersen | In Stock | - | - | Panel Mount | - | - | CSA, UL | - | Mersen, formerly Ferraz Shawmu | 61005SJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | J | Box Side-Clip | - | - | - | - | ||
![]() 60657T Mersen | In Stock | - | - | Panel Mount | - | - | CSA, UL, UR | - | Mersen, formerly Ferraz Shawmu | 60657T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | T | Box Lug | - | - | - | - | ||
![]() 60657R Mersen | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | CSA, UL | MAX6825 | Mersen, formerly Ferraz Shawmu | 60657R | Analog Devices Inc./Maxim Integrated | Bulk | Active | Yes | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Simple Reset/Power-On Reset | - | Thermoplastic | - | - | - | - | Push-Pull, Totem Pole | - | - | 600 V | - | - | Active High/Active Low | 1.58V | 1 | 140ms Minimum | - | R | Box Lug | - | - | - | - | ||
![]() 20357R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FEY-11-21-BA Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FEB-21-11 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |