- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Approvals
- Voltage
- Connection Type
- Composition
- Fuse Class
- Type
- RoHS
- Mounting Styles
- Voltage, Rating
Attribute column
Manufacturer
Mersen Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Approvals | CoilResistance | Contact Materials | Enclosure | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Range | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Frequency | Termination Style | Failure Rate | Voltage | Lead Style | Number of Poles | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | RPM | Switching Voltage | Coil Current | Bearing Type | Release Time | Contact Rating (Current) | Coil Power | Coating, Housing Type | Fuse Size | Overall Length | Fuse Class | Connection Type | Features | Shaft Diameter | Phase | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G218759 Mersen | In Stock | - | - | Surface Mount | - | - | - | - | 120 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | Lead free / RoHS Compliant | - | - | 1462036-7 | - | - | 0.6 VDC | 4.5 VDC | - | -55°C ~ 85°C | Bulk | FU2, AXICOM | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | DPDT (2 Form C) | Telecom | 5ms | 6VDC | Non Latching | - | 250VAC, 220VDC - Max | 50.0mA | - | 5ms | 2A | 300 mW | - | - | - | - | - | - | - | - | - | ||
![]() W219278 Mersen | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | W219278 | RER75F5620RC02-MIL | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | 562 Ohms | Wirewound | 30W | - | - | - | R (0.01%) | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | Military, Moisture Resistant | - | - | 0.625 (15.87mm) | ||
![]() T219805 Mersen | 20 |
| - | - | MELF, 0204 | - | Mini MELF | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmu | T219805 | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SMM0204 | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 234 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | ||
![]() S216193 Mersen | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | S216193 | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 4.87 Ohms | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.026 (0.65mm) | ||
![]() 61035 Mersen | In Stock | - | - | Threaded | - | - | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61035 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | Box Lug | - | - | - | - | ||
![]() 62053J Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 62053J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J | Box Side-Clip | - | - | - | - | ||
![]() 70326 Mersen | In Stock | - | - | DIN Rail Mount | - | - | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 70326 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pressure Connector | - | - | - | - | ||
![]() W331104 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | W331104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60657 Mersen | In Stock | - | - | Threaded | - | - | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 60657 | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | Copper Box Lug | - | - | - | - | ||
![]() 60358T Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL, UR | - | - | - | - | Mersen, formerly Ferraz Shawmu | 60358T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | Box Lug | - | - | - | - | ||
![]() A223008 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A223008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60302J Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 60302J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J | Box Lug | - | - | - | - | ||
![]() 40311G Mersen | In Stock | - | - | Bolt Down;DIN Rail | - | - | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 40311G | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G | Screw Terminal w/Quick Connects | - | - | - | - | ||
![]() M331050 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M331050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D212109 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | D212109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30329T Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL, UR | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30329T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | Pressure Connector | - | - | - | - | ||
![]() 34051T Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL, UR | - | - | - | - | Mersen, formerly Ferraz Shawmu | 34051T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | Box Lug | - | - | - | - | ||
![]() K207055 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | K207055 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1062705 Mersen | In Stock | - | - | Rigid | - | - | - | CE, CSA, UL | - | - | Totally Enclosed Fan Cooled | - | Marathon Electric | GT1225A | - | Modulostar | - | - | - | 690V ac | - | - | CMC10 | - | - | - | - | - | - | Cast Iron | - | 32A | 60 Hz | - | - | - | - | 4 | - | - | - | - | - | 1,768 RPM | - | - | Ball | - | - | - | - | 10 x 38mm | 26.39 | - | - | - | 1.63 | 3 | - | ||
![]() 61007J Mersen | In Stock | - | - | Panel Mount | - | - | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61007J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J | Box Lug | - | - | - | - |