- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Approvals
- Voltage
- Connection Type
- Composition
- Fuse Class
- Type
- RoHS
- Mounting Styles
- Voltage, Rating
Attribute column
Manufacturer
Mersen Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Approvals | Body Orientation | Contact Classification | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Other Names | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Series | Type | Composition | Gender | Number of Contacts | Contact Gender | Voltage | Number of Ports | Family | Current Rating (Max) | Shell Plating | Fuse Class | Connection Type | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64063 Mersen | In Stock | - | - | Silver | Threaded | 10 | UL;CSA | Straight | 10Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | 64063 | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | Yes | 18-1 | Solder | - | - | Circular | Phenolic | PL | 10(POS) | SKT | 600 | 1(Port) | AC | - | - | H | Box Side-Clip | No | 60(mm) | Not Required(mm) | ||
![]() 60325T Mersen | In Stock | - | - | Gold | Panel Mount | 22 | CSA, UL, UR | Straight | 22Signal | - | - | Mersen, formerly Ferraz Shawmu | 60325T | Jam Nut | -65C to 200C | - | 34.93(mm) | 38.38(mm) | No | - | 13-35 | Crimp | 550VDC/400VAC | - | Circular | Glass-Filled Polycarbonate | RCP | 22(POS) | SKT | 600 V | 1(Port) | D38999 | - | Cadmium Over Nickel | T | Pressure Connector | No | 31.9(mm) | 34.93(mm) | ||
![]() 30316T Mersen | In Stock | - | - | Silver | Panel Mount | 8 | CSA, UL, UR | Right Angle | 8Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | 30316T | Cable | -55C to 125C | - | 43.1(mm) | 43.1(mm) | No | - | 22-18 | Crimp | - | - | Circular | Glass-Filled Polycarbonate | PL | 8(POS) | SKT | 300 V | 1(Port) | ACA | - | - | T | Screw Terminal | Yes | 79.75(mm) | 121.55(mm) | ||
![]() B212107 Mersen | In Stock | - | - | Gold Over Nickel | - | 4 | - | Straight | 4Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmut | B212107 | Cable | -55C to 125C | - | - | - | No | - | 14S-10 | Crimp | 250VDC/200VAC | - | Circular | - | RCP | 4(POS) | PIN | - | 1(Port) | GT | - | Cadmium | - | - | No | - | - | ||
![]() 60655J Mersen | In Stock | - | - | Gold | Panel Mount | 55 | CSA, UL | Straight | 55Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | 60655J | Cable | -65C to 175C | - | Not Required(mm) | 32.13(mm) | No | - | 16-35 | Crimp | 500VDC/400VAC | - | Circular | Glass-Filled Polycarbonate | PL | 55(POS) | SKT | 600 V | 1(Port) | MS27473 | - | Cadmium | J | Box Lug | No | 23.82(mm) | Not Required(mm) | ||
![]() U71007 Mersen | In Stock | - | - | Gold | - | 53 | - | Straight | 53Signal | - | - | Mersen, formerly Ferraz Shawmu | U71007 | Wall | -65C to 200C | - | 33.32(mm) | Not Required(mm) | No | - | 18-53 | Crimp | 500VDC/400VAC | - | Circular | - | RCP | 53(POS) | SKT | - | 1(Port) | MS27472 | - | Cadmium | - | - | No | 22.35(mm) | 33.32(mm) | ||
![]() 60317SJ Mersen | In Stock | - | - | Gold | Panel Mount | 55 | CSA, UL | Straight | 55Signal | - | - | Mersen, formerly Ferraz Shawmu | 60317SJ | Flange | -65C to 175C | - | 42.88(mm) | Not Required(mm) | No | - | 23-55 | Crimp | 850VDC/600VAC | - | Circular | Glass-Filled Polycarbonate | RCP | 55(POS) | SKT | 600 V | 1(Port) | TV | 7.5(A) | Cadmium | J | Box Lug | No | 32.77(mm) | 42.88(mm) | ||
![]() A331062 Mersen | In Stock | - | - | Gold | - | 2 | - | Straight | 2Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | A331062 | Wall | -65C to 175C | - | 26.18(mm) | Not Required(mm) | No | - | 11-2 | Crimp | 850VDC/600VAC | - | Circular | - | RCP | 2(POS) | SKT | - | 1(Port) | LJT | - | Cadmium Over Nickel | - | - | No | 30.81(mm) | 26.18(mm) | ||
![]() FH50F4 Mersen | In Stock | - | - | Gold Over Nickel | - | 6 | - | Straight | 6Signal | Copper Alloy | - | - | - | Cable | -55C to 125C | - | - | - | No | - | 14S-6 | Crimp | - | - | Circular | - | PL | 6(POS) | PIN | - | 1(Port) | AIBC | - | - | - | - | No | - | - | ||
![]() 40352G Mersen | In Stock | - | - | Gold | DIN Rail;Threaded | 12 | UL;CSA | Straight | (4/8)Signal | - | - | Mersen, formerly Ferraz Shawmu | 40352G | Wall | -65C to 200C | - | 28.57(mm) | Not Required(mm) | No | Yes | 14-97 | Crimp | 850VDC/600VAC | - | Circular | Glass-Filled Polycarbonate | RCP | 12(POS) | PIN | 480 | 1(Port) | MS27497 | - | Electroless Nickel | G | Copper Box Lug | No | 24.05(mm) | 28.57(mm) | ||
![]() 60327R Mersen | In Stock | - | - | Gold Over Nickel | Direct Screw Mount | 55 | CSA, UL | Straight | 55Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | 60327R | Cable | -65C to 200C | - | - | - | No | Yes | 17-35 | Crimp | 500VDC/400VAC | - | Circular | Thermoplastic | PL | 55(POS) | SKT | 600 V | 1(Port) | TV | 5(A) | Electroless Nickel | R | Pressure Plate | No | - | - | ||
![]() 40113G Mersen | In Stock | - | - | Gold | DIN Rail;Threaded | 100 | UL;CSA | Straight | 100Signal | - | - | Mersen, formerly Ferraz Shawmu | 40113G | Cable | -65C to 200C | - | Not Required(mm) | 44.9(mm) | No | Yes | 23-35 | Crimp | 550VDC/400VAC | - | Circular | Glass-Filled Polycarbonate | PL | 100(POS) | PIN | 600 | 1(Port) | CTVS | 5(A) | Electroless Nickel | G | Screw Terminal w/Quick Connects | No | 31.34(mm) | Not Required(mm) | ||
![]() 60356R Mersen | In Stock | - | - | Silver | Direct Screw Mount | 10 | CSA, UL | Straight | 10Signal | Copper Alloy | - | Mersen, formerly Ferraz Shawmu | 60356R | Cable | -55C to 125C | - | Not Required(mm) | 36.5(mm) | No | Yes | 18-1 | Solder | - | - | Circular | Thermoplastic | PL | 10(POS) | SKT | 600 V | 1(Port) | AC | - | - | R | Box Lug | No | 60(mm) | Not Required(mm) | ||
![]() 60310J Mersen | In Stock | - | - | Gold | Panel Mount | 7 | CSA, UL | Straight | 7Signal | - | - | Mersen, formerly Ferraz Shawmu | 60310J | Cable | -65C to 200C | - | Not Required(mm) | 25(mm) | No | - | 11-99 | Crimp | 850VDC/600VAC | - | Circular | Glass-Filled Polycarbonate | PL | 7(POS) | PIN | 600 V | 1(Port) | TVS | 7.5(A) | Electroless Nickel | J | Screw Terminal | No | 31.34(mm) | Not Required(mm) | ||
![]() 40351G Mersen | In Stock | - | - | - | DIN Rail;Threaded | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 40351G | - | - | - | - | - | - | Yes | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 480 | - | - | - | - | G | Copper Box Lug | - | - | - | ||
![]() 40322G Mersen | In Stock | - | - | - | DIN Rail;Threaded | - | UL;CSA | - | - | - | - | Mersen, formerly Ferraz Shawmu | 40322G | - | - | - | - | - | - | Yes | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 480 | - | - | - | - | G | Pressure Plate | - | - | - | ||
![]() A217212 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A217212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60316SJ Mersen | In Stock | - | - | - | Panel Mount | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 60316SJ | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | 600 V | - | - | - | - | J | Box Lug | - | - | - | ||
![]() 60358R Mersen | In Stock | - | - | - | Direct Screw Mount | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 60358R | - | - | - | - | - | - | Yes | - | - | - | - | - | Thermoplastic | - | - | - | 600 V | - | - | - | - | R | Box Lug | - | - | - | ||
![]() W223004 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | W223004 | - | - | 9-1879136-5 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |