- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Approvals
- Voltage
- Connection Type
- Composition
- Fuse Class
- Type
- RoHS
- Mounting Styles
- Voltage, Rating
Attribute column
Manufacturer
Mersen Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Capacitance Tolerance | Manufacturer | Manufacturer Part Number | Mounting Styles | Product Depth (mm) | Product Diameter (mm) | Range | RoHS | Seated Plane Height | Transistor Polarity | Voltage, Rating | Series | Temperature Coefficient | Type | Resistance | Composition | Capacitance | Power Rating | Resistor Type | Current Rating | Termination Style | Voltage | Ripple Current | Power Dissipation | Number of Poles | Manufacturer Size Code | ESR | Transition Frequency | Resistance Tolerance | Fuse Size | Continuous Collector Current | Fuse Class | Connection Type | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 21035R Mersen | In Stock | - | - | Panel Mount | CSA, UL | - | Mersen, formerly Ferraz Shawmu | 21035R | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | ||
![]() S211570 Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | S211570 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40122G Mersen | In Stock | - | - | DIN Rail;Threaded | UL;CSA | - | Mersen, formerly Ferraz Shawmu | 40122G | - | - | - | - | Yes | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | G | Screw Terminal w/Quick Connects | - | - | - | - | ||
![]() D331134 Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | D331134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C212108 Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C212108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X331036 Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | X331036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60326T Mersen | In Stock | - | - | Panel Mount | CSA, UL, UR | - | Mersen, formerly Ferraz Shawmu | 60326T | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | T | Pressure Connector | - | - | - | - | ||
![]() 64031R Mersen | In Stock | - | - | Direct Screw Mount | CSA, UL | - | Mersen, formerly Ferraz Shawmu | 64031R | - | - | - | - | Yes | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | R | Box In-Line | - | - | - | - | ||
![]() P243C Mersen | 37 |
| - | - | - | - | Mersen, formerly Ferraz Shawmu | P243C | Stud Mount | 38.1(mm) | Not Required(mm) | - | - | - | - | 1000VAC | - | - | Fuse Block | - | - | - | - | - | 200(A) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 111.76(mm) | 70.87(mm) | ||
![]() US3J1 Mersen | 36 |
| - | - | - | - | Mersen, formerly Ferraz Shawmu | US3J1 | Din-Rail | 80(mm) | Not Required(mm) | - | - | Not Required(mm) | - | 600VDC/600VAC | - | - | Fuse Holder | - | - | - | - | - | 30(A) | PRESSURE PLATE | - | - | - | 1P | - | - | - | - | 22 X 58MM | - | - | - | - | - | 32.5(mm) | 114(mm) | ||
![]() USCC2 Mersen | 37 |
| - | - | - | - | Mersen, formerly Ferraz Shawmu | USCC2 | Din-Rail | 59(mm) | Not Required(mm) | - | - | Not Required(mm) | - | 600VDC/600VAC | - | 100 ppm/K | Fuse Holder | 1.21 MOhm | - | - | 0.125 W | General Purpose | 30(A) | PRESSURE PLATE | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 35(mm) | 78(mm) | ||
![]() USCC4I Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | USCC4I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P266F Mersen | In Stock | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | 5300 mA | - | - | D | 8 mOhm | - | - | - | - | - | - | 7.3 mm | 4.3 mm | - | - | ||
![]() P243D Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | P243D | Stud Mount | 38.1(mm) | Not Required(mm) | - | - | - | - | 1000VAC | - | - | Fuse Block | - | - | - | - | - | 450(A) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 111.76(mm) | 70.87(mm) | ||
![]() USM1I-DC24 Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | USM1I-DC24 | Din-Rail | 59(mm) | Not Required(mm) | - | - | Not Required(mm) | NPN | 24VDC | - | - | Fuse Holder | - | - | - | - | - | 30(A) | PRESSURE PLATE | - | - | 1.7 | - | - | - | 1.15 | - | 10 X 38MM | 40 | - | - | - | - | 17.5(mm) | 78(mm) | ||
![]() FEB-11-11-BA Mersen | 30 |
| - | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C08917P Mersen | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | C08917P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20316R Mersen | In Stock | - | - | - | - | - | - | - | Screw | 3(mm) | Not Required(mm) | - | - | - | - | 600VAC | - | - | Fuse Block | - | - | - | - | - | 30(A) | CLIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25(mm) | 1.38(mm) | ||
![]() H1062676 Mersen | In Stock | - | - | - | - | - | GE - General Electric | AF43FS | - | - | - | Modulostar | - | - | - | 400V ac | CMC8 | - | - | - | - | - | - | - | 25A | - | - | - | - | 3P+N | - | - | - | - | 8 x 31mm | - | - | - | - | - | - | - | ||
![]() 6633R Mersen | In Stock | - | - | Direct Screw Mount | CSA, UL | - | Mersen, formerly Ferraz Shawmu | 6633R | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | R | Box In-Line | - | - | - | - |