- Current Rating
- Manufacturer
- Manufacturer Part Number
- RoHS
- Approvals
- Characteristic
- Class
- Package Type
- Interrupt Rating
- Length (mm)
- Voltage, Rating
- Fuse Size
Attribute column
Manufacturer
Mersen Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Body Diameter | Body Length | Characteristic | Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage Rating (AC) | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power Rating | Current Rating | Number of Poles | Design | Fuse Size | Finish | Overall Length | Height | Body Height | Length (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T-4-1/2 Mersen | In Stock | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | 35-6 | - | - | - | - | - | - | - | Sheet Metal | - | - | - | PCB Tainer / Retainer | - | Cadmium Plated, Yellow Chromate | - | - | - | - | - | ||
![]() AC6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | AC6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-5-6/10 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69031 Mersen | In Stock | - | - | Panel Mount | - | CSA, UR | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 69031 | - | Yes | 600 VAC | - | - | - | - | - | - | - | Glass-Fill Polycarbonate | Black | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 1A96199H01 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACK400 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACK400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACK200 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACK200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-9 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | S-9 | - | Non-Compliant | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H218714J-RS Mersen | In Stock | - | - | - | - | - | - | 52mm | - | - | - | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | - | - | - | 35A | - | - | NH000 | - | 79mm | - | 40.5mm | - | - | ||
![]() A200790 Mersen | In Stock | - | - | - | - | VDE;IEC | - | - | Motor Protection | aM | 120kA AC | Mersen, formerly Ferraz Shawmut | A200790 | Plug-In | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 315 Amps | - | - | - | - | - | - | - | - | - | ||
![]() ACK35 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ACK35 | - | Compliant | - | 200 V | - | 1 % | 100 ppm/°C | 59.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | Lead Free | ||
![]() R1006587 Mersen | In Stock | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | - | - | - | - | - | 63A | - | - | A3 | - | 87mm | - | 54.5mm | - | - | ||
![]() N226332 Mersen | In Stock | - | - | - | - | - | 82.4mm | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | - | - | - | - | - | 670A | - | - | C3 | - | 212mm | - | 86mm | - | - | ||
![]() X226317 Mersen | In Stock | - | - | - | - | - | 41.9mm | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | - | - | - | - | - | 200A | - | - | B2 | - | 138mm | - | 73mm | - | - | ||
![]() T1006612 Mersen | In Stock | - | - | - | - | - | 26.9mm | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | - | - | - | - | - | 100A | - | - | A4 | - | 111mm | - | 59.5mm | - | - | ||
![]() P1006585 Mersen | In Stock | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | - | - | - | - | - | 40A | - | - | A3 | - | 87mm | - | 54.5mm | - | - | ||
![]() Z1006640 Mersen | In Stock | - | - | - | - | - | 74.4mm | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | 500A | - | - | C2 | - | 212mm | - | 83mm | - | - | ||
![]() S1006634 Mersen | In Stock | - | - | - | - | - | 59.1mm | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | - | - | - | - | - | 355A | - | - | C1 | - | 212mm | - | 75mm | - | - | ||
![]() D223701 Mersen | In Stock | - | - | - | - | VDE;IEC | - | - | General Purpose | gG | - | Mersen, formerly Ferraz Shawmut | D223701 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10839-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | General Purpose | gF | 20KA @ 400V | Mersen, formerly Ferraz Shawmu | 10839-G | Cartridge | No | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 32 MilliMeters | - |