- Manufacturer
- Manufacturer Part Number
- Voltage
- Mounting Type
- Approvals
- Connection Type
- Composition
- Fuse Class
- RoHS
- Fuse Size (mm)
- Series
- Voltage, Rating
Attribute column
Manufacturer
Mersen Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material - Insulation | Approvals | Base Product Number | Brand | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fuse Size (mm) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Shell Sizes | Voltage Rating (DC) | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Resistor Type | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Gender | Failure Rate | Voltage | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Resistance Tolerance | Shell Plating | Disconnect Type | Fuse Class | Connection Type | Mounting Angle | Features | Operating Voltage | Product Category | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Terminal Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29011-G Mersen | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | IEC | - | - | - | - | - | 14x51 mm | Mersen, formerly Ferraz Shawmu | 29011-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US221 Mersen | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | 22x58 mm | Mersen, formerly Ferraz Shawmu | E331158 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | - | Pressure Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US222I Mersen | In Stock | - | - | - | DIN Rail Mount | 0402 (1005 Metric) | - | 0402 | - | CSA, IEC, UL | SG73P1 | - | - | - | - | 22x58 mm | Mersen, formerly Ferraz Shawmut | US222I | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | No | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | - | 2.55 kOhms | - | - | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | - | Pressure Connector | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() 30322AB Mersen | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30322AB | PEI-Genesis | - | - | Bulk | Active | - | Yes | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | Midget | Pressure Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30322RAB Mersen | In Stock | - | - | - | DIN Rail, Threaded | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | 17.5 A | 15 A | - | - | Mersen, formerly Ferraz Shawmu | 30322RAB | WAGO Corporation | - | - | Bulk | Active | - | Yes | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | - | Feed Through | - | 3 | - | - | Glass-Filled Polycarbonate | Gray, Yellow | - | - | - | - | - | - | Push In | - | - | - | - | 600 V | 1 | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | CC | Pressure Connector | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | ||
![]() X097310 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | X097310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F310022 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | F310022 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | 75.0000 ppm/°C | - | 9 MOhm | - | - | - | - | - | - | - | - | - | 7.0000 W | Metal Strip | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 7.1 mm | 4.6 mm | - | - | - | - | - | - | - | ||
![]() 62011HPJ Mersen | In Stock | - | - | - | Side Mount | - | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 62011HPJ | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | J | Stud Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40350G Mersen | In Stock | - | - | - | DIN Rail;Threaded | - | - | - | - | UL;CSA | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 40350G | - | - | - | - | - | - | Compliant | - | 75 V | 75 V | - | - | - | Cut Tape | - | - | 1 % | - | 100 ppm/°C | - | 6.65 kΩ | - | - | - | Ceramic | - | - | - | - | - | 100 mW | - | - | 1608 | 0603 | - | - | 480 | - | - | - | - | - | - | - | - | - | G | Copper Box Lug | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() HKP-W Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 0.1 % | - | 100 ppm/°C | - | 442 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() AFH20-16Y Mersen | In Stock | - | - | - | In Line | - | - | - | - | - | - | - | - | - | - | - | Stearns | 3212461G0AED | - | Inside Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 32 V | - | - | - | - | - | - | - | - | - | - | Center Bladed | - | - | 24 VDC | - | - | - | IP42 | - | - | - | - | - | - | ||
![]() 20603 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20318R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61041HPJ Mersen | In Stock | - | - | - | In Line | - | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 61041HPJ | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | J | Stud Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6641HPJ Mersen | In Stock | - | - | - | In Line | - | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 6641HPJ | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass-Filled Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | J | Stud Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6661 Mersen | In Stock | - | - | - | Threaded | - | - | - | - | UL;CSA | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 6661 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | H | Box Side-Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30312R Mersen | In Stock | - | - | - | Panel Mount | - | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 30312R | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | CC | Quick Connects, Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23412-G Mersen | In Stock | - | - | Gold | Panel Mount | - | Brass | - | - | IEC | - | Amphenol Positronic | - | - | 25 | 14x51 mm | Positronic | 23412-G | - | - | Through Hole | - | - | - | N | 1 | - | - | - | - | - | - | SND | - | - | - | - | Receptacle | - | 9 Position | - | - | Thermoplastic | - | 2 Row | Female | - | D-Sub Connectors | - | - | Solder Tail | - | - | Socket (Female) | - | 690 V | - | - | - | - | D-Sub Connectors - Standard Density | - | - | Gold | - | - | Screw Terminal | Straight | - | - | D-Sub Standard Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 1SC250 Mersen | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 1SC250 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70305 Mersen | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | UL;CSA | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 70305 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | - |