- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Approvals | Body Length (mm) | Characteristic | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Pbfree Code | ECCN Code | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6D2R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D2R | - | Active | 5.67 | - | - | - | - | - | EAR99 | - | compliant | - | CSA; UL | 21 mm | 21mm x 127mm | 2 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | - | 600 V | 127 mm | ||
![]() ATDR3 Mersen | In Stock | - | - | - | - | - | Fibreglass | CE, CSA, UL | - | Time Delay | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATDR3 | Cartridge | - | - | No | - | 300 V dc, 600V ac | ATDR | - | - | - | - | 3 A | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() CNL130 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D50R Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D50R | - | Active | 5.64 | - | - | - | - | - | EAR99 | - | compliant | - | CSA; UL | 27 mm | 27mm x 139mm | 50 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | - | 600 V | 139 mm | ||
![]() TR8R Mersen | In Stock | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR8R | Cartridge | - | - | Yes | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P218720 Mersen | In Stock | - | - | - | - | - | Ceramic | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | P218720 | - | - | - | - | - | 690V ac | - | - | - | - | - | 20A | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | ||
![]() ATMR7 Mersen | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Fast Acting | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | ATMR7 | Cartridge | - | - | Yes | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATQR30 Mersen | In Stock | - | - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | 300 V ac, 600V ac | ATQR | - | - | - | - | 30A | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() ATM3 Mersen | In Stock | - | - | - | - | - | GMG | - | - | - | - | - | - | - | - | - | - | - | - | 600V ac | ATM | - | - | - | - | 3A | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | ||
![]() ATQR4 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATQR4 | - | Active | 2.39 | - | No | - | - | - | EAR99 | - | compliant | - | CSA; UL | 10.4 mm | 10.4mm x 38.1mm | 4 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | - | 200000 A | CC | 600 V | 38.1 mm | ||
![]() TR2R Mersen | In Stock | - | - | - | - | - | - | CSA, UL | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR2R | Cartridge | - | - | Yes | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR90R Mersen | In Stock | - | - | - | - | - | - | CSA, UL | 149.4 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR90R | Single Slotted | - | - | Yes | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATDR1/2 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | Fibreglass | - | - | - | MERSEN S A | - | Mersen Electrical Power | ATDR1/2 | - | Active | 1.92 | - | No | 300 V ac, 600V ac | ATDR | No | EAR99 | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | compliant | 500mA | CSA; UL | 10.4 mm | 10.4mm x 38.1mm | 0.5 A | ELECTRIC FUSE | TIME DELAY | 10 x 38mm | - | 300 V | - | 200000 A | - | 600 V | 38.1 mm | ||
![]() A6D80R Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | MERSEN S A | - | Mersen Electrical Power | A6D80R | - | Active | 5.64 | - | - | - | - | - | EAR99 | - | compliant | - | CSA; UL | 34 mm | 34mm x 200mm | 80 A | ELECTRIC FUSE | TIME DELAY | - | - | - | INDICATOR | 200000 A | - | 600 V | 200 mm | ||
![]() CNL275 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X30-1 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X30-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A60X600-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X600-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGC7-1/2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A240T2E Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A240T2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNN225 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNN225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |