- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Body Material | Approvals | Base Product Number | Body Diameter | Characteristic | Class | Frequency-Max | Frequency-Self-Resonant | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Current Rating | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Inductance | Interface | Number of Circuits | DC Resistance (DCR) | Lead Style | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Utilized IC / Part | Supplied Contents | Input | Ratio - Input:Output | Sensor Type | PLL | Differential - Input:Output | Sensitivity | Divider/Multiplier | Fuse Size | Frequency - Output 1 | Embedded | Sensing Range | Overall Length | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Length | Thickness (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A155B3D0R0-24X Mersen | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A155B3D0R0-24X | TE Connectivity Passive Product | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -55°C ~ 155°C | CPF, Neohm | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 332 kOhms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() A051B3DAR0-48X Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A051B3DAR0-48X | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A150X12-4C Mersen | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Fast Acting | - | - | 6GHz | 100 kA @ 1,000 VAC | Mersen, formerly Ferraz Shawmut | A150X12-4C | Central Technologies | Tape & Reel (TR) | - | Active | Yes | - | - | - | - | -40°C ~ 125°C | ct0402qwf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | 7.3 nH | - | - | 130mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A50P400-4K Mersen | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | UL | - | - | Fast Acting | - | - | - | - | Mersen, formerly Ferraz Shawmut | A50P400-4K | EPCOS - TDK Electronics | Bulk | Center Bolted | Active | Yes | - | 400V | 800V | - | -40°C ~ 105°C | B3275* - MKP AC-Filter | 1.240 L x 0.866 W (31.50mm x 22.00mm) | ±10% | - | PC Pins | - | - | - | - | General Purpose | - | 3 µF | - | 400 A | - | - | - | - | - | 6.5 mOhms | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | - | - | ||
![]() A50P60/100-1DS Mersen | In Stock | - | - | - | - | - | - | - | - | - | 074030 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A50P60/100-1DS | Molex | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L089388 Mersen | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | CDR31 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L089388 | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 50V | - | - | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | BX | - | - | - | High Reliability | - | 10000 pF | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() S300672 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | S300672 | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L301310 Mersen | In Stock | - | - | - | - | Axial | Axial | - | - | - | RNC60 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L301310 | Vishay Dale | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 2 | - | ±50ppm/°C | - | 260 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() F220989 Mersen | In Stock | - | - | - | - | - | - | - | - | - | MAX30102 | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V, USB | - | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | MAX30102 | Board(s) | - | - | Medical, Pulse Oximeter (PO or SpO2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X076656 Mersen | 88 |
| - | Standard | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | CDR32 | 18mm | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | X076656 | Vishay Vitramon | Tape & Reel (TR) | - | Active | Compliant | 50V | - | - | 250V ac | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | BP | - | - | - | High Reliability | - | 1200 pF | - | 75A | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 x 27mm | - | - | - | 54.4mm | - | - | - | - | - | - | 54.4 mm | 0.051 (1.30mm) | 24.4mm | - | ||
![]() P300186 Mersen | In Stock | - | - | - | Surface Mount | 12-PowerVFQFN | 12-FCQFN (3.75x4) | - | - | - | MAX16543 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | P300186 | Analog Devices Inc./Maxim Integrated | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Protection IC | - | - | Networking and Communications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S300258 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | S300258 | Nexperia USA Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V089488 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | V089488 | Nidec Copal Electronics | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E220988 Mersen | In Stock | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | E220988 | Harris Corporation | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | System Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E076824 Mersen | In Stock | - | - | - | Surface Mount | SOT-23-6 | SOT-6 | - | - | - | MAX6359 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | E076824 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.08V, 4.63V | 2 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A230000 Mersen | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | VJ1206 | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A230000 | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 100V | - | - | - | -55°C ~ 125°C | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | - | C0G, NP0 | - | - | - | General Purpose | - | 1.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() R075915 Mersen | In Stock | - | - | - | - | 6-SMD, No Lead | - | - | - | - | 513GBB | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | - | - | -40°C ~ 85°C | Si513 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135MHz, 162MHz | - | - | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | - | ||
![]() A2D350/600R Mersen | In Stock | - | - | - | - | - | - | - | - | UL;CSA | R88M-1L | - | Time Delay | RK1 | - | - | 200KA @ 250V | Mersen, formerly Ferraz Shawmu | A2D350/600R | Omron Automation and Safety | Bulk | Center Bladed | Active | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 350 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z1056665 Mersen | 2569 |
| - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | Z1056665 | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6D125/400R Mersen | In Stock | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (5x3.2) | - | - | UL;CSA | - | - | Time Delay | RK1 | 176.875MHz | - | 200KA @ 600V | Mersen, formerly Ferraz Shawmu | A6D125/400R | Microchip Technology | Tape & Reel (TR) | Center Bladed | Active | Yes | - | - | - | - | -20°C ~ 70°C | DSC400 | - | - | - | - | - | Clock Generator | - | - | - | - | - | 2.25V ~ 3.6V | 125 Amps | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Clock | 2:4 | - | Yes | No/Yes | - | Yes/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |