- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Approvals | Body Diameter | Body Length (mm) | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Code | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | ECCN Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Terminal Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Overall Length | Rated Breaking Capacity | Rated Voltage(AC) | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIIGG50V16 Mersen | In Stock | - | - | - | - | - | - | - | - | 50 mm | Power | gL, gG | - | - | Mersen, formerly Ferraz Shawmu | DIIGG50V20 | DII | - | Bottle | - | - | No | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MilliMeters | ||
![]() MEV100J350-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | MEV100J350-4-SHAW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEV100A50-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | MEV100A50-4-SHAW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T075917 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T075917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T079482 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T079482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C201206 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C201206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C216662 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | C216662 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T300236 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T300236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T320039 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | T320039 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C228507 Mersen | In Stock | - | - | - | - | - | - | VDE;IEC | - | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | C228507 | - | - | Plug-In | - | - | Yes | - | - | - | - | - | 355 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C075534 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | C075534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M213152 Mersen | In Stock | - | - | - | - | - | - | VDE;IEC | - | - | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | M213152 | - | - | Plug-In | - | - | Yes | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M217637 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | M217637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E300177 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | E300177 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F230143 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | 63A | - | - | - | Wire | - | - | - | A3 | - | - | - | - | - | - | ||
![]() F084001 Mersen | 560 |
| - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | - | - | 160mA | - | - | - | - | - | - | - | 5 x 20mm | - | - | - | - | - | - | ||
![]() FR10GR69V20 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | FR10GR69V20 | - | ROHS COMPLIANT | - | Active | 5.68 | - | Yes | - | EAR99 | BULK | compliant | - | CCC; CE; CSA; IEC; UL | 10.3 mm | 10.3mm x 38mm | - | 20 A | ELECTRIC FUSE | VERY FAST | - | 39 J | - | 160000 A | 690 V | 38 mm | - | ||
![]() 17531-G Mersen | In Stock | - | - | - | - | - | - | IEC;NFC;UNE | - | - | Motor Protection | aM | - | 80KA @ 690V | Mersen, formerly Ferraz Shawmu | 17531-G | - | - | Cartridge | - | - | No | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 MilliMeters | ||
![]() F226325 Mersen | In Stock | - | - | - | - | - | - | - | 59.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | 400A | - | - | - | - | - | - | - | B4 | - | 138mm | - | - | 75mm | - | ||
![]() F1006577 Mersen | In Stock | - | - | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | 4A | - | - | - | - | - | - | - | A1 | - | 56mm | - | - | 35.5mm | - |