- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Approvals | Body Diameter | Body Length | Body Length (mm) | Brand | Cable entry | Case Code - in | Case Code - mm | Characteristic | Class | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Interrupt Rating | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Rated permanent current Iu | RoHS | Shield | Type of control element | Type of electrical connection of main circuit | Type of lens | Unit Weight | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Note | Voltage | Number of Poles | Product Type | Temperature Range | Fuse Size | Conductor Diameter | Overall Length | Outer Diameter | Fuse Class | Product | Product Category | Height | Length | Width | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GGM-V1/4 Mersen | In Stock | - | - | Copper Alloy Contact Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PINREX | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | - | - | - | - | - | - | - | - | - | 7 Amp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70Q-250-4IL Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q250-4IL | - | - | - | - | - | - | Yes | NO | - | - | - | - | - | - | - | ÖLFLEX CRANE | - | - | - | - | - | - | - | - | - | n/a | - | - | - | -40...+80 °C | - | 1,5mm2 | - | 25,3mm | - | - | - | - | - | - | - | - | ||
![]() E1012602 Mersen | 2909 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | 3P+N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E320371 Mersen | 2979 |
| - | - | - | - | - | 68mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | E320371 | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | NH1 | - | 135mm | - | - | - | - | - | - | - | 52.5mm | - | ||
![]() GFN-4-1/2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | 250 | Non-Compliant | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A70Q250-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70Q250-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D217169 Mersen | 30 |
| - | - | Ceramic | - | - | - | - | - | - | - | - | General Purpose | gL-gG | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | D217169 | - | - | - | - | - | - | Yes | - | - | - | - | - | 500V ac | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS225 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRS225 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR225RID Mersen | In Stock | - | - | - | - | CSA, UL | - | - | 219.2 mm | - | - | - | - | Time Delay | - | - | - | - | - | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR225RID | - | - | - | - | Single Slotted | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M226308 Mersen | In Stock | - | - | - | - | - | 26.9mm | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | - | - | - | 5000 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | - | - | 0.000550 oz | 500 V | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 5.23 MOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | 63A | SMD/SMT | - | - | - | Thick Film Resistors | - | B1C | - | 137mm | - | - | Thick Film Resistors SMD | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | 57mm | - | ||
![]() A30QS700-128 Mersen | In Stock | - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A30QS700-128 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 250V ac | - | - | Bussmann | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | 6.3 x 32mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R636 Mersen | In Stock | - | - | - | - | CSA, UL | - | - | - | Dialog Semiconductor | - | - | - | - | - | - | - | - | - | 4000 | - | Dialog Semiconductor | R636 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | 600 V | - | NOR Flash | - | - | - | - | - | Class R | - | NOR Flash | - | - | - | - | - | ||
![]() A15QS30-4IL Mersen | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | Fast Acting | - | - | - | - | - | - | - | VITRAMON | A15QS30-4IL | - | - | - | - | Center Bolted | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A155C3D0R0-200E Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | Round | IP67/IP69K | - | - | Mersen, formerly Ferraz Shawmu | A155C3D0R0-200E | Other | - | - | - | - | - | - | - | - | - | High | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10635-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gF | - | - | - | - | - | 20KA @ 400V | Mersen, formerly Ferraz Shawmu | 10635-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MilliMeters | ||
![]() 10639-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gF | - | - | - | - | - | 20KA @ 400V | Mersen, formerly Ferraz Shawmu | 10639-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MilliMeters | ||
![]() 11031-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gF | - | - | - | - | - | 20KA @ 400V | Mersen, formerly Ferraz Shawmu | 11031-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 MilliMeters | ||
![]() 13239-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gF | - | - | - | - | - | 20KA @ 400V | Mersen, formerly Ferraz Shawmu | 13239-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() 16009-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gL-gG | - | - | - | - | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | 16009-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters | ||
![]() 16037-G Mersen | In Stock | - | - | - | - | IEC;NFC;UNE | - | - | - | - | - | - | - | General Purpose | gL-gG | - | - | - | - | - | 120KA @ 500V | Mersen, formerly Ferraz Shawmu | 16037-G | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 MilliMeters |