- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Current Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR125RID Mersen | 13 |
| - | CSA, UL | 149.4 mm | Time Delay | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR125RID | Single Slotted | Yes | 125 A | ||
![]() TR2.250R Mersen | In Stock | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR2-1/4R | Cartridge | Yes | 2.25 A | ||
![]() TR20RID Mersen | 56 |
| - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR20RID | Cartridge | Yes | 20 A | ||
![]() TR3.200R Mersen | In Stock | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR3-2/10R | Cartridge | Yes | 3.2 A | ||
![]() TR5.600R Mersen | In Stock | - | - | CSA, UL | 50.8 mm | Time Delay | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR5-6/10R | Cartridge | Yes | 5.6 A | ||
![]() TRS0.150R Mersen | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS15/100R | Cartridge | Yes | 0.15 A | ||
![]() TRS0.200R Mersen | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS2/10R | Cartridge | Yes | 0.2 A | ||
![]() TRS0.300RDC Mersen | In Stock | - | - | MSHA | - | Time Delay | 20 kA @ 300 V | Mersen, formerly Ferraz Shawmu | TRS3/10RDC | Cartridge | No | 0.3 A | ||
![]() TRS0.600RDC Mersen | In Stock | - | - | MSHA | - | Time Delay | 20 kA @ 300 V | Mersen, formerly Ferraz Shawmu | TRS6/10RDC | Cartridge | No | 0.6 A | ||
![]() TRS17.500RID Mersen | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS17.500RID | Cartridge | Yes | 17.5 A | ||
![]() TRS2.250R Mersen | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS2-1/4R | Cartridge | Yes | 2.25 A | ||
![]() TRS4.500RDC Mersen | In Stock | - | - | MSHA | - | Time Delay | 20 kA @ 300 V | Mersen, formerly Ferraz Shawmu | TRS4-1/2RDC | Cartridge | No | 4.5 A | ||
![]() TRS5.600R Mersen | In Stock | - | - | CSA, UL | 127 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS5-6/10R | Cartridge | Yes | 5.6 A | ||
![]() TRS5RDC Mersen | In Stock | - | - | MSHA | - | Time Delay | 20 kA @ 300 V | Mersen, formerly Ferraz Shawmu | TRS5RDC | Cartridge | No | 5 A | ||
![]() TRS60 Mersen | In Stock | - | - | CSA, UL | 149.4 mm | Time Delay | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS60-SHAW | Cartridge | Yes | 60 A | ||
![]() 8AG3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4J10 Mersen | 34 |
| - | - | - | - | - | - | - | - | - | - | ||
![]() GDG630/1000 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGM4 Mersen | 28 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | ||
![]() A100P80-4TA Mersen | In Stock | - | - | - | - | Fast Acting | - | Mersen, formerly Ferraz Shawmu | A100P80-4TA | Center Bolted | Yes | 80 A |