- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | Part Life Cycle Code | Risk Rank | RoHS | ECCN Code | Additional Feature | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Body Height | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FES2 Mersen | In Stock | - | - | - | - | - | CSA | Fast Acting | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | FES2 | Offset Bolted | - | - | Yes | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E075743 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | E075743 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4BT2000 Mersen | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | MERSEN S A | - | Mersen Electrical Power | A4BT2000 | - | Active | 5.73 | - | EAR99 | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | - | CSA; UL | 89 mm | 89mm x 96.84mm | 2000 A | ELECTRIC FUSE | TIME DELAY | 500 V | 200000 A | 600 V | 96.84 mm | - | ||
![]() A6Y70-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y70-4 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E218090 Mersen | In Stock | - | - | - | - | - | VDE;IEC | General Purpose | - | - | - | Mersen, formerly Ferraz Shawmut | E218090 | - | - | - | Yes | - | - | - | 800 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J219819 Mersen | In Stock | - | - | - | - | - | VDE;IEC | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | J219819 | Plug-In | - | - | Yes | - | - | - | 25 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V227971 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | V227971 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q227852 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | Q227852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M200801 Mersen | In Stock | - | - | - | - | - | VDE;IEC | General Purpose | gG | - | 120kA AC | Mersen, formerly Ferraz Shawmut | M200801 | Plug-In | - | - | Yes | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201335 Mersen | In Stock | - | - | - | - | - | VDE;IEC | Motor Protection | aM | - | 80kA AC | Mersen, formerly Ferraz Shawmut | S201335 | Plug-In | - | - | Yes | - | - | - | 125 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T214147 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T214147 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M227251 Mersen | In Stock | - | - | - | - | - | VDE;IEC | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | M227251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T221438 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | T221438 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17509-G Mersen | In Stock | - | - | - | - | - | IEC;NFC;UNE | Motor Protection | aM | - | 80KA @ 690V | Mersen, formerly Ferraz Shawmu | 17509-G | Cartridge | - | - | No | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | 51 MilliMeters | ||
![]() M213152 Mersen | In Stock | - | - | - | - | - | VDE;IEC | General Purpose | gG | - | - | Mersen, formerly Ferraz Shawmut | M213152 | Plug-In | - | - | Yes | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E300568 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | E300568 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B300036 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | B300036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L300206 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L300206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N300231 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | N300231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A301967 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A301967 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |