- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Diameter | Body Length (mm) | Characteristic | Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage, Rating | Current Rating | Fuse Size | Overall Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRS40 Mersen | In Stock | - | - | - | - | - | Time Delay | - | 10 kA @ 600 V | Mersen, formerly Ferraz Shawmu | CRS40 | Cartridge | Yes | - | 40 A | - | - | - | ||
![]() TRM1-1/4 Mersen | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB1 Mersen | 64 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR0.400R Mersen | In Stock | - | - | CSA, UL | - | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR4/10R | Cartridge | Yes | - | 0.4 A | - | - | - | ||
![]() TR17.500R Mersen | In Stock | - | - | CSA, UL | - | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR17-1/2R | Cartridge | Yes | - | 17.5 A | - | - | - | ||
![]() TR2.500R Mersen | In Stock | - | - | CSA, UL | - | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR2-1/2R | Cartridge | Yes | - | 2.5 A | - | - | - | ||
![]() TR3.500R Mersen | In Stock | - | - | CSA, UL | - | 50.8 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR3-1/2R | Cartridge | Yes | - | 3.5 A | - | - | - | ||
![]() TR45R-3PK Mersen | In Stock | - | - | CSA, UL | - | 76.2 mm | Time Delay | - | 200 kA @ 250 V | Mersen, formerly Ferraz Shawmu | TR45R-3PK | Cartridge | Yes | - | 45 A | - | - | - | ||
![]() A50P150-4TA Mersen | In Stock | - | - | UL | - | - | Fast Acting | - | - | Mersen, formerly Ferraz Shawmut | A50P150-4TA | Center Bolted | Yes | - | 150 A | - | - | - | ||
![]() A550C12-15 Mersen | In Stock | - | - | ANSI C37-41 | - | - | Current Limiting | - | 65 kA @ 5500V | Mersen, formerly Ferraz Shawmut | A550C12-15 | - | Yes | - | 12 Amps | - | - | - | ||
![]() A6Y1400-5 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y1400-5 | - | - | - | - | - | - | - | ||
![]() A6Y650-4 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y650-4 | - | Non-Compliant | - | - | - | - | - | ||
![]() A70P225-4TA Mersen | In Stock | - | - | UL | - | - | Fast Acting | - | - | Mersen, formerly Ferraz Shawmu | A70P225-4TA | Center Bolted | Yes | - | 225 A | - | - | - | ||
![]() RLS110 Mersen | In Stock | - | - | UL;CSA | - | - | Fast Acting | H | - | Mersen, formerly Ferraz Shawmu | RLS110 | - | No | - | 110 Amps | - | - | - | ||
![]() RLS600 Mersen | In Stock | - | - | UL;CSA | - | - | Fast Acting | H | - | Mersen, formerly Ferraz Shawmu | RLS600 | - | No | - | 600 Amps | - | - | - | ||
![]() A055F1D0R0-80E Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A055F1D0R0-80E | - | Non-Compliant | - | - | - | - | - | ||
![]() CNL675 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL675 | - | - | - | - | - | - | - | ||
![]() A70P80-4TA Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A70P80-4TA | - | - | - | - | - | - | - | ||
![]() L1037862 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | L1037862 | - | - | - | - | - | - | - | ||
![]() L226330 Mersen | In Stock | - | - | - | 74.4mm | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | 560A | C2 | 212mm | 83mm |