- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Approvals | Characteristic | Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage, Rating | Series | Current Rating | Fuse Size | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A30QS100-4IL Mersen | In Stock | - | - | - | - | UL | Fast Acting | - | - | Mersen, formerly Ferraz Shawmut | A30QS100-4IL | Center Bolted | Yes | - | - | 100 A | - | - | ||
![]() A30QS4000-128SIL Mersen | In Stock | - | - | - | - | UL | Fast Acting | - | - | Mersen, formerly Ferraz Shawmut | A30QS4000-128SIL | Hockey Puck Bolt-In | Yes | - | - | 4,000 A | - | - | ||
![]() ATQ0.1875 Mersen | In Stock | - | - | - | - | CE, CSA, UL | Time Delay | - | 10 kA @ 500 V | Mersen, formerly Ferraz Shawmu | ATQ3/16 | Cartridge | Yes | - | - | 0.1875 A | - | 38.1 mm | ||
![]() GDL0.0625 Mersen | In Stock | - | - | Glass | - | CE, CSA, UL | Time Delay | - | 35 A @ 250 V | Mersen, formerly Ferraz Shawmu | GDL1/16 | Cartridge | Yes | - | - | 0.0625 A | - | 31.75 mm | ||
![]() GDL0.1875 Mersen | In Stock | - | - | Glass | - | CE, CSA, UL | Time Delay | - | 35 A @ 250 V | Mersen, formerly Ferraz Shawmu | GDL3/16 | Cartridge | Yes | - | - | 0.1875 A | - | 31.75 mm | ||
![]() L1017185-RS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 V dc, 690 V ac, 700V ac | Protistor | 20A | 14 x 51mm | - | ||
![]() V090546-RS Mersen | In Stock | - | - | - | Glass | - | - | - | - | - | - | - | - | 250V ac | - | 2A | 5 x 20mm | - | ||
![]() H1017182-RS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 V dc, 690 V ac, 700V ac | Protistor | 10A | 14 x 51mm | - | ||
![]() Z1014575-RS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 V dc, 690 V ac, 700V ac | Protistor | 8A | 10 x 38mm | - | ||
![]() G1017204-RS Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 500 V dc, 690 V ac, 700V ac | Protistor | 25A | 14 x 51mm | - | ||
![]() W095262J Mersen | 14 |
| - | - | - | - | - | - | - | - | - | - | - | 690V ac | - | 40A | 22 x 58mm | - | ||
![]() NRN60 Mersen | In Stock | - | - | - | - | Type P | Non Time Delay | H | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN60 | - | Yes | - | - | 6 Amps | - | - | ||
![]() NRN600 Mersen | In Stock | - | - | - | - | Type P | Non Time Delay | H | 10KA @ 250V | Mersen, formerly Ferraz Shawmut | NRN600 | - | Yes | - | - | 600 Amps | - | - | ||
![]() PCF8-R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | ||
![]() V218150 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | V218150 | - | - | - | - | - | - | - | ||
![]() HSJ45 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPH250C6 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CPH250C6 | - | - | - | - | - | - | - | ||
![]() DCT5-H Mersen | In Stock | - | - | - | - | UL | Fast Acting | - | 100KA @ 750VAC | Mersen, formerly Ferraz Shawmut | DCT5-H | Double Hole Mount | Yes | - | - | 5 | - | - | ||
![]() A4J25 Mersen | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D213558 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | D213558 | - | - | - | - | - | - | - |