- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Acting | Approvals | Base/Housing Material | Body Length (mm) | Body Orientation | Characteristic | Class | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage, Rating | ECCN Code | Temperature Coefficient | Type | Resistance | Gender | HTS Code | Power Rating | Pitch | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Housing Color | Rated Current | Circuit Protection Type | Resistance Tolerance | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Pre-arcing Time-Min | Built-in Feature | Rated Breaking Capacity | Rated Voltage(AC) | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Body Height | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS350RID Mersen | In Stock | - | - | - | - | - | - | CSA, UL | - | 295.4 mm | - | Time Delay | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | TRS350RID | - | - | - | Single Slotted | - | - | - | AEC-Q200 | - | - | Yes | - | - | 50 V | - | ± 25ppm/°C | - | 4.7 kOhm | - | - | 63 mW | - | - | Precision | - | 350 A | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | - | - | - | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() GMS4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9F60CEB020 Mersen | In Stock | - | - | - | END CAP | - | - | - | - | - | - | - | - | MERSEN S A | - | Mersen, formerly Ferraz Shawmut | 9F60CEB020 | - | - | - | - | Active | - | - | - | - | 5.76 | - | - | - | - | - | 200 ppm/°C | - | 1.21 kOhm | - | - | 0.05 W | - | - | General Purpose | compliant | - | - | UL | - | 50.8 mm | - | 50.8mm x 284mm | - | 20 A | ELECTRIC FUSE | 0.1 | - | - | - | 2750 V | - | - | 52000 A | - | - | - | - | - | 284 mm | - | - | ||
![]() ATMR3/10 Mersen | In Stock | - | - | NO | END CAP | INLINE/HOLDER | - | - | Thermoplastic | - | Straight | - | - | MERSEN S A | - | Mersen Electrical Power | ATMR3/10 | - | - | - | - | Active | - | - | - | - | 5.67 | - | - | - | - | EAR99 | - | - | - | Plug | - | - | 4.5000 mm | - | - | compliant | - | - | CSA; UL | - | 10.4 mm | - | 10.4mm x 38.1mm | Red | 0.3 A | ELECTRIC FUSE | - | FAST | - | - | - | - | - | 200000 A | 600 V | 25.33 mm | - | - | - | 38.1 mm | - | - | ||
![]() TRM15 Mersen | 55 |
| - | - | - | - | Slow Blow | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | - | Not Required(mm) | 10(mm) | - | No | - | - | Not Required(mm) | Not Required(mm) | 250 | - | - | Midget | - | - | - | - | - | - | - | - | 15(A) | 2 | - | CARTRIDGE | - | - | - | - | - | - | - | - | 10 X 38 | - | - | - | - | - | - | - | - | 250(V) | 38(mm) | - | - | Not Required(mm) | ||
![]() 18939-G Mersen | In Stock | - | - | - | - | - | - | IEC;NFC;UNE | - | - | - | Motor Protection | aM | - | 80KA @ 690V | Mersen, formerly Ferraz Shawmu | 18939-G | - | - | - | Cartridge | - | - | - | - | - | - | No | - | - | 50 V | - | 100 ppm/°C | - | 5.62 | - | - | 0.1 W | - | - | High Reliability | - | 25 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 MilliMeters | - | ||
![]() 3AB6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y800-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y800-4 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTS25 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSJ40 Mersen | 48 |
| - | - | - | - | - | CE, CSA, UL | - | - | - | Fast Acting | - | - | 200 kA @ 600 V | Mersen, formerly Ferraz Shawmu | HSJ40 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A070UD32KI700 Mersen Electrical Power | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | CCC; CE; CSA; EAC; IEC; UL | - | 47.6 mm | 59 mm | - | - | 700 A | ELECTRIC FUSE | - | ULTRA FAST | - | 76000 J | - | - | INDICATOR | 200000 A | 690 V | - | - | - | - | 64.1 mm | - | - | ||
![]() MSF6.30 Mersen Electrical Power | In Stock | - | Datasheet | NO | PIN WIRE | THROUGH HOLE | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | AMMO PACK; BULK | - | compliant | - | - | CSA; UL; VDE | - | 8.35 mm | 4.3 mm | - | - | 6.3 A | ELECTRIC FUSE | - | FAST | MICRO | 47 J | - | 3 ms | - | 63 A | 250 V | - | - | - | - | 7.7 mm | - | - | ||
![]() PC71GB69V350EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | - | compliant | - | - | CE, IEC, VDE | - | 133.4 mm | 51 mm | - | - | 350 A | ELECTRIC FUSE | - | FAST | - | 23200 J | - | - | INDICATOR | 150000 A | 690 V | - | - | - | - | 56.5 mm | - | - | ||
![]() A070UD30KI100 Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | - | compliant | - | - | CCC; CE; CSA; EAC; IEC; UL | - | 47.6 mm | 39 mm | - | - | 100 A | ELECTRIC FUSE | - | ULTRA FAST | 30 | 470 J | - | - | INDICATOR | 200000 A | 690 V | - | - | - | - | 46 mm | - | - | ||
![]() PC70UD12C315EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | - | compliant | - | - | CCC; CE; CSA; CUL; EAC; IEC; UL; VDE | - | 62 mm | 39 mm | - | - | 315 A | ELECTRIC FUSE | - | ULTRA FAST | 70 | 20000 J | - | - | INDICATOR | 150000 A | 1200 V | - | - | - | - | 46 mm | - | - | ||
![]() PC71UD13C160TF Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BULK | - | compliant | - | - | CCC; CE; CSA; CUL; EAC; IEC; UL | - | 74 mm | 51 mm | - | - | 160 A | ELECTRIC FUSE | - | ULTRA FAST | 71 | 2600 J | - | - | INDICATOR | 126000 A | 1250 V | - | - | - | - | 56.4 mm | - | - | ||
![]() PC71GB69V200EF Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | - | compliant | - | - | CE, IEC, VDE | - | 133.4 mm | 51 mm | - | - | 200 A | ELECTRIC FUSE | - | FAST | - | 5000 J | - | - | INDICATOR | 150000 A | 690 V | - | - | - | - | 56.5 mm | - | - | ||
![]() A130UD70LI125 Mersen Electrical Power | In Stock | - | Datasheet | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | BULK | - | compliant | - | - | CCC; CE; CSA; CUL; EAC; IEC; UL; VDE | - | 71 mm | 39 mm | - | - | 125 A | ELECTRIC FUSE | - | ULTRA FAST | 70 | 1310 J | - | - | INDICATOR | 200000 A | 1250 V | - | - | - | - | 45 mm | - | - | ||
![]() RF2R Mersen Electrical Power | In Stock | - | Datasheet | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | CSA; UL | - | 14 mm | - | - | - | 2 A | ELECTRIC FUSE | - | - | - | - | - | - | - | 10000 A | 250 V | - | - | - | - | 51 mm | - | - | ||
![]() PC72UD10C900TF Mersen Electrical Power | In Stock | - | Datasheet | NO | THREADED | PANEL MOUNT | - | - | - | - | - | - | - | MERSEN S A | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.10.00.40 | - | - | BULK | - | compliant | - | - | CCC; CE; CSA; CUL; EAC; IEC | - | 74 mm | 59 mm | - | - | 900 A | ELECTRIC FUSE | - | ULTRA FAST | 72 | 312000 J | - | - | INDICATOR | 167000 A | 1000 V | - | - | - | - | 63 mm | - | - |