- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Body Material | Acting | Approvals | Body Orientation | Capacitance Tolerance | Characteristic | Interface Type | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Terminal Pitch (mm) | Termination Method | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Termination Style | Number of Contacts | Row Spacing | Interface | Max Voltage Rating (AC) | Memory Size | Power Dissipation | Max Voltage Rating (DC) | Family | ESR | Resistance Tolerance | Fuse Size | Form Factor | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR22GG69V40 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V201291 Mersen | 60 |
| - | - | - | Ceramic | - | - | - | -20%, +80% | - | - | - | Mersen, formerly Ferraz Shawmu | V201291 | - | - | - | - | - | - | - | - | - | - | 400V ac | - | - | - | - | - | - | 22000 uF | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | 250 mOhm | - | 8.5 x 31.5mm | - | 28 mm | 17 mm | - | - | - | - | ||
![]() A095496 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A095496 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A15QS225-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A15QS225-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGM2 Mersen | 80 |
| - | - | Glass | - | Fast | - | - | - | - | - | - | - | - | Holder | - | Not Required(mm) | 5(mm) | No | - | Not Required(mm) | Not Required(mm) | - | - | 250 | - | - | Miniature | - | - | - | - | - | - | - | 2(A) | 2 | CARTRIDGE | - | - | - | - | - | - | - | Standard Timer (AMP RAST 5 Appliance) Connectors | - | - | 5 X 20 | - | - | - | 250(V) | 20(mm) | - | Not Required(mm) | ||
![]() OT2 Mersen | 94 |
| - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Crimp | - | - | - | - | Relay Socket | - | 2 | Receptacle | - | - | 3.8000 mm | - | 2 A | 4 | - | 4 POS | 3.8 mm | - | 250 V | - | - | 250 V | - | - | - | - | - | 24 | - | - | - | - | - | ||
![]() SBS1 Mersen | 20 |
| - | - | Fiberglass | - | Fast | - | - | - | - | - | - | - | - | Holder | - | Not Required(mm) | 10.31(mm) | No | - | Not Required(mm) | Not Required(mm) | - | - | 600 | - | - | Midget | - | - | - | - | - | - | - | 1(A) | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 10.32 X 34.93 | - | - | - | 600(V) | 34.92(mm) | - | Not Required(mm) | ||
![]() A100P40-4 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A100P40-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSJ6 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder | - | Not Required(mm) | 21(mm) | No | - | Not Required(mm) | Not Required(mm) | - | 500(V) | 600 | - | - | Class J | - | - | - | - | - | - | - | 6(A) | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600(V) | 57(mm) | - | Not Required(mm) | ||
![]() FR10AM69V8 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 16.9 kOhm | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | ||
![]() GSA6 Mersen | 16 |
| - | - | Ceramic | - | Slow Blow | - | - | - | - | SATA | - | - | - | Holder | - | Not Required(mm) | 6.35(mm) | No | - | Not Required(mm) | Not Required(mm) | - | - | 250 | 0 to 70 °C | - | Miniature | - | - | - | - | - | - | - | 6(A) | 2 | CARTRIDGE | - | - | SATA | - | 80 GB | - | - | - | - | - | 6.35 X 31.75 | 2.5 | - | - | 250(V) | 31.75(mm) | - | Not Required(mm) | ||
![]() GDG3-15/100 Mersen | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGM3 Mersen | 184 |
| - | Glass | Glass | - | Fast | CE, CSA, UL | - | - | Fast Acting | - | 200 A @ 250 V | Mersen, formerly Ferraz Shawmu | GGM3 | Holder | Cartridge | Not Required(mm) | 5(mm) | No | Yes | Not Required(mm) | Not Required(mm) | - | - | 250 | - | - | Miniature | - | - | - | - | - | - | - | 3(A) | 2 | CARTRIDGE | - | - | - | - | - | - | - | - | - | - | 5 X 20 | - | - | - | 250(V) | 20(mm) | 20.32 mm | Not Required(mm) | ||
![]() CRN15 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | CRN15 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K081291 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | K081291 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q217686 Mersen | 1571 |
| - | - | - | Ceramic | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | Q217686 | - | - | - | - | - | - | - | - | - | - | 690V ac | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | 14 x 51mm | - | - | - | - | - | - | - | ||
![]() A240T1E Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A240T1E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A300656 Mersen | In Stock | - | - | - | - | - | Fast | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A300656 | Bolt | - | 40(mm) | Not Required(mm) | No | - | Not Required(mm) | Not Required(mm) | - | - | 1300 | - | - | Square Body | - | - | - | - | - | - | - | 160(A) | 2 | Flat | - | - | - | - | - | 45(W) | - | - | - | - | 72.5 X 40 X 45.03 | - | - | - | 1300(V) | - | - | 45.03(mm) | ||
![]() A50P500-4 Mersen | In Stock | - | - | - | Ceramic | - | Very Fast | UL | - | - | Fast Acting | - | 100 kA @ 500 VAC, 79 kA @ 450 VDC | Mersen, formerly Ferraz Shawmu | A50P500-4 | Bolt | - | Not Required(mm) | 50.8(mm) | No | Yes | Not Required(mm) | Not Required(mm) | - | 450(V) | 500 | - | - | Blade | - | - | - | - | - | - | - | 500 A | 2 | TAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500(V) | 56.4(mm) | - | Not Required(mm) | ||
![]() A30QS200-4IL Mersen | In Stock | - | - | - | Ceramic | - | Fast | UL | - | - | Fast Acting | - | - | Mersen, formerly Ferraz Shawmut | A30QS200-4IL | Stud | Center Bolted | Not Required(mm) | 31(mm) | No | Yes | Not Required(mm) | Not Required(mm) | - | 300(V) | 300 | - | - | Blade | - | - | - | - | - | - | - | 200 A | 2 | LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300(V) | 41(mm) | - | Not Required(mm) |