- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Material | Acting | Body Diameter | Continuous Drain Current Id | Manufacturer | Manufacturer Part Number | Mounting | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Current Rating | Pin Count | Termination Style | Power Dissipation | Channel Type | Resistance Tolerance | Fuse Size | Overall Length | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS35-H Mersen | In Stock | - | - | - | - | Very Fast | - | - | - | - | Through Hole | Not Required(mm) | 10.5(mm) | No | Non-Compliant | - | Not Required(mm) | 600(V) | 600 | - | PC Board | - | - | - | 35(A) | 4 | CLIP | 6.4(W) | - | - | - | - | 600(V) | 38.1(mm) | - | Not Required(mm) | ||
![]() A6K20R Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF10-R Mersen | In Stock | - | - | - | - | Fast | - | - | - | - | Through Hole | Not Required(mm) | 10.5(mm) | No | Non-Compliant | - | Not Required(mm) | 600(V) | 600 | - | PC Board | - | - | - | 10(A) | 2 | CLIP | - | - | - | - | - | 600(V) | 38.9(mm) | - | Not Required(mm) | ||
![]() A15QS450-4 Mersen | In Stock | - | - | - | - | Fast | - | - | Mersen, formerly Ferraz Shawmu | A15QS450-4 | Bolt | Not Required(mm) | 28.7(mm) | No | - | - | Not Required(mm) | 150(V) | 150 | - | PROTECTIVE | - | - | - | 450(A) | 2 | TAP | - | - | - | 10.32 X 38.1 | - | 150(V) | 29.5(mm) | - | Not Required(mm) | ||
![]() A15QS1200-128 Mersen | In Stock | - | - | - | - | Fast | - | 30 | Mersen, formerly Ferraz Shawmu | A15QS1200-128 | Bolt | Not Required(mm) | 47.8(mm) | No | - | Not Required(mm) | - | 150(V) | 150 | - | PROTECTIVE | - | - | - | 1200(A) | 2 | - | 48 | N | - | - | - | 150(V) | 50.8(mm) | - | Not Required(mm) | ||
![]() A4J200 Mersen | 2731 |
| - | Fiberglass | - | Fast | - | - | - | - | Bolt | Not Required(mm) | 41(mm) | No | - | - | Not Required(mm) | 300(V) | 600 | - | Class J | - | - | - | 200(A) | 2 | TAP | - | - | - | 41 X 146 | - | 600(V) | 146(mm) | - | Not Required(mm) | ||
![]() S076307 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | S076307 | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 6.8 kOhm | 0.0625 W | General Purpose | - | - | - | - | - | 5 | - | - | - | - | - | - | ||
![]() A6Y31 Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A6Y3-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A480R4R-1HE Mersen | In Stock | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A480R4R-1HE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP10M12-RS Mersen | In Stock | - | - | - | Melamine | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV dc | - | - | - | - | - | 12A | - | - | - | - | - | 10 x 38mm | - | - | - | - | - | ||
![]() Z233725-RS Mersen | 314 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C226322 Mersen | In Stock | - | - | - | - | - | 41.9mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | 250A | - | - | - | - | - | B3X | 159mm | - | - | 73mm | - | ||
![]() K226329 Mersen | In Stock | - | - | - | - | - | 74.4mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | 500A | - | - | - | - | - | C2 | 212mm | - | - | 83mm | - | ||
![]() H226327 Mersen | In Stock | - | - | - | - | - | 59.1mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | 400A | - | - | - | - | - | C1 | 212mm | - | - | 75mm | - | ||
![]() H1019252 Mersen | In Stock | - | - | - | - | - | 21.9mm | - | - | - | - | - | - | - | - | - | - | - | 460 V dc, 690V ac | - | - | - | - | - | 4A | - | - | - | - | - | A2 | 86mm | - | - | 56.5mm | - | ||
![]() P226333 Mersen | In Stock | - | - | - | - | - | 82.4mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | 710A | - | - | - | - | - | C3 | 212mm | - | - | 86mm | - | ||
![]() M226331 Mersen | In Stock | - | - | - | - | - | 74.4mm | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 415V ac | - | - | - | - | - | 630A | - | - | - | - | - | C2 | 212mm | - | - | 83mm | - | ||
![]() R1019237 Mersen | In Stock | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | 25A | - | - | - | - | - | A1 | 56mm | - | - | 35.5mm | - | ||
![]() Y1019243 Mersen | In Stock | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | 20A | - | - | - | - | - | A2C | 86mm | - | - | 35.5mm | - | ||
![]() P1019212 Mersen | In Stock | - | - | - | - | - | 13.5mm | - | - | - | - | - | - | - | - | - | - | - | 250 V dc, 550V ac | - | - | - | - | - | 16A | - | - | - | - | - | F1 | 61mm | - | - | 35.5mm | - |