- Manufacturer
- Manufacturer Part Number
- Current Rating
- Approvals
- Characteristic
- Interrupt Rating
- RoHS
- Package Type
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
Attribute column
Manufacturer
Mersen Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Approvals | Characteristic | Class | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Other Names | Package Type | RoHS | Voltage Rating AC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | ESR (Equivalent Series Resistance) | Failure Rate | Polarization | Lead Style | Bandwidth | Coating, Housing Type | Voltage - Breakdown | Voltage - Working | Features | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T232501 Mersen | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmu | T232501 | RER40F38R3MCSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | 38.3 Ohms | Wirewound | 5W | - | - | M (1%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | - | - | ||
![]() M232495 Mersen | In Stock | - | - | Axial, Box | Flanges | - | VDE;IEC | Motor Protection | aM | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmu | M232495 | RER40F1581MCSL-MIL | Plug-In | Yes | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | 1.58 kOhms | Wirewound | 5W | 6 Amps | - | M (1%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | - | - | ||
![]() Q211085 Mersen | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | Q211085 | RER45F4000RC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | 400 Ohms | Wirewound | 10W | - | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | - | - | ||
![]() T227878 Mersen | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | T227878 | 2-1879074-9 2-1879074-9-ND A131941 THS15120RJ-ND | - | - | - | -55°C ~ 200°C | Tray | THS, CGS | 0.827 L x 0.827 W (21.00mm x 21.00mm) | ±5% | 1 (Unlimited) | - | ±30ppm/°C | 120 Ohms | Wirewound | 15W | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 (11.00mm) | - | - | ||
![]() S223714 Mersen | In Stock | - | - | Axial, Box | Flanges | - | VDE;IEC | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | S223714 | RER45F6650MC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | - | ±20ppm/°C | 665 Ohms | Wirewound | 10W | - | - | M (1%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | - | - | ||
![]() T227855 Mersen | 58 |
| - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmu | T227855 | RER45F2R43RC02-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | - | ±50ppm/°C | 2.43 Ohms | Wirewound | 10W | - | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | - | - | ||
![]() W215644 Mersen | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | W215644 | RER60F18R2RCSL-MIL | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | 1 (Unlimited) | - | ±50ppm/°C | 18.2 Ohms | Wirewound | 5W | - | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant | 0.335 (8.51mm) | - | - | ||
![]() N229759 Mersen | In Stock | - | - | Axial, Box | Flanges | - | VDE;IEC | General Purpose | gG | - | Contains lead / RoHS non-compliant | Mersen, formerly Ferraz Shawmut | N229759 | RER65F15R8RCSL-MIL | Plug-In | Yes | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | 1 (Unlimited) | - | ±50ppm/°C | 15.8 Ohms | Wirewound | 10W | 63 Amps | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | - | Military, Moisture Resistant | 0.405 (10.29mm) | - | - | ||
![]() S228521 Mersen | In Stock | - | - | 1206 (3216 Metric) | - | 1206 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | S228521 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 1 (Unlimited) | 2 | ±50ppm/°C | 5.76 kOhms | Thin Film | 0.333W, 1/3W | 425 Amps | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | ||
![]() F215676 Mersen | In Stock | - | - | 2010 (5025 Metric) | - | 2010 | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.193 L x 0.094 W (4.90mm x 2.40mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 7.32 kOhms | Thin Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | ||
![]() V223693 Mersen | In Stock | - | - | 1210 (3225 Metric) | - | 1210 | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | V223693 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRCW-HP | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 1.02 kOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | - | ||
![]() V232525 Mersen | In Stock | - | - | 1210 (3225 Metric) | - | 1210 | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | V232525 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.122 L x 0.094 W (3.10mm x 2.40mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 1.87 MOhms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | ||
![]() W215184 Mersen | In Stock | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | W215184 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RCS | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 53.6 Ohms | Thick Film | 0.4W, 2/5W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.020 (0.50mm) | - | - | ||
![]() J228467 Mersen | In Stock | - | - | 0603 (1608 Metric) | - | 0603 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | J228467 | RHM487KHTR RHM487KSTR RHM487KSTR-ND | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | MCR | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 487 kOhms | Thick Film | 0.1W, 1/10W | 32 Amps | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | - | ||
![]() P223688 Mersen | In Stock | - | - | 0402 (1005 Metric) | - | 0402 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P223688 | RMCF0402FT5K10DKR | Plug-In | Yes | - | -55°C ~ 155°C | Original-Reel® | RMCF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 5.1 kOhms | Thick Film | 0.063W, 1/16W | 2 Amps | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | ||
![]() P222492 Mersen | In Stock | - | - | 0805 (2012 Metric) | - | 0805 | VDE;IEC | General Purpose | gG | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P222492 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RCS | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | 2 | ±100ppm/°C | 16.5 kOhms | Thick Film | 0.4W, 2/5W | 125 Amps | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.020 (0.50mm) | - | - | ||
![]() P213637 Mersen | In Stock | - | - | 2010 (5025 Metric) | - | 2010 | VDE;IEC | General Purpose | gG | 80kA AC | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | P213637 | - | Plug-In | Yes | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.193 L x 0.094 W (4.90mm x 2.40mm) | ±0.5% | 1 (Unlimited) | 2 | ±25ppm/°C | 6.2 kOhms | Thin Film | 0.333W, 1/3W | 32 Amps | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | ||
![]() V227258 Mersen | In Stock | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | Lead free / RoHS Compliant | Mersen, formerly Ferraz Shawmut | V227258 | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 1 (Unlimited) | 2 | ±25ppm/°C | 51 kOhms | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | - | ||
![]() G214159 Mersen | In Stock | - | - | 0805 (2012 Metric) | - | 0705 | - | - | - | - | Contains lead / RoHS non-compliant | - | - | M55342K06B5B23PWS-MIL | - | - | - | -55°C ~ 150°C | Tray | Military, MIL-PRF-55342, RM0705 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.1% | 1 (Unlimited) | 2 | ±100ppm/°C | 5.23 kOhms | Thin Film | 0.15W | - | - | P (0.1%) | - | - | - | - | - | - | Military, Non-Inductive | 0.033 (0.84mm) | - | - | ||
![]() F228510 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | RNCF1210BKE30K1 | - | - | - | - | -55°C ~ 155°C | - | RNCF | 0.122 L x 0.094 W (3.10mm x 2.40mm) | - | 1 (Unlimited) | - | - | - | - | - | - | ±0.1% | - | 1210 (3225 Metric) | - | 30.1k | Thin Film | 1210 | 0.333W, 1/3W | Automotive AEC-Q200 | 0.026 (0.65mm) | ±25ppm/°C | Tape & Reel (TR) |